DS2415P
DS2415P
Obsolete
Description:  IC RTC BINARY CNTR 1-WIRE 6TSOC
Manufacturer:  Maxim Integrated
Datasheet:   DS2415P Datasheet
History Price: $1.91000
In Stock: 300
DS2415P Specification
Specification
Part No
DS2415P
Category
Clock/Timing - Real Time Clocks
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Binary Counter
Features
Unique ID
Memory Size
-
Time Format
Binary
Date Format
Binary
Interface
1-Wire? Serial
Voltage - Supply
2.5V ~ 5.5V
Voltage - Supply, Battery
2.5V ~ 5.5V
Current - Timekeeping (Max)
0.25μA ~ 0.45μA @ 3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, J-Lead
Supplier Device Package
6-TSOC
DS2415P PDF Datasheet
DS2415P Related Parts
DS2404B
DS2404B
Maxim Integrated
IC RTC BINARY CTR 1-WIRE 16SSOP
DS2404S-001
DS2404S-001
Maxim Integrated
IC RTC BINARY CTR 1-WIRE 16SOIC
DS2415P+
DS2415P+
Maxim Integrated
IC RTC BINARY CNTR 1-WIRE 6TSOC
DS2415P+T&R
DS2415P+T&R
Maxim Integrated
IC RTC BINARY CNTR 1-WIRE 6TSOC
DS2415P/T&R
DS2415P/T&R
Maxim Integrated
IC RTC REAL TIME CLK 1WIRE 6TSOC
DS2415X
DS2415X
Maxim Integrated
IC RTC BINARY CNT 1-WIRE 6FLIP
DS2417P
DS2417P
Maxim Integrated
IC RTC BINARY CNTR 1-WIRE 6TSOC
DS2417P+
DS2417P+
Maxim Integrated
IC RTC BINARY CNTR 1-WIRE 6TSOC
DS2417P+T&R
DS2417P+T&R
Maxim Integrated
IC RTC BINARY CNTR 1-WIRE 6TSOC
DS2417P/T&R
DS2417P/T&R
Maxim Integrated
IC RTC BINARY CNTR 1-WIRE 6TSOC
DS2417X/T&R
DS2417X/T&R
Maxim Integrated
IC RTC BINARY CNT 1-WIRE 6FLIP
DS2417X
DS2417X
Dallas Semiconductor
IC RTC BINARY CNT 1-WIRE 6FLIP
DS2415P Compare Parts
  • DS2415P vs DS2417P+T&R
  • DS2415P vs DS2417P+
  • DS2415P vs DS2417P
  • DS2415P vs DS2415X
  • DS2415P vs DS2415P/T&R
  • DS2415P vs DS2415P+T&R
  • DS2415P vs DS2415P+
  • DS2415P vs DS2404S-001
  • DS2415P vs DS2404B
  • DS2415P vs DS2417X/T&R
  • DS2415P vs DS2417X
  • Customer Reviews
    4.95 out of 5.00 stars from 59 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase