DS2415P
DS2415P
Obsolete
Description:  IC RTC BINARY CNTR 1-WIRE 6TSOC
Manufacturer:  Maxim Integrated
Datasheet:   DS2415P Datasheet
History Price: $1.91000
In Stock: 300
DS2415P vs DS2404B
Part No
Series
-
EconoRAM
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Type
Binary Counter
Binary Counter
Features
Unique ID
Alarm, Square Wave Output, SRAM
Memory Size
-
512B
Time Format
Binary
Binary
Date Format
Binary
Binary
Interface
1-Wire? Serial
1-Wire? and 3-Wire
Voltage - Supply
2.5V ~ 5.5V
2.8V ~ 5.5V
Voltage - Supply, Battery
2.5V ~ 5.5V
2.8V ~ 5.5V
Current - Timekeeping (Max)
0.25μA ~ 0.45μA @ 3V ~ 5V
500μA @ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, J-Lead
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
6-TSOC
16-SSOP