Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated DS2154LD2
DS2154LD2
Active
Interface - Drivers, Receivers, Transceivers
Description:
E1 SINGLE CHIP TRANSCEIVER
Manufacturer:
Maxim Integrated
Datasheet:
DS2154LD2 Datasheet
History Price: $38.17000
In Stock: 48960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS2154LD2 Specification
Specification
Part No
DS2154LD2
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
E1
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-LQFP
Supplier Device Package
100-LQFP (14x14)
DS2154LD2 PDF Datasheet
DS2154LD2 Datasheet
Click and Download: DS2154LD2 Datasheet
DS2154LD2 Related Parts
DS2003CM
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003CM/NOPB
National Semiconductor
SMALL SIGNAL BIPOLAR TRANSISTOR,
DS2003CM/NOPB
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003CMX
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003CMX/NOPB
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003CMX/NOPB-NS
National Semiconductor
SMALL SIGNAL BIPOLAR TRANSISTOR,
DS2003CN/NOPB
Texas Instruments
IC DRIVER 6/0 16DIP
DS2003TM
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003TM/NOPB
National Semiconductor
SMALL SIGNAL BIPOLAR TRANSISTOR,
DS2003TM/NOPB
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003TMT/NOPB
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003TMTX/NOPB
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2154LD2 Compare Parts
DS2154LD2 vs DS276SN+
DS2154LD2 vs DS276S+T&R
DS2154LD2 vs DS276S+
DS2154LD2 vs DS276S
DS2154LD2 vs DS276N
DS2154LD2 vs DS2763BE-025
DS2154LD2 vs DS276+
DS2154LD2 vs DS276
DS2154LD2 vs DS275SN+
DS2154LD2 vs DS275SN
DS2154LD2 vs DS275S/T&R
DS2154LD2 vs DS275S+T&R
DS2154LD2 vs DS275S+
DS2154LD2 vs DS275S
DS2154LD2 vs DS275N+
DS2154LD2 vs DS275N
DS2154LD2 vs DS275EN+
DS2154LD2 vs DS275E/T&R
DS2154LD2 vs DS275E+T&R
DS2154LD2 vs DS275E+
DS2154LD2 vs DS275E
DS2154LD2 vs DS275+
DS2154LD2 vs DS275
DS2154LD2 vs DS26LV32ATMX/NOPB
DS2154LD2 vs DS26LV32ATMX
DS2154LD2 vs DS26LV32ATM/NOPB
DS2154LD2 vs DS26LV32ATM/NOPB
DS2154LD2 vs DS26LV32ATM
DS2154LD2 vs DS26LV31TN
DS2154LD2 vs DS26LV31TMX/NOPB
DS2154LD2 vs DS26LV31TMX
DS2154LD2 vs DS26LV31TM/NOPB
DS2154LD2 vs DS26LV31TM
DS2154LD2 vs DS26LS32MJ
DS2154LD2 vs DS26LS32CN/NOPB
DS2154LD2 vs DS26LS32CN/NOPB
DS2154LD2 vs DS26LS32CN
DS2154LD2 vs DS26LS32CN
DS2154LD2 vs DS26LS32CMX/NOPB-NS
DS2154LD2 vs DS26LS32CMX/NOPB
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.