Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments DS2003CMX
DS2003CMX
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC DRIVER 6/0 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
DS2003CMX Datasheet
History Price: Obsolete
In Stock: 48950
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS2003CMX Specification
Specification
Part No
DS2003CMX
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
-
Number of Drivers/Receivers
6/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
DS2003CMX PDF Datasheet
DS2003CMX Datasheet
Click and Download: DS2003CMX Datasheet
DS2003CMX Related Parts
DS2003CM
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003CM/NOPB
National Semiconductor
SMALL SIGNAL BIPOLAR TRANSISTOR,
DS2003CM/NOPB
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003CMX/NOPB
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003CMX/NOPB-NS
National Semiconductor
SMALL SIGNAL BIPOLAR TRANSISTOR,
DS2003CN/NOPB
Texas Instruments
IC DRIVER 6/0 16DIP
DS2003TM
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003TM/NOPB
National Semiconductor
SMALL SIGNAL BIPOLAR TRANSISTOR,
DS2003TM/NOPB
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003TMT/NOPB
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003TMTX/NOPB
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003TMX
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003CMX Compare Parts
DS2003CMX vs DS276SN+
DS2003CMX vs DS276S+T&R
DS2003CMX vs DS276S+
DS2003CMX vs DS276S
DS2003CMX vs DS276N
DS2003CMX vs DS2763BE-025
DS2003CMX vs DS276+
DS2003CMX vs DS276
DS2003CMX vs DS275SN+
DS2003CMX vs DS275SN
DS2003CMX vs DS275S/T&R
DS2003CMX vs DS275S+T&R
DS2003CMX vs DS275S+
DS2003CMX vs DS275S
DS2003CMX vs DS275N+
DS2003CMX vs DS275N
DS2003CMX vs DS275EN+
DS2003CMX vs DS275E/T&R
DS2003CMX vs DS275E+T&R
DS2003CMX vs DS275E+
DS2003CMX vs DS275E
DS2003CMX vs DS275+
DS2003CMX vs DS275
DS2003CMX vs DS26LV32ATMX/NOPB
DS2003CMX vs DS26LV32ATMX
DS2003CMX vs DS26LV32ATM/NOPB
DS2003CMX vs DS26LV32ATM/NOPB
DS2003CMX vs DS26LV32ATM
DS2003CMX vs DS26LV31TN
DS2003CMX vs DS26LV31TMX/NOPB
DS2003CMX vs DS26LV31TMX
DS2003CMX vs DS26LV31TM/NOPB
DS2003CMX vs DS26LV31TM
DS2003CMX vs DS26LS32MJ
DS2003CMX vs DS26LS32CN/NOPB
DS2003CMX vs DS26LS32CN/NOPB
DS2003CMX vs DS26LS32CN
DS2003CMX vs DS26LS32CN
DS2003CMX vs DS26LS32CMX/NOPB-NS
DS2003CMX vs DS26LS32CMX/NOPB
Customer Reviews
4.95 out of 5.00 stars from 186 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.