DS2125
DS2125
Obsolete
Description:  IC TERM SCSI ULT3 LVD/SE 48-LQFP
Manufacturer:  Maxim Integrated
Datasheet:   DS2125 Datasheet
History Price: $3.04000
In Stock: 30000
DS2125 Specification
Specification
Part No
DS2125
Category
Interface - Signal Terminators
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
SCSI, LVD, SE
Number of Terminations
15
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
DS2125 PDF Datasheet
DS2125 Related Parts
DS2105Z+
DS2105Z+
Maxim Integrated
IC SCSI TERMINATOR 16-SOIC
DS2106S
DS2106S
Maxim Integrated
IC TERMINATOR SCSI 28-SOIC
DS2106S/T&R
DS2106S/T&R
Maxim Integrated
IC TERMINATOR SCSI 28-SOIC
DS2108S
DS2108S
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC
DS2108S+
DS2108S+
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC
DS2108S+T&R
DS2108S+T&R
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC
DS2108S/T&R
DS2108S/T&R
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC
DS2108S/TR
DS2108S/TR
Maxim Integrated
DIFFERENTIAL SCSI TERMINATOR
DS2109S
DS2109S
Maxim Integrated
IC TERM SCSI PLUG/PLAY 28-SOIC
DS2109S/T&R
DS2109S/T&R
Maxim Integrated
IC TERM SCSI PLUG/PLAY 28-SOIC
DS2114Z
DS2114Z
Maxim Integrated
IC TERM SCSI 2% 150MIL 16-SOIC
DS2117MB
DS2117MB
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
DS2125 Compare Parts
  • DS2125 vs DS21T09S+
  • DS2125 vs DS21T09S
  • DS2125 vs DS21T07S/T&R
  • DS2125 vs DS21T07S+T&R
  • DS2125 vs DS21T07S+
  • DS2125 vs DS21T07S
  • DS2125 vs DS21T07E/T&R/C16
  • DS2125 vs DS21T07E/T&R
  • DS2125 vs DS21T07E+T&R
  • DS2125 vs DS21T07E+
  • DS2125 vs DS21T07E
  • DS2125 vs DS21T05Z/T&R
  • DS2125 vs DS21T05Z+T&R
  • DS2125 vs DS21T05Z+
  • DS2125 vs DS21T05Z
  • DS2125 vs DS21T05S/T&R
  • DS2125 vs DS21T05S
  • DS2125 vs DS21S07AS/T&R
  • DS2125 vs DS21S07AS+T&R
  • DS2125 vs DS21S07AS+
  • DS2125 vs DS21S07AS
  • DS2125 vs DS21S07AE/T&R
  • DS2125 vs DS21S07AE+T&R
  • DS2125 vs DS21S07AE+
  • DS2125 vs DS21S07AE
  • DS2125 vs DS2127+T&R
  • DS2125 vs DS2127+
  • DS2125 vs DS2125/T&R
  • DS2125 vs DS2125+T&R
  • DS2125 vs DS2125+
  • DS2125 vs DS2120E/T&R
  • DS2125 vs DS2120E+T&R
  • DS2125 vs DS2120E+
  • DS2125 vs DS2120E
  • DS2125 vs DS2120B/T&R
  • DS2125 vs DS2120B
  • DS2125 vs DS2119ME/T&R
  • DS2125 vs DS2119ME+T&R
  • DS2125 vs DS2119ME+
  • DS2125 vs DS2119ME
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.