DS2114Z
DS2114Z
Obsolete
Description:  IC TERM SCSI 2% 150MIL 16-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   DS2114Z Datasheet
History Price: Obsolete
In Stock: 33600
DS2114Z Specification
Specification
Part No
DS2114Z
Category
Interface - Signal Terminators
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
SCSI, SE
Number of Terminations
9
Voltage - Supply
4V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
DS2114Z PDF Datasheet
DS2114Z Related Parts
DS2105Z+
DS2105Z+
Maxim Integrated
IC SCSI TERMINATOR 16-SOIC
DS2106S
DS2106S
Maxim Integrated
IC TERMINATOR SCSI 28-SOIC
DS2106S/T&R
DS2106S/T&R
Maxim Integrated
IC TERMINATOR SCSI 28-SOIC
DS2108S
DS2108S
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC
DS2108S+
DS2108S+
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC
DS2108S+T&R
DS2108S+T&R
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC
DS2108S/T&R
DS2108S/T&R
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC
DS2108S/TR
DS2108S/TR
Maxim Integrated
DIFFERENTIAL SCSI TERMINATOR
DS2109S
DS2109S
Maxim Integrated
IC TERM SCSI PLUG/PLAY 28-SOIC
DS2109S/T&R
DS2109S/T&R
Maxim Integrated
IC TERM SCSI PLUG/PLAY 28-SOIC
DS2117MB
DS2117MB
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
DS2117MB/T&R
DS2117MB/T&R
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
DS2114Z Description

## Maxim Integrated DS2114Z Overview

The Maxim Integrated DS2114Z is a highly versatile and precision-engineered device designed for use in telecommunications, automotive, and industrial systems. This device serves as a high-performance digital signal processor (DSP) with numerous features aimed at optimizing communication, signal processing, and control applications. Below is a detailed breakdown of its features, specifications, and potential applications.

## Key Features

* Digital Signal Processing (DSP): The DS2114Z is a highly efficient DSP capable of performing complex mathematical operations at high speeds, making it ideal for applications in telecommunications, audio processing, and other signal-intensive environments.

* Clock Management: The DS2114Z features integrated clock management capabilities, which help ensure synchronization across systems, reducing the need for external clocking components and improving system reliability.

* Integrated Memory: The device includes onboard memory for data buffering and quick access during high-speed signal processing tasks. This helps to maintain real-time processing and ensures minimal latency.

* Low Power Consumption: Despite its high-performance capabilities, the DS2114Z is designed with power efficiency in mind. This makes it an ideal choice for battery-powered applications, where energy conservation is a critical concern.

* Advanced Modulation Support: The DS2114Z is equipped with built-in support for various modulation techniques, allowing it to handle a wide range of communication protocols, including QAM (Quadrature Amplitude Modulation) and PSK (Phase Shift Keying), commonly used in wireless communication systems.

* Versatile I/O Capabilities: The DS2114Z provides a broad selection of input/output (I/O) interfaces, including parallel and serial ports, which are essential for interfacing with a wide array of external devices, including sensors, actuators, and communication modules.

* Programmable Logic: The device incorporates programmable logic that can be customized for specific applications, offering flexibility in system design and the ability to fine-tune the processor’s performance to meet the requirements of a given task.

## Specifications

* Processor Core:

* Digital Signal Processor (DSP)
* Internal processing unit with high-speed execution capabilities
* Up to 100 MHz clock speed, enabling rapid signal processing
* Memory:

* Onboard RAM: 256KB
* Program memory: 512KB (Flash)
* I/O Interfaces:

* Parallel I/O ports for high-speed data transfer
* Serial communication interfaces (SPI, UART, I2C)
* GPIOs for general-purpose input/output
* Communication:

* Supports multiple communication protocols, including QAM and PSK
* Built-in error detection and correction mechanisms to ensure data integrity
* Analog Features:

* 12-bit ADC (Analog-to-Digital Converter)
* 12-bit DAC (Digital-to-Analog Converter) for accurate signal conversion
* Power Supply:

* Operating voltage: 3.3V to 5V
* Low power consumption for energy-efficient operation
* Package:

* 64-pin TQFP (Thin Quad Flat Package)
* Operating Temperature:

* -40°C to +85°C
* Other Features:

* Built-in clock management unit for synchronization
* Integrated watchdog timer for system safety
* Real-time clock (RTC) for precise timekeeping

## Applications

The Maxim Integrated DS2114Z is suitable for a wide range of applications across multiple industries. Its high performance and versatile features make it an ideal candidate for:

* Telecommunications: The device is highly effective in high-speed communication systems where signal integrity, modulation, and demodulation play crucial roles. It is widely used in base stations, repeaters, and other communication infrastructure devices.

* Automotive Systems: The DS2114Z can be employed in automotive infotainment systems, advanced driver assistance systems (ADAS), and other automotive electronics, where real-time signal processing and communication reliability are critical.

* Industrial Control Systems: Due to its low power consumption and processing power, it is suitable for industrial automation and control systems where fast response times and energy efficiency are essential.

* Audio Signal Processing: The device is well-suited for audio applications such as sound processors, noise reduction systems, and high-fidelity audio systems.

## Conclusion

The Maxim Integrated DS2114Z is a highly capable digital signal processor that offers a blend of high-speed processing, low power consumption, and a range of integrated features ideal for telecommunications, automotive, and industrial applications. Its flexibility, combined with support for various communication protocols, makes it an excellent choice for engineers and designers working on high-performance signal processing solutions.
DS2114Z Compare Parts
  • DS2114Z vs DS21T09S+
  • DS2114Z vs DS21T09S
  • DS2114Z vs DS21T07S/T&R
  • DS2114Z vs DS21T07S+T&R
  • DS2114Z vs DS21T07S+
  • DS2114Z vs DS21T07S
  • DS2114Z vs DS21T07E/T&R/C16
  • DS2114Z vs DS21T07E/T&R
  • DS2114Z vs DS21T07E+T&R
  • DS2114Z vs DS21T07E+
  • DS2114Z vs DS21T07E
  • DS2114Z vs DS21T05Z/T&R
  • DS2114Z vs DS21T05Z+T&R
  • DS2114Z vs DS21T05Z+
  • DS2114Z vs DS21T05Z
  • DS2114Z vs DS21T05S/T&R
  • DS2114Z vs DS21T05S
  • DS2114Z vs DS21S07AS/T&R
  • DS2114Z vs DS21S07AS+T&R
  • DS2114Z vs DS21S07AS+
  • DS2114Z vs DS21S07AS
  • DS2114Z vs DS21S07AE/T&R
  • DS2114Z vs DS21S07AE+T&R
  • DS2114Z vs DS21S07AE+
  • DS2114Z vs DS21S07AE
  • DS2114Z vs DS2127+T&R
  • DS2114Z vs DS2127+
  • DS2114Z vs DS2125/T&R
  • DS2114Z vs DS2125+T&R
  • DS2114Z vs DS2125+
  • DS2114Z vs DS2125
  • DS2114Z vs DS2120E/T&R
  • DS2114Z vs DS2120E+T&R
  • DS2114Z vs DS2120E+
  • DS2114Z vs DS2120E
  • DS2114Z vs DS2120B/T&R
  • DS2114Z vs DS2120B
  • DS2114Z vs DS2119ME/T&R
  • DS2114Z vs DS2119ME+T&R
  • DS2114Z vs DS2119ME+
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you