DS17487-5
DS17487-5
Obsolete
Description:  IC RTC CLK/CALENDAR PAR 24EDIP
Manufacturer:  Maxim Integrated
Datasheet:   DS17487-5 Datasheet
History Price: Obsolete
In Stock: 48400
DS17487-5 Specification
Specification
Part No
DS17487-5
Category
Clock/Timing - Real Time Clocks
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size
4KB
Time Format
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
Interface
Parallel
Voltage - Supply
4.5V ~ 5.5V
Voltage - Supply, Battery
2.5V ~ 3.7V
Current - Timekeeping (Max)
3mA @ 4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
24-DIP Module (0.600", 15.24mm)
Supplier Device Package
24-EDIP
DS17487-5 PDF Datasheet
DS17487-5 Related Parts
DS1243Y-120
DS1243Y-120
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
DS1243Y-120+
DS1243Y-120+
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
DS1244W-120
DS1244W-120
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
DS1244W-120+
DS1244W-120+
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
DS1244W-120IND
DS1244W-120IND
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
DS1244W-120IND+
DS1244W-120IND+
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
DS1244WP-120
DS1244WP-120
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
DS1244WP-120+
DS1244WP-120+
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
DS1244WP-120IND
DS1244WP-120IND
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
DS1244WP-120IND+
DS1244WP-120IND+
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
DS1244Y-150
DS1244Y-150
Maxim Integrated
256K NV SRAM & PHANTOM CLOCK
DS1244Y-70
DS1244Y-70
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
DS17487-5 Compare Parts
  • DS17487-5 vs DS17887-5IND
  • DS17487-5 vs DS17887-5+
  • DS17487-5 vs DS17887-5
  • DS17487-5 vs DS17887-3IND+
  • DS17487-5 vs DS17887-3-IND
  • DS17487-5 vs DS17887-3+
  • DS17487-5 vs DS17887-3
  • DS17487-5 vs DS17885SN-5
  • DS17487-5 vs DS17885SN-3+
  • DS17487-5 vs DS17885S-5/T&R+
  • DS17487-5 vs DS17885S-5+
  • DS17487-5 vs DS17885S-5
  • DS17487-5 vs DS17885S-3+
  • DS17487-5 vs DS17885EN-3+
  • DS17487-5 vs DS17885E-5+
  • DS17487-5 vs DS17885E-5
  • DS17487-5 vs DS17885E-3+
  • DS17487-5 vs DS17885E-3
  • DS17487-5 vs DS17885-5+
  • DS17487-5 vs DS17885-5
  • DS17487-5 vs DS17885-3+
  • DS17487-5 vs DS17885-3
  • DS17487-5 vs DS17487N-3
  • DS17487-5 vs DS17487-5IND+
  • DS17487-5 vs DS17487-5+
  • DS17487-5 vs DS17487-3IND+
  • DS17487-5 vs DS17487-3+
  • DS17487-5 vs DS17487-3
  • DS17487-5 vs DS17485SN-5+
  • DS17487-5 vs DS17485SN-5
  • DS17487-5 vs DS17485S-5/T&R
  • DS17487-5 vs DS17485S-5+T&R
  • DS17487-5 vs DS17485S-5+
  • DS17487-5 vs DS17485S-5
  • DS17487-5 vs DS17485S-3+
  • DS17487-5 vs DS17485S-3
  • DS17487-5 vs DS17485E-5+
  • DS17487-5 vs DS17485E-5
  • DS17487-5 vs DS17485E-3+
  • DS17487-5 vs DS17485-5+
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description