DS17487-5
DS17487-5
Obsolete
Description:  IC RTC CLK/CALENDAR PAR 24EDIP
Manufacturer:  Maxim Integrated
Datasheet:   DS17487-5 Datasheet
History Price: Obsolete
In Stock: 48400
DS17487-5 vs DS17885E-3
Series
-
-
Packaging
Tube
Bag
Status
Obsolete
Discontinued
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Real Time Clock (RTC)
Features
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
-
Memory Size
4KB
8K
Time Format
HH:MM:SS (12/24 hr)
HH:MM:SS
Date Format
YY-MM-DD-dd
YYYY-MM-DD
Interface
Parallel
Multiplexed
Voltage - Supply
4.5V ~ 5.5V
3V
Voltage - Supply, Battery
2.5V ~ 3.7V
-
Current - Timekeeping (Max)
3mA @ 4.5V ~ 5.5V
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP Module (0.600", 15.24mm)
28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package
24-EDIP
28-TSOP