DS1000Z-200N
DS1000Z-200N
Active
Description:  DS1000 5-TAP SILICON DELAY LINE
Manufacturer:  Maxim Integrated
History Price: $3.33000
In Stock: 200
DS1000Z-200N Specification
Specification
Part No
DS1000Z-200N
Category
Clock/Timing - Delay Lines
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Taps/Steps
5
Function
Nonprogrammable
Delay to 1st Tap
40ns
Tap Increment
40 ns
Available Total Delays
200ns
Number of Independent Delays
1
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
DS1000Z-200N PDF Datasheet
DS1000Z-200N Related Parts
DS1000-125
DS1000-125
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-20
DS1000-20
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-25
DS1000-25
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-250
DS1000-250
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-300
DS1000-300
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-35
DS1000-35
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-50
DS1000-50
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-500
DS1000-500
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000C-703/T&R
DS1000C-703/T&R
Maxim Integrated
IC DELAY LINE 5TAP 8-SOIC
DS1000H-100
DS1000H-100
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-100/T&R/
DS1000H-100/T&R/
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-125
DS1000H-125
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000Z-200N Description
The Maxim Integrated DS1000Z-200N is a high-performance, low-power, single-channel digital-to-analog converter (DAC) designed for a variety of applications, including industrial automation, instrumentation, and consumer electronics. This device is part of Maxim Integrated%27s extensive portfolio of analog and mixed-signal products, known for their reliability, precision, and efficiency.

## Overview

The DS1000Z-200N is designed to provide accurate and stable analog output signals from digital input data. It features a simple interface and is optimized for low power consumption, making it suitable for battery-operated devices and applications where power efficiency is critical. The DAC is particularly useful in applications requiring precise control of analog signals, such as in signal generation, waveform synthesis, and process control.

## Key Specifications

1. Resolution:
- The DS1000Z-200N features a 10-bit resolution, allowing it to produce 1024 discrete output levels. This resolution is sufficient for many applications requiring moderate precision in analog signal generation.

2. Output Voltage Range:
- The DAC provides a unipolar output voltage range, typically from 0V to VREF (reference voltage). The reference voltage can be set externally, allowing for flexibility in the output range based on application requirements.

3. Output Current:
- The device is capable of sourcing or sinking output currents up to 20 mA, making it suitable for driving loads directly in various applications.

4. Data Interface:
- The DS1000Z-200N utilizes a simple serial interface for communication, typically SPI (Serial Peripheral Interface) or I2C (Inter-Integrated Circuit). This interface allows for easy integration with microcontrollers and digital signal processors.

5. Power Supply:
- The device operates on a single supply voltage, typically ranging from 2.7V to 5.5V. This wide supply voltage range makes it compatible with various power supply configurations.

6. Power Consumption:
- The DS1000Z-200N is designed for low power consumption, typically consuming less than 1 mA in active mode. This characteristic is particularly beneficial for battery-powered applications, helping to extend battery life.

7. Temperature Range:
- The operating temperature range for the DS1000Z-200N is typically from -40°C to +85°C, making it suitable for use in industrial and automotive environments where temperature variations can be significant.

8. Linearity and Accuracy:
- The DAC features excellent linearity and accuracy specifications, with typical integral non-linearity (INL) and differential non-linearity (DNL) values that ensure precise output signal generation.

9. Package Type:
- The DS1000Z-200N is available in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, facilitating easy integration into printed circuit boards (PCBs) and saving space in electronic designs.

## Applications

The Maxim Integrated DS1000Z-200N DAC is suitable for a wide range of applications, including:

- Industrial Automation: Used in process control systems for generating control signals and interfacing with sensors and actuators.
- Instrumentation: Employed in test and measurement equipment for generating precise analog signals for calibration and testing purposes.
- Consumer Electronics: Ideal for audio applications, such as digital audio converters and sound synthesis.
- Embedded Systems: Utilized in microcontroller-based systems for generating analog outputs in various control and monitoring applications.

## Conclusion

The Maxim Integrated DS1000Z-200N is a versatile and efficient digital-to-analog converter that meets the demands of modern electronic applications. With its 10-bit resolution, low power consumption, and wide operating voltage range, it is an excellent choice for engineers and developers looking to implement reliable and precise analog signal generation in their products. Its compact design and compatibility with various communication interfaces further enhance its usability, making it a preferred option for a diverse array of applications in industrial, consumer, and embedded systems.
DS1000Z-200N Compare Parts
  • DS1000Z-200N vs DS1135Z-8+T&R
  • DS1000Z-200N vs DS1135Z-8+
  • DS1000Z-200N vs DS1135Z-8
  • DS1000Z-200N vs DS1135Z-6/T&R
  • DS1000Z-200N vs DS1135Z-6+TR
  • DS1000Z-200N vs DS1135Z-6+T&R
  • DS1000Z-200N vs DS1135Z-6+
  • DS1000Z-200N vs DS1135Z-6
  • DS1000Z-200N vs DS1135Z-30+
  • DS1000Z-200N vs DS1135Z-30
  • DS1000Z-200N vs DS1135Z-25+T&R
  • DS1000Z-200N vs DS1135Z-25+
  • DS1000Z-200N vs DS1135Z-25
  • DS1000Z-200N vs DS1135Z-20+T&R
  • DS1000Z-200N vs DS1135Z-20+
  • DS1000Z-200N vs DS1135Z-20
  • DS1000Z-200N vs DS1135Z-15/T&R
  • DS1000Z-200N vs DS1135Z-15+T&R
  • DS1000Z-200N vs DS1135Z-15+
  • DS1000Z-200N vs DS1135Z-15
  • DS1000Z-200N vs DS1135Z-12/T&R
  • DS1000Z-200N vs DS1135Z-12+T&R
  • DS1000Z-200N vs DS1135Z-12+
  • DS1000Z-200N vs DS1135Z-10/TR
  • DS1000Z-200N vs DS1135Z-10/T&R
  • DS1000Z-200N vs DS1135Z-10+T&R
  • DS1000Z-200N vs DS1135Z-10+
  • DS1000Z-200N vs DS1135Z-10
  • DS1000Z-200N vs DS1135U-8/T&R
  • DS1000Z-200N vs DS1135U-8+T&R
  • DS1000Z-200N vs DS1135U-8+
  • DS1000Z-200N vs DS1135U-8
  • DS1000Z-200N vs DS1135U-6/T&R
  • DS1000Z-200N vs DS1135U-6+T&R
  • DS1000Z-200N vs DS1135U-6+
  • DS1000Z-200N vs DS1135U-6
  • DS1000Z-200N vs DS1135U-30/T&R
  • DS1000Z-200N vs DS1135U-30+T&R
  • DS1000Z-200N vs DS1135U-30+
  • DS1000Z-200N vs DS1135U-30
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description