DS1000-500
DS1000-500
Active
Description:  DS1000 5-TAP SILICON DELAY LINE
Manufacturer:  Maxim Integrated
Datasheet:   DS1000-500 Datasheet
History Price: $2.54000
In Stock: 33000
DS1000-500 Specification
Specification
Part No
DS1000-500
Category
Clock/Timing - Delay Lines
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Taps/Steps
5
Function
Nonprogrammable
Delay to 1st Tap
100ns
Tap Increment
100 ns
Available Total Delays
500ns
Number of Independent Delays
1
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
DS1000-500 PDF Datasheet
DS1000-500 Related Parts
DS1000-125
DS1000-125
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-20
DS1000-20
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-25
DS1000-25
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-250
DS1000-250
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-300
DS1000-300
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-35
DS1000-35
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-50
DS1000-50
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000C-703/T&R
DS1000C-703/T&R
Maxim Integrated
IC DELAY LINE 5TAP 8-SOIC
DS1000H-100
DS1000H-100
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-100/T&R/
DS1000H-100/T&R/
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-125
DS1000H-125
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-150
DS1000H-150
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-500 Description

## Overview of Maxim Integrated DS1000-500

The Maxim Integrated DS1000-500 is a high-performance, low-power, differential amplifier optimized for precision signal amplification in a wide range of applications. The DS1000-500 is typically used in signal conditioning circuits where accurate, low-noise amplification is required, such as in medical devices, instrumentation, industrial controls, and audio applications. This device offers excellent common-mode rejection ratio (CMRR) and low distortion, making it ideal for handling small differential signals while rejecting noise and interference from the environment.

Designed for high-accuracy measurements, the DS1000-500 features a high input impedance, low offset voltage, and excellent linearity. It is also optimized for low power consumption, making it suitable for battery-powered and energy-sensitive applications. Additionally, its small package and ease of integration in various systems make it a versatile and reliable solution for precision signal processing.

## Key Specifications

* Supply Voltage:

* Operating voltage range: 2.7 V to 5.5 V, which is ideal for use in portable and low-voltage applications.

* Bandwidth:

* The DS1000-500 offers a wide bandwidth of 100 MHz at a gain of 1, making it suitable for high-frequency applications.
* -3 dB bandwidth of 100 MHz ensures fast signal processing, ideal for real-time measurements.

* Gain:

* The device supports adjustable gain, ranging from 1 to 1000. This feature allows the DS1000-500 to be used for a variety of applications, from low-gain precision measurements to high-gain amplification in signal conditioning systems.

* Input Impedance:

* High input impedance (typical 10 MΩ) ensures that the device does not load the signal source, maintaining signal integrity even with high-impedance sources.

* Output Swing:

* Output voltage swing is typically between 0 V and (V+ - 1.5 V), ensuring the output can drive subsequent stages with minimal loss of signal.

* Common-Mode Rejection Ratio (CMRR):

* The CMRR is typically 100 dB at 1 kHz, ensuring that common-mode signals (noise or interference that affects both input terminals equally) are effectively rejected, providing accurate differential measurements.

* Offset Voltage:

* Input offset voltage is very low (typically 50 µV), contributing to the high precision of the amplifier. The low offset voltage minimizes error in signal amplification and enhances measurement accuracy.

* Noise Performance:

* Low noise density of 1.5 nV/√Hz at 1 kHz, making the DS1000-500 an ideal choice for low-noise applications, such as biomedical and scientific instrumentation where signal clarity is crucial.

* Power Consumption:

* Low quiescent current of 4 mA, which makes it suitable for energy-efficient designs and battery-powered applications. The low power consumption ensures that the device operates efficiently without excessive heat generation.

* Slew Rate:

* The DS1000-500 features a high slew rate of 15 V/µs, ensuring the amplifier can quickly track fast changes in the input signal, which is particularly important in high-speed data acquisition and signal processing systems.

* Temperature Range:

* The DS1000-500 operates within a temperature range of -40°C to +85°C, making it robust and reliable for a wide range of industrial and environmental conditions.

* Package:

* The device is available in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, allowing for easy integration into space-constrained designs while ensuring high performance.

## Performance Features

* Low Distortion:

* The DS1000-500 is designed to offer low harmonic distortion, ensuring that the amplified signal maintains the integrity of the original input without introducing unwanted artifacts. This makes the DS1000-500 an excellent choice for audio and high-fidelity systems.

* High Linearity:

* Excellent linearity ensures that the relationship between the input and output signal remains consistent across the operating range. This results in precise amplification without signal clipping or distortion.

* Temperature Stability:

* The device is designed for stable performance over a wide temperature range, ensuring that the device performs accurately even in environments subject to temperature fluctuations.

* High Input Common-Mode Voltage:

* The DS1000-500 supports a wide input common-mode voltage range (up to V+ - 1.5 V), allowing it to work in systems with varying common-mode voltages without compromising performance.

* Low Power with High Performance:

* Despite its low power consumption, the DS1000-500 delivers high performance in terms of bandwidth, precision, and noise immunity, making it an ideal choice for portable devices that require high-quality signal processing.

## Applications

* Medical Devices:

* Used in medical signal processing applications, such as ECG, EEG, and other diagnostic equipment, where precision and low-noise amplification are critical for accurate results.

* Audio Systems:

* Ideal for use in high-quality audio systems for signal conditioning, ensuring that audio signals are amplified with minimal distortion and noise.

* Instrumentation:

* Perfect for use in laboratory and industrial instruments where precise, low-noise signal amplification is required, including in oscilloscopes, data acquisition systems, and test equipment.

* Industrial Control:

* Employed in industrial control systems for monitoring and processing small differential signals in applications like temperature sensing, pressure monitoring, and other control systems.

* Communication Systems:

* The DS1000-500 is also applicable in communication systems, including RF signal processing and other high-frequency applications, where accurate and low-noise amplification is essential.

## Conclusion

The Maxim Integrated DS1000-500 is a high-precision, low-power differential amplifier designed for a wide range of demanding applications. Its high bandwidth, low noise, excellent common-mode rejection, and low distortion make it an ideal choice for applications requiring accurate and reliable signal amplification. Whether used in medical equipment, audio systems, instrumentation, or industrial control, the DS1000-500 ensures that signals are amplified with maximum precision and minimal interference. With its low power consumption and compact design, it offers an efficient solution for space-constrained and energy-sensitive applications.
DS1000-500 Compare Parts
  • DS1000-500 vs DS1135Z-8+T&R
  • DS1000-500 vs DS1135Z-8+
  • DS1000-500 vs DS1135Z-8
  • DS1000-500 vs DS1135Z-6/T&R
  • DS1000-500 vs DS1135Z-6+TR
  • DS1000-500 vs DS1135Z-6+T&R
  • DS1000-500 vs DS1135Z-6+
  • DS1000-500 vs DS1135Z-6
  • DS1000-500 vs DS1135Z-30+
  • DS1000-500 vs DS1135Z-30
  • DS1000-500 vs DS1135Z-25+T&R
  • DS1000-500 vs DS1135Z-25+
  • DS1000-500 vs DS1135Z-25
  • DS1000-500 vs DS1135Z-20+T&R
  • DS1000-500 vs DS1135Z-20+
  • DS1000-500 vs DS1135Z-20
  • DS1000-500 vs DS1135Z-15/T&R
  • DS1000-500 vs DS1135Z-15+T&R
  • DS1000-500 vs DS1135Z-15+
  • DS1000-500 vs DS1135Z-15
  • DS1000-500 vs DS1135Z-12/T&R
  • DS1000-500 vs DS1135Z-12+T&R
  • DS1000-500 vs DS1135Z-12+
  • DS1000-500 vs DS1135Z-10/TR
  • DS1000-500 vs DS1135Z-10/T&R
  • DS1000-500 vs DS1135Z-10+T&R
  • DS1000-500 vs DS1135Z-10+
  • DS1000-500 vs DS1135Z-10
  • DS1000-500 vs DS1135U-8/T&R
  • DS1000-500 vs DS1135U-8+T&R
  • DS1000-500 vs DS1135U-8+
  • DS1000-500 vs DS1135U-8
  • DS1000-500 vs DS1135U-6/T&R
  • DS1000-500 vs DS1135U-6+T&R
  • DS1000-500 vs DS1135U-6+
  • DS1000-500 vs DS1135U-6
  • DS1000-500 vs DS1135U-30/T&R
  • DS1000-500 vs DS1135U-30+T&R
  • DS1000-500 vs DS1135U-30+
  • DS1000-500 vs DS1135U-30
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description