DS1000H-40
DS1000H-40
Active
Description:  DS1000 5-TAP SILICON DELAY LINE
Manufacturer:  Maxim Integrated
Datasheet:   DS1000H-40 Datasheet
History Price: $3.01000
In Stock: 6200
DS1000H-40 Specification
Specification
Part No
DS1000H-40
Category
Clock/Timing - Delay Lines
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Taps/Steps
5
Function
Nonprogrammable
Delay to 1st Tap
8ns
Tap Increment
8 ns
Available Total Delays
40ns
Number of Independent Delays
1
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
DS1000H-40 PDF Datasheet
DS1000H-40 Related Parts
DS1000-125
DS1000-125
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-20
DS1000-20
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-25
DS1000-25
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-250
DS1000-250
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-300
DS1000-300
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-35
DS1000-35
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-50
DS1000-50
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-500
DS1000-500
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000C-703/T&R
DS1000C-703/T&R
Maxim Integrated
IC DELAY LINE 5TAP 8-SOIC
DS1000H-100
DS1000H-100
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-100/T&R/
DS1000H-100/T&R/
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-125
DS1000H-125
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-40 Description

## Maxim Integrated DS1000H-40 Overview

The Maxim Integrated DS1000H-40 is a high-performance, low-jitter, programmable clock generator and jitter cleaner. It is designed for applications requiring precise timing, minimal signal degradation, and low latency. The device is commonly used in telecommunications, data communication systems, and other high-speed signal processing applications.

## Key Features

* Clock Generation and Jitter Cleaning: The DS1000H-40 excels in both clock generation and jitter cleaning, making it ideal for use in systems where signal integrity and timing precision are critical.
* Programmability: The device features an internal phase-locked loop (PLL) that can be programmed to generate a wide range of output frequencies.
* Low Jitter: The DS1000H-40 offers ultra-low jitter performance, typically less than 0.5 ps (picoseconds), which is essential for high-speed digital systems.
* Frequency Range: The output frequency of the device is highly flexible, supporting a range from 1 MHz to 1 GHz, ensuring that it can be used in various high-frequency applications.
* Output Formats: The device provides multiple output formats, including LVDS (Low-Voltage Differential Signaling), CMOS, and LVCMOS, which increases its compatibility with different system designs.
* Power Supply: The device operates with a single 3.3 V power supply, simplifying integration into standard 3.3 V-based systems.
* Package Type: The DS1000H-40 is available in a 32-pin TQFP (Thin Quad Flat Package), providing a compact and space-efficient form factor.

## Performance Specifications

* Output Clock Jitter: The DS1000H-40 offers outstanding jitter performance, with a typical output jitter of less than 0.5 ps RMS, making it suitable for high-precision timing applications in communication and signal processing.
* Phase Noise: The device offers very low phase noise, typically -100 dBc/Hz at 10 kHz offset, ensuring stable and accurate clock signals in demanding environments.
* Frequency Accuracy: The DS1000H-40 provides high frequency accuracy with a typical ±20 ppm (parts per million) tolerance, ensuring precise frequency output for a wide range of applications.

## Input/Output Specifications

* Input Clock Frequency: The DS1000H-40 can accept an input clock frequency ranging from 10 MHz to 200 MHz, offering flexibility in terms of clock sources.
* Output Frequency Range: The output frequency is programmable within a range of 1 MHz to 1 GHz, enabling customization of the clock signal to meet specific application requirements.
* Output Drive Capability: The output drive capability is designed to drive both LVDS and CMOS lines, ensuring compatibility with various digital systems.

## Environmental and Operational Characteristics

* Operating Temperature Range: The DS1000H-40 operates within a temperature range of -40°C to +85°C, which is suitable for industrial, automotive, and telecommunications applications where temperature stability is critical.
* Storage Temperature Range: The device is rated for a storage temperature range of -65°C to +150°C, ensuring it remains reliable even under extreme environmental conditions.

## Applications

* Telecommunications: The device is well-suited for high-speed data communications in telecom systems, where precise clock generation and minimal jitter are critical for maintaining signal integrity.
* Data Communication Systems: In data communication applications, such as Ethernet and fiber-optic communication, the DS1000H-40 ensures accurate synchronization of data streams.
* High-Speed Digital Systems: The DS1000H-40 is ideal for high-speed digital systems, such as processors, FPGA-based designs, and high-performance computing platforms, where clock accuracy and signal integrity are paramount.
* Networking Equipment: It can be used in networking equipment such as routers, switches, and base stations to provide reliable timing signals for various communication standards.

## Conclusion

The Maxim Integrated DS1000H-40 is a versatile and high-performance clock generator and jitter cleaner, offering exceptional jitter and phase noise performance, high programmability, and compatibility with various output formats. Its broad frequency range and low power consumption make it an ideal choice for a wide range of applications requiring precise and reliable timing, such as telecommunications, data communication, and high-speed digital systems.
DS1000H-40 Compare Parts
  • DS1000H-40 vs DS1135Z-8+T&R
  • DS1000H-40 vs DS1135Z-8+
  • DS1000H-40 vs DS1135Z-8
  • DS1000H-40 vs DS1135Z-6/T&R
  • DS1000H-40 vs DS1135Z-6+TR
  • DS1000H-40 vs DS1135Z-6+T&R
  • DS1000H-40 vs DS1135Z-6+
  • DS1000H-40 vs DS1135Z-6
  • DS1000H-40 vs DS1135Z-30+
  • DS1000H-40 vs DS1135Z-30
  • DS1000H-40 vs DS1135Z-25+T&R
  • DS1000H-40 vs DS1135Z-25+
  • DS1000H-40 vs DS1135Z-25
  • DS1000H-40 vs DS1135Z-20+T&R
  • DS1000H-40 vs DS1135Z-20+
  • DS1000H-40 vs DS1135Z-20
  • DS1000H-40 vs DS1135Z-15/T&R
  • DS1000H-40 vs DS1135Z-15+T&R
  • DS1000H-40 vs DS1135Z-15+
  • DS1000H-40 vs DS1135Z-15
  • DS1000H-40 vs DS1135Z-12/T&R
  • DS1000H-40 vs DS1135Z-12+T&R
  • DS1000H-40 vs DS1135Z-12+
  • DS1000H-40 vs DS1135Z-10/TR
  • DS1000H-40 vs DS1135Z-10/T&R
  • DS1000H-40 vs DS1135Z-10+T&R
  • DS1000H-40 vs DS1135Z-10+
  • DS1000H-40 vs DS1135Z-10
  • DS1000H-40 vs DS1135U-8/T&R
  • DS1000H-40 vs DS1135U-8+T&R
  • DS1000H-40 vs DS1135U-8+
  • DS1000H-40 vs DS1135U-8
  • DS1000H-40 vs DS1135U-6/T&R
  • DS1000H-40 vs DS1135U-6+T&R
  • DS1000H-40 vs DS1135U-6+
  • DS1000H-40 vs DS1135U-6
  • DS1000H-40 vs DS1135U-30/T&R
  • DS1000H-40 vs DS1135U-30+T&R
  • DS1000H-40 vs DS1135U-30+
  • DS1000H-40 vs DS1135U-30
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description