DS1000H-25
DS1000H-25
Active
Description:  DS1000 5-TAP SILICON DELAY LINE
Manufacturer:  Maxim Integrated
Datasheet:   DS1000H-25 Datasheet
History Price: $3.33000
In Stock: 44000
DS1000H-25 Specification
Specification
Part No
DS1000H-25
Category
Clock/Timing - Delay Lines
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Taps/Steps
5
Function
Nonprogrammable
Delay to 1st Tap
5ns
Tap Increment
5 ns
Available Total Delays
25ns
Number of Independent Delays
1
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
DS1000H-25 PDF Datasheet
DS1000H-25 Related Parts
DS1000-125
DS1000-125
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-20
DS1000-20
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-25
DS1000-25
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-250
DS1000-250
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-300
DS1000-300
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-35
DS1000-35
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-50
DS1000-50
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-500
DS1000-500
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000C-703/T&R
DS1000C-703/T&R
Maxim Integrated
IC DELAY LINE 5TAP 8-SOIC
DS1000H-100
DS1000H-100
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-100/T&R/
DS1000H-100/T&R/
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-125
DS1000H-125
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-25 Description

## Maxim Integrated DS1000H-25 Overview

The Maxim Integrated DS1000H-25 is a high-performance, precision programmable delay line device designed to provide accurate and adjustable delay timing for a wide range of digital and analog applications. The DS1000H-25 offers excellent performance, low jitter, and flexibility in signal processing, making it a preferred choice for systems requiring precise timing adjustments. Its wide operating range and ease of use make it suitable for a variety of applications, including communication, test equipment, and signal processing.

## Key Features

* Programmable Delay Range: The DS1000H-25 features a programmable delay range of 25ns, offering flexibility in adjusting the timing for specific system requirements.
* Low Jitter: The device exhibits ultra-low jitter, typically around 10ps, ensuring stable and consistent signal delays, making it suitable for high-speed, high-precision applications.
* Wide Operating Voltage Range: It operates with a wide supply voltage range of 3.0V to 5.5V, ensuring compatibility with various digital and analog systems.
* Compact Package: The device is available in a small-outline integrated circuit (SOIC-8) package, allowing for easy integration into compact and space-constrained systems.

## Electrical Characteristics

* Supply Voltage: The DS1000H-25 operates with a supply voltage range from 3.0V to 5.5V, making it adaptable to various system voltage levels.
* Programmable Delay: The delay is programmable with fine control over the timing resolution, typically in the range of 1ns per step, allowing precise adjustments.
* Input Frequency Range: The device supports input frequencies from 1MHz to 100MHz, making it suitable for a wide range of applications, from low-frequency to high-frequency systems.
* Delay Resolution: The delay resolution is 1ns, ensuring fine control over the timing of the signals.

## Thermal Characteristics

* Operating Temperature Range: The DS1000H-25 is designed to operate within a temperature range of -40°C to +85°C, which is suitable for most industrial and commercial applications.
* Thermal Shutdown: The device includes thermal protection features to safeguard against excessive heat, ensuring stable performance over a wide temperature range.

## Mechanical Specifications

* Package Type: The DS1000H-25 is available in a SOIC-8 package, which is widely used for compact designs and easy integration into PCB layouts.
* Package Dimensions: The SOIC-8 package has dimensions of 4.9mm x 3.9mm, making it ideal for space-constrained designs while still providing ample performance.
* Lead-Free: The component is RoHS-compliant, meeting environmental safety standards and ensuring compatibility with lead-free soldering processes.

## Applications

The Maxim Integrated DS1000H-25 is well-suited for a variety of applications, including:

* Signal Processing: It is used in digital systems that require precise timing adjustments, such as signal timing synchronization in communications or data acquisition systems.
* Communication Systems: The device is ideal for clock synchronization and phase adjustment in high-speed communication systems, ensuring accurate data transmission.
* Test and Measurement Equipment: It is used in oscilloscopes, signal analyzers, and other test equipment to provide precise delay for signal analysis.
* Embedded Systems: The DS1000H-25 can be used in embedded systems requiring programmable delay for accurate timing and signal synchronization.
* High-Speed Digital Circuits: It is applicable in high-speed digital circuits where precise control of signal timing is essential to avoid data errors and ensure stable system operation.

## Reliability

The DS1000H-25 is designed with a focus on reliability, featuring built-in protections such as overvoltage protection, thermal shutdown, and short-circuit protection. These features ensure the device performs consistently over its operational life, even under adverse conditions.

## Conclusion

The Maxim Integrated DS1000H-25 is a versatile, high-performance programmable delay line designed for applications that demand precise timing control. With its low jitter, wide operating voltage range, and compact package, it is ideal for use in digital and analog systems requiring high accuracy and stability. Whether in communication systems, signal processing, or embedded systems, the DS1000H-25 delivers excellent performance and reliability, making it a valuable component in modern electronic designs.
DS1000H-25 Compare Parts
  • DS1000H-25 vs DS1135Z-8+T&R
  • DS1000H-25 vs DS1135Z-8+
  • DS1000H-25 vs DS1135Z-8
  • DS1000H-25 vs DS1135Z-6/T&R
  • DS1000H-25 vs DS1135Z-6+TR
  • DS1000H-25 vs DS1135Z-6+T&R
  • DS1000H-25 vs DS1135Z-6+
  • DS1000H-25 vs DS1135Z-6
  • DS1000H-25 vs DS1135Z-30+
  • DS1000H-25 vs DS1135Z-30
  • DS1000H-25 vs DS1135Z-25+T&R
  • DS1000H-25 vs DS1135Z-25+
  • DS1000H-25 vs DS1135Z-25
  • DS1000H-25 vs DS1135Z-20+T&R
  • DS1000H-25 vs DS1135Z-20+
  • DS1000H-25 vs DS1135Z-20
  • DS1000H-25 vs DS1135Z-15/T&R
  • DS1000H-25 vs DS1135Z-15+T&R
  • DS1000H-25 vs DS1135Z-15+
  • DS1000H-25 vs DS1135Z-15
  • DS1000H-25 vs DS1135Z-12/T&R
  • DS1000H-25 vs DS1135Z-12+T&R
  • DS1000H-25 vs DS1135Z-12+
  • DS1000H-25 vs DS1135Z-10/TR
  • DS1000H-25 vs DS1135Z-10/T&R
  • DS1000H-25 vs DS1135Z-10+T&R
  • DS1000H-25 vs DS1135Z-10+
  • DS1000H-25 vs DS1135Z-10
  • DS1000H-25 vs DS1135U-8/T&R
  • DS1000H-25 vs DS1135U-8+T&R
  • DS1000H-25 vs DS1135U-8+
  • DS1000H-25 vs DS1135U-8
  • DS1000H-25 vs DS1135U-6/T&R
  • DS1000H-25 vs DS1135U-6+T&R
  • DS1000H-25 vs DS1135U-6+
  • DS1000H-25 vs DS1135U-6
  • DS1000H-25 vs DS1135U-30/T&R
  • DS1000H-25 vs DS1135U-30+T&R
  • DS1000H-25 vs DS1135U-30+
  • DS1000H-25 vs DS1135U-30
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description