DG459DJ-E3
DG459DJ-E3
Obsolete
Description:  IC SWITCH SP4T X 2 1.5KOHM 16DIP
Manufacturer:  Vishay
Datasheet:   DG459DJ-E3 Datasheet
History Price: Obsolete
In Stock: 12700
DG459DJ-E3 Specification
Specification
Part No
DG459DJ-E3
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Vishay
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SP4T
Multiplexer/Demultiplexer Circuit
4:1
Number of Circuits
2
On-State Resistance (Max)
1.5kOhm
Channel-to-Channel Matching (ΔRon)
90Ohm
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
?.5V ~ 18V
Switch Time (Ton, Toff) (Max)
250ns, 250ns
-3db Bandwidth
-
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
5pF, 10pF
Current - Leakage (IS(off)) (Max)
1nA
Crosstalk
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
DG459DJ-E3 PDF Datasheet
DG459DJ-E3 Related Parts
DG401AK/883
DG401AK/883
Harris Corporation
IC SW SPST-NCX2 45OHM 16CERDIP
DG401AK/883B
DG401AK/883B
Maxim Integrated
IC SWITCH SPST-NOX2 30OHM 16CDIP
DG401BDJ
DG401BDJ
Vishay
IC SWITCH SPST-NOX2 45OHM 16DIP
DG401BDJ-E3
DG401BDJ-E3
Vishay
IC SWITCH SPST-NOX2 45OHM 16DIP
DG401BDY
DG401BDY
Vishay
IC SWITCH SPST-NOX2 45OHM 16SOIC
DG401BDY-E3
DG401BDY-E3
Vishay
IC SWITCH SPST-NOX2 45OHM 16SOIC
DG401BDY-T1
DG401BDY-T1
Vishay
IC SWITCH SPST-NOX2 45OHM 16SOIC
DG401BDY-T1-E3
DG401BDY-T1-E3
Vishay
IC SWITCH SPST-NOX2 45OHM 16SOIC
DG401CJ
DG401CJ
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16DIP
DG401CJ+
DG401CJ+
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16DIP
DG401CY
DG401CY
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
DG401CY+
DG401CY+
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
DG459DJ-E3 Description
Overview
The Vishay DG459DJ-E3 is an analog switch device widely used for signal routing and switching in analog and digital circuits. Manufactured by Vishay Siliconix, it belongs to the DG459 family, known for low on-resistance, fast switching speeds, and low power consumption. The DG459DJ-E3 is designed to handle both analog and digital signals, making it suitable for multiplexers, demultiplexers, sample-and-hold circuits, and general-purpose switching applications in instrumentation, data acquisition systems, and audio/video equipment.

Device Architecture and Functionality
The DG459DJ-E3 is a dual 4-channel analog multiplexer/demultiplexer integrated circuit. Each of the two multiplexers contains four single-pole single-throw (SPST) switches. The device allows a common output/input pin to be connected selectively to one of the four input/output pins via internal MOSFET switches controlled by digital address inputs. This arrangement facilitates flexible signal routing with minimal distortion and signal degradation.

The device uses complementary MOS (CMOS) technology to achieve extremely low on-resistance and low leakage currents, critical for preserving signal integrity across the signal path. It supports bidirectional signal flow, enabling switching of analog signals in either direction without distortion.

Key Specifications

* Number of Channels: Dual 4-channel multiplexer (2 × 4)
* Switch Type: Single-pole single-throw (SPST) CMOS switches
* On-Resistance (R\_ON): Typically around 30 Ω at V\_DD = 10 V and signal levels within specified range
* On-Resistance Flatness: Low variation across signal range for consistent performance
* Signal Voltage Range: ±15 V with dual power supply or 0 V to V\_DD for single supply operation
* Supply Voltage (V\_DD): +4.5 V to +18 V
* Control Logic Levels: Compatible with TTL/CMOS logic levels for easy interfacing
* Operating Temperature Range: -40°C to +85°C (industrial grade)
* Leakage Current: Extremely low off-state leakage, typically in picoampere range
* Switching Speed: Fast turn-on and turn-off times typically in the order of tens of nanoseconds, supporting high-frequency signals
* Crosstalk: Low crosstalk between channels to maintain signal isolation
* Total Harmonic Distortion: Very low THD, making it suitable for audio applications
* Package Type: SOIC-16 (Small Outline Integrated Circuit), surface-mount for compact PCB layouts

Electrical Characteristics
The on-resistance of the DG459DJ-E3 is highly stable over the analog input signal voltage range, ensuring minimal distortion and voltage drop. The device exhibits low charge injection, which is important for precision analog applications such as sample-and-hold circuits, where signal integrity is paramount.

The device supports single-supply or dual-supply operation, providing flexibility in system design. Power consumption is low due to the CMOS process, contributing to energy-efficient designs, especially in portable or battery-powered equipment.

Reliability and Robustness
The DG459DJ-E3 is designed for robust operation under industrial temperature conditions and includes ESD protection diodes on inputs and outputs to safeguard against electrostatic discharge during handling and operation. The device exhibits high tolerance to voltage transients and noise, preserving the signal quality and switch reliability in noisy environments.

Applications
Typical applications for the DG459DJ-E3 include:

* Signal multiplexing in data acquisition and test equipment
* Audio signal routing and switching with low distortion requirements
* Video signal routing in consumer electronics and broadcasting equipment
* Analog sensor signal selection in embedded systems
* Sample-and-hold and sample-switch circuits in precision analog front ends
* Communication systems requiring switching of RF or analog baseband signals

Package and Physical Dimensions
The SOIC-16 package offers a compact footprint ideal for space-constrained designs. The package has standard lead pitch and dimensions compatible with automated pick-and-place assembly. Thermal characteristics allow effective dissipation of heat generated during operation, ensuring reliable performance over extended periods.

Summary
The Vishay DG459DJ-E3 is a versatile, high-performance analog switch suitable for a broad range of applications requiring reliable and low-distortion signal switching. With its low on-resistance, fast switching speeds, wide voltage range, and robust industrial-grade temperature rating, it provides designers with a flexible solution for analog and digital signal routing challenges. The device’s compatibility with common logic levels and compact surface-mount package further enhance its appeal in modern electronic designs focused on performance, size, and power efficiency.
DG459DJ-E3 Compare Parts
  • DG459DJ-E3 vs DG470EY-T1-E3
  • DG459DJ-E3 vs DG470EQ-T1-E3
  • DG459DJ-E3 vs DG469EY-T1-E3
  • DG459DJ-E3 vs DG469EQ-T1-E3
  • DG459DJ-E3 vs DG468DV-T1-E3
  • DG459DJ-E3 vs DG467DV-T1-E3
  • DG459DJ-E3 vs DG459DJ
  • DG459DJ-E3 vs DG4599EDL-T1-GE3
  • DG459DJ-E3 vs DG4599DL-T1-E3-HF
  • DG459DJ-E3 vs DG4599DL-T1-E3
  • DG459DJ-E3 vs DG458DJ-E3
  • DG459DJ-E3 vs DG458DJ
  • DG459DJ-E3 vs DG456EY-T1-E3
  • DG459DJ-E3 vs DG456EQ-T1-E3
  • DG459DJ-E3 vs DG455EY-T1-E3
  • DG459DJ-E3 vs DG455EQ-T1-E3
  • DG459DJ-E3 vs DG454EY-T1-E3
  • DG459DJ-E3 vs DG454EQ-T1-E3
  • DG459DJ-E3 vs DG453EY-T1-E3
  • DG459DJ-E3 vs DG453EQ-T1-E3
  • DG459DJ-E3 vs DG452EY-T1-E3
  • DG459DJ-E3 vs DG452EQ-T1-E3
  • DG459DJ-E3 vs DG451EY-T1-E3
  • DG459DJ-E3 vs DG451EQ-T1-E3
  • DG459DJ-E3 vs DG449DS-T1-E3
  • DG459DJ-E3 vs DG448DV-T1-E3
  • DG459DJ-E3 vs DG447DV-T1-E3
  • DG459DJ-E3 vs DG445ETE+
  • DG459DJ-E3 vs DG445DYZ-T
  • DG459DJ-E3 vs DG445DYZ
  • DG459DJ-E3 vs DG445DY-T1-E3
  • DG459DJ-E3 vs DG445DY-T1
  • DG459DJ-E3 vs DG445DY-T
  • DG459DJ-E3 vs DG445DY-E3
  • DG459DJ-E3 vs DG445DY+T
  • DG459DJ-E3 vs DG445DY+
  • DG459DJ-E3 vs DG445DY
  • DG459DJ-E3 vs DG445DY
  • DG459DJ-E3 vs DG445DY
  • DG459DJ-E3 vs DG445DY
  • Customer Reviews
    4.95 out of 5.00 stars from 83 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.