DG459DJ-E3
DG459DJ-E3
Obsolete
Description:  IC SWITCH SP4T X 2 1.5KOHM 16DIP
Manufacturer:  Vishay
Datasheet:   DG459DJ-E3 Datasheet
History Price: Obsolete
In Stock: 12700
DG459DJ-E3 vs DG459DJ
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Switch Circuit
SP4T
SP4T
Multiplexer/Demultiplexer Circuit
4:1
4:1
Number of Circuits
2
2
On-State Resistance (Max)
1.5kOhm
1.5kOhm
Channel-to-Channel Matching (ΔRon)
90Ohm
90Ohm
Voltage - Supply, Single (V-)
-
-
Voltage - Supply, Dual (V?
?.5V ~ 18V
?.5V ~ 18V
Switch Time (Ton, Toff) (Max)
250ns, 250ns
250ns, 250ns
-3db Bandwidth
-
-
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
5pF, 10pF
5pF, 10pF
Current - Leakage (IS(off)) (Max)
1nA
1nA
Crosstalk
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP