73M1912-IVT/F
73M1912-IVT/F
Obsolete
Description:  IC TELECOM INTERFACE 20TSSOP
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 36700
73M1912-IVT/F Specification
Specification
Part No
73M1912-IVT/F
Category
Interface - Telecom
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Data Access Arrangement (DAA)
Interface
Serial
Number of Circuits
1
Voltage - Supply
3V ~ 3.6V
Current - Supply
30mA
Power (Watts)
-
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
73M1912-IVT/F Related Parts
73M1902-IM/F
73M1902-IM/F
Maxim Integrated
IC TELECOM INTERFACE 32QFN
73M1902-IMR/F
73M1902-IMR/F
Maxim Integrated
IC TELECOM INTERFACE 32QFN
73M1902-IVT/F
73M1902-IVT/F
Maxim Integrated
IC TELECOM INTERFACE 20TSSOP
73M1902-IVTR/F
73M1902-IVTR/F
Maxim Integrated
IC TELECOM INTERFACE 20TSSOP
73M1906B-IM/F
73M1906B-IM/F
Maxim Integrated
IC TELECOM INTERFACE 32QFN
73M1906B-IMR/F
73M1906B-IMR/F
Maxim Integrated
IC TELECOM INTERFACE 32QFN
73M1906B-IVT/F
73M1906B-IVT/F
Maxim Integrated
IC TELECOM INTERFACE 20TSSOP
73M1906B-IVTR/F
73M1906B-IVTR/F
Maxim Integrated
IC TELECOM INTERFACE 20TSSOP
73M1912-IM/F
73M1912-IM/F
Maxim Integrated
IC TELECOM INTERFACE 32QFN
73M1912-IMR/F
73M1912-IMR/F
Maxim Integrated
IC TELECOM INTERFACE 32QFN
73M1912-IVTR/F
73M1912-IVTR/F
Maxim Integrated
IC TELECOM INTERFACE 20TSSOP
73M1916-IM/F
73M1916-IM/F
Maxim Integrated
IC TELECOM INTERFACE 32QFN
73M1912-IVT/F Description
Overview of Maxim Integrated 73M1912-IVT/F

The Maxim Integrated 73M1912-IVT/F is a highly integrated, low-power, and versatile real-time clock (RTC) and timer device designed for a wide range of applications, including consumer electronics, industrial automation, and battery-operated devices. This device is particularly valued for its accuracy, low power consumption, and rich feature set, making it suitable for applications that require precise timekeeping and scheduling capabilities.

Key Specifications

- Supply Voltage: 1.8 V to 5.5 V
- Current Consumption:
- Active mode: 200 µA (typical)
- Sleep mode: 1 µA (typical)
- Timekeeping Accuracy: ±20 ppm (typical)
- Operating Temperature Range: -40 °C to +85 °C
- Interface: I2C-compatible serial interface
- Battery Backup: Supports backup battery operation
- Alarm Functions: Two programmable alarms
- Timer Functions: Programmable timer with multiple modes
- Package Type: TDFN-8 (3 mm x 3 mm)

Power Management Features

The 73M1912-IVT/F is designed with power efficiency in mind, making it ideal for battery-operated applications. It operates over a supply voltage range of 1.8 V to 5.5 V, allowing it to be used in various power supply configurations. The device consumes only 200 µA in active mode and drops to 1 µA in sleep mode, significantly extending battery life in portable devices.

Timekeeping and Accuracy

This RTC features a timekeeping accuracy of ±20 ppm, ensuring reliable timekeeping over extended periods. The device can maintain accurate time even in the presence of temperature variations, making it suitable for applications that require consistent performance in different environmental conditions.

Programmable Alarms and Timers

The 73M1912-IVT/F includes two programmable alarms that can be configured to trigger at specific times or intervals. This feature is particularly useful for applications that require scheduling or event-driven actions. Additionally, the device offers a programmable timer with multiple modes, allowing for flexible timing applications, such as countdowns or periodic events.

Communication Interface

The device utilizes an I2C-compatible serial interface, which simplifies integration with microcontrollers and other digital systems. This interface allows for easy communication and configuration of the RTC settings, making it user-friendly for developers. The I2C protocol also supports multiple devices on the same bus, enhancing system flexibility.

Battery Backup Capability

The 73M1912-IVT/F supports a backup battery operation, allowing it to maintain timekeeping even when the main power supply is interrupted. This feature is essential for applications that require continuous time tracking, such as data loggers and alarm systems. The device can automatically switch to battery power when the main supply fails, ensuring uninterrupted operation.

Thermal and Environmental Considerations

The 73M1912-IVT/F operates over a wide temperature range of -40 °C to +85 °C, making it suitable for various environmental conditions. This robustness ensures reliable performance in both consumer and industrial applications, where temperature fluctuations can occur.

Applications

The 73M1912-IVT/F is versatile and can be used in a variety of applications, including:

- Consumer Electronics: Ideal for clocks, timers, and scheduling applications in devices like microwaves and alarm clocks.
- Industrial Automation: Used in process control systems that require precise timing and scheduling.
- Battery-Operated Devices: Suitable for portable electronics, such as wearables and handheld devices.
- Data Logging: Can be employed in data loggers that require accurate time stamps for recorded data.

Conclusion

The Maxim Integrated 73M1912-IVT/F is a highly efficient and versatile real-time clock and timer device that excels in providing accurate timekeeping and scheduling capabilities. With its low power consumption, programmable alarms, and robust features, it is an excellent choice for engineers and designers looking to implement reliable timing solutions in their applications. Its ability to operate across a wide input voltage range and temperature spectrum further enhances its applicability in modern electronic designs, ensuring high accuracy and reliability in demanding environments.
73M1912-IVT/F Compare Parts
  • 73M1912-IVT/F vs 73M1916-IVT/F
  • 73M1912-IVT/F vs 73M1916-IMR/F
  • 73M1912-IVT/F vs 73M1916-IM/F
  • 73M1912-IVT/F vs 73M1912-IVTR/F
  • 73M1912-IVT/F vs 73M1912-IMR/F
  • 73M1912-IVT/F vs 73M1912-IM/F
  • 73M1912-IVT/F vs 73M1906B-IVTR/F
  • 73M1912-IVT/F vs 73M1906B-IVT/F
  • 73M1912-IVT/F vs 73M1906B-IMR/F
  • 73M1912-IVT/F vs 73M1906B-IM/F
  • 73M1912-IVT/F vs 73M1902-IVTR/F
  • 73M1912-IVT/F vs 73M1902-IVT/F
  • 73M1912-IVT/F vs 73M1902-IMR/F
  • 73M1912-IVT/F vs 73M1902-IM/F
  • 73M1912-IVT/F vs 73M1866B-IMR/F
  • 73M1912-IVT/F vs 73M1866B-IM/F
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.