73M1902-IMR/F
73M1902-IMR/F
Obsolete
Description:  IC TELECOM INTERFACE 32QFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 44765
73M1902-IMR/F Specification
Specification
Part No
73M1902-IMR/F
Category
Interface - Telecom
Manufacturer
Maxim Integrated
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Direct Access Arrangement (DAA)
Interface
Serial
Number of Circuits
1
Voltage - Supply
3V ~ 3.6V
Current - Supply
-
Power (Watts)
-
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-VQFN Exposed Pad
Supplier Device Package
32-QFN (8x8)
73M1902-IMR/F PDF Datasheet
73M1902-IMR/F Related Parts
73M1902-IM/F
73M1902-IM/F
Maxim Integrated
IC TELECOM INTERFACE 32QFN
73M1902-IVT/F
73M1902-IVT/F
Maxim Integrated
IC TELECOM INTERFACE 20TSSOP
73M1902-IVTR/F
73M1902-IVTR/F
Maxim Integrated
IC TELECOM INTERFACE 20TSSOP
73M1906B-IM/F
73M1906B-IM/F
Maxim Integrated
IC TELECOM INTERFACE 32QFN
73M1906B-IMR/F
73M1906B-IMR/F
Maxim Integrated
IC TELECOM INTERFACE 32QFN
73M1906B-IVT/F
73M1906B-IVT/F
Maxim Integrated
IC TELECOM INTERFACE 20TSSOP
73M1906B-IVTR/F
73M1906B-IVTR/F
Maxim Integrated
IC TELECOM INTERFACE 20TSSOP
73M1912-IM/F
73M1912-IM/F
Maxim Integrated
IC TELECOM INTERFACE 32QFN
73M1912-IMR/F
73M1912-IMR/F
Maxim Integrated
IC TELECOM INTERFACE 32QFN
73M1912-IVT/F
73M1912-IVT/F
Maxim Integrated
IC TELECOM INTERFACE 20TSSOP
73M1912-IVTR/F
73M1912-IVTR/F
Maxim Integrated
IC TELECOM INTERFACE 20TSSOP
73M1916-IM/F
73M1916-IM/F
Maxim Integrated
IC TELECOM INTERFACE 32QFN
73M1902-IMR/F Compare Parts
  • 73M1902-IMR/F vs 73M1916-IVT/F
  • 73M1902-IMR/F vs 73M1916-IMR/F
  • 73M1902-IMR/F vs 73M1916-IM/F
  • 73M1902-IMR/F vs 73M1912-IVTR/F
  • 73M1902-IMR/F vs 73M1912-IVT/F
  • 73M1902-IMR/F vs 73M1912-IMR/F
  • 73M1902-IMR/F vs 73M1912-IM/F
  • 73M1902-IMR/F vs 73M1906B-IVTR/F
  • 73M1902-IMR/F vs 73M1906B-IVT/F
  • 73M1902-IMR/F vs 73M1906B-IMR/F
  • 73M1902-IMR/F vs 73M1906B-IM/F
  • 73M1902-IMR/F vs 73M1902-IVTR/F
  • 73M1902-IMR/F vs 73M1902-IVT/F
  • 73M1902-IMR/F vs 73M1902-IM/F
  • 73M1902-IMR/F vs 73M1866B-IMR/F
  • 73M1902-IMR/F vs 73M1866B-IM/F
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.