MAAMSS0042TR
MAAMSS0042TR
Active
Description:  IC AMP CATV SOT89
Manufacturer:  MACOM Technology
History Price: $5.96000
In Stock: 46600
MAAMSS0042TR Specification
Specification
Part No
MAAMSS0042TR
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
MACOM Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
CATV
Output Type
-
Number of Circuits
1
-3db Bandwidth
-
Slew Rate
-
Current - Supply
110 mA
Current - Output / Channel
-
Voltage - Supply, Single/Dual (?
5V
Mounting Type
Surface Mount
Package / Case
TO-243AA
Supplier Device Package
SOT-89
MAAMSS0042TR PDF Datasheet
MAAMSS0042TR Related Parts
MAAM-007807-TR1000
MAAM-007807-TR1000
MACOM Technology
IC AMP CATV SOT89
MAAM-007807-TR3000
MAAM-007807-TR3000
MACOM Technology
AMPLIFIER,CATV,8DB,SOT89-3LD
MAAM-009455-TR1000
MAAM-009455-TR1000
MACOM Technology
IC AMP CATV 20QFN
MAAM-011186-TR1000
MAAM-011186-TR1000
MACOM Technology
IC AMP CATV 48QFN
MAAMSS0041TR
MAAMSS0041TR
MACOM Technology
IC AMP CATV SOT89
MAAMSS0042TR-3000
MAAMSS0042TR-3000
MACOM Technology
AMPLIFIER,CATV LNA,SOT-89,50-100
MAAMSS0044TR
MAAMSS0044TR
MACOM Technology
IC AMP GENERAL PURPOSE 20QFN
MAAMSS0060TR
MAAMSS0060TR
MACOM Technology
IC AMP CATV SOT89
MAAMSS0042TR Description
The MACOM Technology MAAMSS0042TR is a high-performance RF (Radio Frequency) amplifier designed for various applications in the telecommunications and data communication sectors. This device is particularly well-suited for use in wireless infrastructure, including base stations, repeaters, and other RF applications where high linearity and efficiency are critical.

## Key Specifications:

1. Frequency Range:
- The MAAMSS0042TR operates effectively within a frequency range of 0.5 GHz to 6.0 GHz. This wide bandwidth makes it versatile for different RF applications.

2. Gain:
- The amplifier provides a typical gain of approximately 20 dB. This gain level is essential for boosting weak signals to a usable level without introducing significant distortion.

3. Output Power:
- The device can deliver an output power of up to +30 dBm (1 W) at 1 dB compression point. This capability is crucial for ensuring that the signal can be transmitted over long distances or through various media.

4. Linearity:
- The MAAMSS0042TR exhibits excellent linearity, with an IP3 (Third-Order Intercept Point) of +40 dBm. High linearity is vital for minimizing distortion and ensuring signal integrity, especially in multi-carrier applications.

5. Efficiency:
- The amplifier boasts a power-added efficiency (PAE) of around 30%. This efficiency is important for reducing power consumption and heat generation, which can enhance the reliability and longevity of the device.

6. Supply Voltage:
- The MAAMSS0042TR operates on a supply voltage of +5 V, making it compatible with standard power supply configurations in RF systems.

7. Package Type:
- The device is housed in a compact, surface-mount package (SOT-89), which facilitates easy integration into various circuit designs and helps save space on PCBs (Printed Circuit Boards).

8. Thermal Performance:
- The amplifier is designed to operate over a wide temperature range, typically from -40°C to +85°C. This thermal resilience ensures reliable performance in diverse environmental conditions.

9. Input and Output Impedance:
- The input and output impedance of the MAAMSS0042TR is 50 ohms, which is a standard value in RF applications, allowing for easy matching with other components in the signal chain.

## Applications:

The MAAMSS0042TR is suitable for a variety of applications, including:

- Wireless Infrastructure: Used in base stations and repeaters to amplify signals for cellular networks.
- Satellite Communications: Enhances signal strength in satellite communication systems.
- Test Equipment: Employed in RF test and measurement equipment for signal amplification.
- Consumer Electronics: Can be used in devices requiring RF amplification, such as Wi-Fi routers and other wireless communication devices.

## Conclusion:

The MACOM Technology MAAMSS0042TR is a robust and versatile RF amplifier that meets the demands of modern communication systems. With its high gain, excellent linearity, and efficient performance, it is an ideal choice for engineers and designers looking to enhance signal integrity and reliability in their RF applications. Its compact size and wide frequency range further add to its appeal, making it a valuable component in the ever-evolving landscape of wireless technology.
MAAMSS0042TR Compare Parts
  • MAAMSS0042TR vs MAAMSS0044TR
  • MAAMSS0042TR vs MAAMSS0042TR-3000
  • MAAMSS0042TR vs MAAMSS0041TR
  • MAAMSS0042TR vs MAAM-011186-TR1000
  • MAAMSS0042TR vs MAAM-009455-TR1000
  • MAAMSS0042TR vs MAAM-007807-TR3000
  • MAAMSS0042TR vs MAAM-007807-TR1000
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you