MAAM-009455-TR1000
MAAM-009455-TR1000
Last Time Buy
Description:  IC AMP CATV 20QFN
Manufacturer:  MACOM Technology
History Price: Last Time Buy
In Stock: 3300
MAAM-009455-TR1000 Specification
Specification
Part No
MAAM-009455-TR1000
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
MACOM Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
CATV
Output Type
Differential
Number of Circuits
2
-3db Bandwidth
-
Slew Rate
-
Current - Supply
325 mA
Current - Output / Channel
-
Voltage - Supply, Single/Dual (?
8V
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-QFN (4x4)
MAAM-009455-TR1000 PDF Datasheet
MAAM-009455-TR1000 Related Parts
MAAM-007807-TR1000
MAAM-007807-TR1000
MACOM Technology
IC AMP CATV SOT89
MAAM-007807-TR3000
MAAM-007807-TR3000
MACOM Technology
AMPLIFIER,CATV,8DB,SOT89-3LD
MAAM-011186-TR1000
MAAM-011186-TR1000
MACOM Technology
IC AMP CATV 48QFN
MAAMSS0041TR
MAAMSS0041TR
MACOM Technology
IC AMP CATV SOT89
MAAMSS0042TR
MAAMSS0042TR
MACOM Technology
IC AMP CATV SOT89
MAAMSS0042TR-3000
MAAMSS0042TR-3000
MACOM Technology
AMPLIFIER,CATV LNA,SOT-89,50-100
MAAMSS0044TR
MAAMSS0044TR
MACOM Technology
IC AMP GENERAL PURPOSE 20QFN
MAAMSS0060TR
MAAMSS0060TR
MACOM Technology
IC AMP CATV SOT89
MAAM-009455-TR1000 Compare Parts
  • MAAM-009455-TR1000 vs MAAMSS0044TR
  • MAAM-009455-TR1000 vs MAAMSS0042TR-3000
  • MAAM-009455-TR1000 vs MAAMSS0042TR
  • MAAM-009455-TR1000 vs MAAMSS0041TR
  • MAAM-009455-TR1000 vs MAAM-011186-TR1000
  • MAAM-009455-TR1000 vs MAAM-007807-TR3000
  • MAAM-009455-TR1000 vs MAAM-007807-TR1000
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you