LICAL-DEC-LS001
LICAL-DEC-LS001
Obsolete
Description:  IC DECODER LOW SECURITY 8DIP
Manufacturer:  Linx Technologies
History Price: Obsolete
In Stock: 48000
LICAL-DEC-LS001 Specification
Specification
Part No
LICAL-DEC-LS001
Category
Interface - Encoders, Decoders, Converters
Manufacturer
Linx Technologies
Series
LS
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Data Decoder
Applications
Remote Control
Voltage - Supply, Analog
2.0V ~ 5.5V
Voltage - Supply, Digital
-
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
LICAL-DEC-LS001 PDF Datasheet
LICAL-DEC-LS001 Related Parts
LICAL-DEC-HS001
LICAL-DEC-HS001
Linx Technologies
IC REMOTE CONTROL DECODER 20SSOP
LICAL-DEC-MS001-T
LICAL-DEC-MS001-T
Linx Technologies
IC REMOTE CONTROL DECODER 20SSOP
LICAL-EDC-DS001-T
LICAL-EDC-DS001-T
Linx Technologies
IC REMOTE ENCODE/DECODE 28SSOP
LICAL-ENC-HS001
LICAL-ENC-HS001
Linx Technologies
IC REMOTE CONTROL ENCODER 20SSOP
LICAL-ENC-LS001
LICAL-ENC-LS001
Linx Technologies
IC ENCODER LOW SECURITY 8DIP
LICAL-ENC-MS001
LICAL-ENC-MS001
Linx Technologies
IC REMOTE CONTROL ENCODER 20SSOP
LICAL-TRC-MT
LICAL-TRC-MT
Linx Technologies
IC REMOTE CNTRL TRANSCODE 20SSOP
LICAL-DEC-HS001-B
LICAL-DEC-HS001-B
Linx Technologies
INTERFACE IC
LICAL-ENC-HS001-B
LICAL-ENC-HS001-B
Linx Technologies
INTERFACE IC
LICAL-TRC-MT-T
LICAL-TRC-MT-T
Linx Technologies
IC REMOTE CNTRL TRANSCODE 20SSOP
LICAL-DEC-LS001 Compare Parts
  • LICAL-DEC-LS001 vs LICAL-ENC-MS001
  • LICAL-DEC-LS001 vs LICAL-ENC-LS001
  • LICAL-DEC-LS001 vs LICAL-ENC-HS001
  • LICAL-DEC-LS001 vs LICAL-EDC-DS001-T
  • LICAL-DEC-LS001 vs LICAL-DEC-MS001-T
  • LICAL-DEC-LS001 vs LICAL-DEC-HS001
  • LICAL-DEC-LS001 vs LICAL-TRC-MT-T
  • LICAL-DEC-LS001 vs LICAL-ENC-HS001-B
  • LICAL-DEC-LS001 vs LICAL-DEC-HS001-B
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.