LICAL-DEC-HS001-B
LICAL-DEC-HS001-B
Obsolete
Description:  INTERFACE IC
Manufacturer:  Linx Technologies
History Price: Obsolete
In Stock: 16900
LICAL-DEC-HS001-B Specification
Specification
Part No
LICAL-DEC-HS001-B
Category
Interface - Encoders, Decoders, Converters
Manufacturer
Linx Technologies
Series
HS
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Remote Control Decoder
Applications
Alarm Systems, Communication Systems
Voltage - Supply, Analog
2V ~ 5.5V
Voltage - Supply, Digital
-
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
LICAL-DEC-HS001-B Related Parts
LICAL-DEC-HS001
LICAL-DEC-HS001
Linx Technologies
IC REMOTE CONTROL DECODER 20SSOP
LICAL-DEC-LS001
LICAL-DEC-LS001
Linx Technologies
IC DECODER LOW SECURITY 8DIP
LICAL-DEC-MS001-T
LICAL-DEC-MS001-T
Linx Technologies
IC REMOTE CONTROL DECODER 20SSOP
LICAL-EDC-DS001-T
LICAL-EDC-DS001-T
Linx Technologies
IC REMOTE ENCODE/DECODE 28SSOP
LICAL-ENC-HS001
LICAL-ENC-HS001
Linx Technologies
IC REMOTE CONTROL ENCODER 20SSOP
LICAL-ENC-LS001
LICAL-ENC-LS001
Linx Technologies
IC ENCODER LOW SECURITY 8DIP
LICAL-ENC-MS001
LICAL-ENC-MS001
Linx Technologies
IC REMOTE CONTROL ENCODER 20SSOP
LICAL-TRC-MT
LICAL-TRC-MT
Linx Technologies
IC REMOTE CNTRL TRANSCODE 20SSOP
LICAL-ENC-HS001-B
LICAL-ENC-HS001-B
Linx Technologies
INTERFACE IC
LICAL-TRC-MT-T
LICAL-TRC-MT-T
Linx Technologies
IC REMOTE CNTRL TRANSCODE 20SSOP
LICAL-DEC-HS001-B Compare Parts
  • LICAL-DEC-HS001-B vs LICAL-ENC-MS001
  • LICAL-DEC-HS001-B vs LICAL-ENC-LS001
  • LICAL-DEC-HS001-B vs LICAL-ENC-HS001
  • LICAL-DEC-HS001-B vs LICAL-EDC-DS001-T
  • LICAL-DEC-HS001-B vs LICAL-DEC-MS001-T
  • LICAL-DEC-HS001-B vs LICAL-DEC-LS001
  • LICAL-DEC-HS001-B vs LICAL-DEC-HS001
  • LICAL-DEC-HS001-B vs LICAL-TRC-MT-T
  • LICAL-DEC-HS001-B vs LICAL-ENC-HS001-B
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.