Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Linear Technology LTC3412IFE
LTC3412IFE
Active
PMIC - Voltage Regulators - Linear
Description:
LTC3412 - IC VOLT REG ADJUSTABLE
Manufacturer:
Linear Technology
Datasheet:
LTC3412IFE Datasheet
History Price: $5.75000
In Stock: 19120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LTC3412IFE Specification
Specification
Part No
LTC3412IFE
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Linear Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Output Type
-
Number of Regulators
-
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
-
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
-
Control Features
-
Protection Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
LTC3412IFE PDF Datasheet
LTC3412IFE Datasheet
Click and Download: LTC3412IFE Datasheet
LTC3412IFE Related Parts
LTC1044CS8#TR
Linear Technology
LTC1044CS8 - IC VOLT REG FIXED R
LTC1264-7CN#PBF
Linear Technology
LTC1264-7 - LINEAR PHASE, GROUP
LTC1550IGN#PBF
Linear Technology
LTC1550 - LOW NOISE SW CAP VOLT
LTC1682CS8-3.3#PBF
Linear Technology
DOUBLER CHARGE PUMP W/LOW NOISE
LTC1844ES5-1.5#TRM
Analog Devices
IC REG VLDO 1.5V 150MA TSOT23-5
LTC1844ES5-1.5#TRMPBF
Analog Devices
IC REG LIN 1.5V 150MA TSOT23-5
LTC1844ES5-1.5#TRPBF
Analog Devices
IC REG LIN 1.5V 150MA TSOT23-5
LTC1844ES5-1.8#TRMPBF
Analog Devices
IC REG LIN 1.8V 150MA TSOT23-5
LTC1844ES5-1.8#TRPBF
Analog Devices
IC REG LIN 1.8V 150MA TSOT23-5
LTC1844ES5-2.5#TRMPBF
Analog Devices
IC REG LIN 2.5V 150MA TSOT23-5
LTC1844ES5-2.5#TRPBF
Analog Devices
IC REG LIN 2.5V 150MA TSOT23-5
LTC1844ES5-2.8#TRMPBF
Analog Devices
IC REG LIN 2.8V 150MA TSOT23-5
LTC3412IFE Compare Parts
LTC3412IFE vs LTC3035EDDB#TRPBF
LTC3412IFE vs LTC3035EDDB#TRMPBF
LTC3412IFE vs LTC3026IMSE-1#TRPBF
LTC3412IFE vs LTC3026IMSE-1#PBF
LTC3412IFE vs LTC3026IMSE#TRPBF
LTC3412IFE vs LTC3026IMSE#PBF
LTC3412IFE vs LTC3026IDD-1#TRPBF
LTC3412IFE vs LTC3026IDD-1#PBF
LTC3412IFE vs LTC3026IDD#TRPBF
LTC3412IFE vs LTC3026IDD#TR
LTC3412IFE vs LTC3026IDD#TR
LTC3412IFE vs LTC3026IDD#PBF
LTC3412IFE vs LTC3026EMSE-1#TRPBF
LTC3412IFE vs LTC3026EMSE-1#PBF
LTC3412IFE vs LTC3026EMSE#TRPBF
LTC3412IFE vs LTC3026EMSE#PBF
LTC3412IFE vs LTC3026EMSE
LTC3412IFE vs LTC3026EDD-1#TRPBF
LTC3412IFE vs LTC3026EDD-1#PBF
LTC3412IFE vs LTC3026EDD#TRPBF
LTC3412IFE vs LTC3026EDD#PBF
LTC3412IFE vs LTC3025IDC-4#TRPBF
LTC3412IFE vs LTC3025IDC-4#TRMPBF
LTC3412IFE vs LTC3025IDC-3#TRPBF
LTC3412IFE vs LTC3025IDC-3#TRMPBF
LTC3412IFE vs LTC3025IDC-2#TRPBF
LTC3412IFE vs LTC3025IDC-2#TRMPBF
LTC3412IFE vs LTC3025IDC-2#TRM
LTC3412IFE vs LTC3025IDC-1#TRPBF
LTC3412IFE vs LTC3025IDC-1#TRMPBF
LTC3412IFE vs LTC3025IDC-1#TRM
LTC3412IFE vs LTC3025IDC-1#PBF
LTC3412IFE vs LTC3025IDC#TRPBF
LTC3412IFE vs LTC3025IDC#TRMPBF
LTC3412IFE vs LTC3025EDC-4#TRPBF
LTC3412IFE vs LTC3025EDC-4#TRMPBF
LTC3412IFE vs LTC3025EDC-4#TRM
LTC3412IFE vs LTC3025EDC-4#TRM
LTC3412IFE vs LTC3025EDC-3#TRPBF
LTC3412IFE vs LTC3025EDC-3#TRMPBF
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!