☰
LTC1550IGN#PBF
LTC1550IGN#PBF
Active
Description:  IC REG CHARGE PUMP ADJ 16SSOP
Manufacturer:  Analog Devices
History Price: $9.97000
In Stock: 15455
LTC1550IGN#PBF Specification
Specification
Part No
LTC1550IGN#PBF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up/Step-Down
Output Configuration
Negative
Topology
Charge Pump
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
6.5V
Voltage - Output (Min/Fixed)
-1.24V
Voltage - Output (Max)
-6.1V
Current - Output
10mA
Frequency - Switching
900kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
LTC1550IGN#PBF PDF Datasheet
LTC1550IGN#PBF Related Parts
LTC1044ACN8#PBF
LTC1044ACN8#PBF
Analog Devices
IC REG CHARGE PUMP INV 20MA 8DIP
LTC1044ACS8#PBF
LTC1044ACS8#PBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044ACS8#TRPBF
LTC1044ACS8#TRPBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044AIN8#PBF
LTC1044AIN8#PBF
Analog Devices
IC REG CHARGE PUMP INV 20MA 8DIP
LTC1044AIS8#PBF
LTC1044AIS8#PBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044AIS8#TRPBF
LTC1044AIS8#TRPBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044CJ8
LTC1044CJ8
Analog Devices
IC SW-CAP VOLT CONV 20UA 8DIP
LTC1044CN8#PBF
LTC1044CN8#PBF
Analog Devices
IC REG CHARGE PUMP INV 20MA 8DIP
LTC1044CS8#PBF
LTC1044CS8#PBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044CS8#TRPBF
LTC1044CS8#TRPBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044MJ8
LTC1044MJ8
Analog Devices
IC REG CHARG PUMP INV 8CERDIP
LTC1046CJ8
LTC1046CJ8
Analog Devices
IC SW-CAP VOLT CONV 50MA 8CDIP
LTC1550IGN#PBF Description
Overview of Analog Devices LTC1550IGN#PBF

The Analog Devices LTC1550IGN#PBF is a high-speed, precision comparator designed for applications requiring fast response times and low power consumption. This device is particularly suitable for use in analog-to-digital conversion systems, signal conditioning, and various other electronic applications where accurate voltage comparisons are essential. The LTC1550 offers a unique combination of performance characteristics that make it ideal for both consumer and industrial applications.

Key Specifications

- Type: High-Speed Comparator
- Supply Voltage Range: 2.7 V to 15 V
- Input Voltage Range: Common-mode input range includes ground (down to 0 V)
- Propagation Delay: Typically 10 ns at 5 V supply
- Output Type: Open-collector output
- Power Consumption: 300 µA (typical) at 5 V supply
- Input Offset Voltage: ±1 mV (max)
- Temperature Range: -40°C to +85°C
- Package Type: 8-lead MSOP (Mini Small Outline Package)

Performance Characteristics

The LTC1550IGN#PBF is engineered for high performance across several key areas:

- Fast Response Time: With a propagation delay of typically 10 ns, the LTC1550 is capable of quickly responding to input voltage changes, making it suitable for high-speed applications such as pulse detection and edge triggering.

- Wide Supply Voltage Range: The device operates over a broad supply voltage range from 2.7 V to 15 V, providing flexibility in design and allowing it to be used in various power environments.

- Low Power Consumption: Operating at only 300 µA at a 5 V supply, the LTC1550 is energy-efficient, making it an excellent choice for battery-powered devices and low-power applications.

Input Characteristics

The input characteristics of the LTC1550 are particularly noteworthy:

- Common-mode Input Range: The device supports a common-mode input range that extends down to ground level, allowing it to handle signals close to zero volts without performance degradation.

- High Input Impedance: The high input impedance minimizes loading on the previous stage in circuits, ensuring that signal integrity is maintained.

Applications

The versatility of the LTC1550 makes it suitable for a wide range of applications:

- Signal Conditioning: Ideal for use in signal conditioning circuits where accurate voltage comparisons are required to trigger further processing stages.

- Analog-to-Digital Converters (ADCs): Frequently used in ADCs as a comparator stage to determine when an analog signal crosses a specific threshold.

- Pulse Width Modulation (PWM): Can be utilized in PWM circuits for generating precise timing signals based on varying input conditions.

- Level Shifting Circuits: Useful in level shifting applications where signals need to be compared across different voltage levels.

Conclusion

In conclusion, the Analog Devices LTC1550IGN#PBF is a high-speed comparator that excels in precision and efficiency. Its combination of fast response times, low power consumption, and wide operating voltage range makes it an ideal choice for various electronic applications. Whether used in telecommunications, industrial automation, or consumer electronics, the LTC1550 provides reliable performance while maintaining signal integrity across diverse operating conditions. Its robust design ensures that engineers can confidently implement this component into their systems for optimal results.
LTC1550IGN#PBF Compare Parts
  • LTC1550IGN#PBF vs LTC939CS#PBF
  • LTC1550IGN#PBF vs LTC7151SIV#TRPBF
  • LTC1550IGN#PBF vs LTC7151SIV#PBF
  • LTC1550IGN#PBF vs LTC7151SEV#TRPBF
  • LTC1550IGN#PBF vs LTC7151SEV#PBF
  • LTC1550IGN#PBF vs LTC7150SJY-4#WPBF
  • LTC1550IGN#PBF vs LTC7150SJY-4#PBF
  • LTC1550IGN#PBF vs LTC7150SIY#PBF
  • LTC1550IGN#PBF vs LTC7150SEY#PBF
  • LTC1550IGN#PBF vs LTC7149IUFD#TRPBF
  • LTC1550IGN#PBF vs LTC7149IUFD#PBF
  • LTC1550IGN#PBF vs LTC7149IFE#TRPBF
  • LTC1550IGN#PBF vs LTC7149IFE#PBF
  • LTC1550IGN#PBF vs LTC7149IFE
  • LTC1550IGN#PBF vs LTC7149EUFD#TRPBF
  • LTC1550IGN#PBF vs LTC7149EUFD#PBF
  • LTC1550IGN#PBF vs LTC7149EFE#TRPBF
  • LTC1550IGN#PBF vs LTC7149EFE#PBF
  • LTC1550IGN#PBF vs LTC7149EFE
  • LTC1550IGN#PBF vs LTC7138MPMSE#TRPBF
  • LTC1550IGN#PBF vs LTC7138MPMSE#PBF
  • LTC1550IGN#PBF vs LTC7138IMSE#TRPBF
  • LTC1550IGN#PBF vs LTC7138IMSE#PBF
  • LTC1550IGN#PBF vs LTC7138HMSE#TRPBF
  • LTC1550IGN#PBF vs LTC7138HMSE#PBF
  • LTC1550IGN#PBF vs LTC7138EMSE#TRPBF
  • LTC1550IGN#PBF vs LTC7138EMSE#PBF
  • LTC1550IGN#PBF vs LTC7132IY#PBF
  • LTC1550IGN#PBF vs LTC7132EY#PBF
  • LTC1550IGN#PBF vs LTC7130IY#PBF
  • LTC1550IGN#PBF vs LTC7130EY#PBF
  • LTC1550IGN#PBF vs LTC7124IUDD#TRPBF
  • LTC1550IGN#PBF vs LTC7124IUDD#PBF
  • LTC1550IGN#PBF vs LTC7124EUDD#TRPBF
  • LTC1550IGN#PBF vs LTC7124EUDD#PBF
  • LTC1550IGN#PBF vs LTC7103RUHE-1#TRPBF
  • LTC1550IGN#PBF vs LTC7103RUHE-1#PBF
  • LTC1550IGN#PBF vs LTC7103MPUHE#TRPBF
  • LTC1550IGN#PBF vs LTC7103MPUHE#PBF
  • LTC1550IGN#PBF vs LTC7103IUHE#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 190 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you