Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Linear Technology LTC3026IDD#TR
LTC3026IDD#TR
Obsolete
PMIC - Voltage Regulators - Linear
Description:
LTC3026 - 1.5A LOW INPUT VOLTAGE
Manufacturer:
Linear Technology
Datasheet:
LTC3026IDD#TR Datasheet
History Price: $3.54000
In Stock: 10560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LTC3026IDD#TR Specification
Specification
Part No
LTC3026IDD#TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Linear Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.4V
Voltage - Output (Max)
2.6V
Voltage Dropout (Max)
0.25V @ 1.5A
Current - Output
1.5A
Current - Quiescent (Iq)
200 μA
Current - Supply (Max)
-
PSRR
-
Control Features
Enable, Power Good
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-WFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
LTC3026IDD#TR PDF Datasheet
LTC3026IDD#TR Datasheet
Click and Download: LTC3026IDD#TR Datasheet
LTC3026IDD#TR Related Parts
LTC1044CS8#TR
Linear Technology
LTC1044CS8 - IC VOLT REG FIXED R
LTC1264-7CN#PBF
Linear Technology
LTC1264-7 - LINEAR PHASE, GROUP
LTC1550IGN#PBF
Linear Technology
LTC1550 - LOW NOISE SW CAP VOLT
LTC1682CS8-3.3#PBF
Linear Technology
DOUBLER CHARGE PUMP W/LOW NOISE
LTC1844ES5-1.5#TRM
Analog Devices
IC REG VLDO 1.5V 150MA TSOT23-5
LTC1844ES5-1.5#TRMPBF
Analog Devices
IC REG LIN 1.5V 150MA TSOT23-5
LTC1844ES5-1.5#TRPBF
Analog Devices
IC REG LIN 1.5V 150MA TSOT23-5
LTC1844ES5-1.8#TRMPBF
Analog Devices
IC REG LIN 1.8V 150MA TSOT23-5
LTC1844ES5-1.8#TRPBF
Analog Devices
IC REG LIN 1.8V 150MA TSOT23-5
LTC1844ES5-2.5#TRMPBF
Analog Devices
IC REG LIN 2.5V 150MA TSOT23-5
LTC1844ES5-2.5#TRPBF
Analog Devices
IC REG LIN 2.5V 150MA TSOT23-5
LTC1844ES5-2.8#TRMPBF
Analog Devices
IC REG LIN 2.8V 150MA TSOT23-5
LTC3026IDD#TR Compare Parts
LTC3026IDD#TR vs LTC3260IDE
LTC3026IDD#TR vs LTC3035EDDB#TRPBF
LTC3026IDD#TR vs LTC3035EDDB#TRMPBF
LTC3026IDD#TR vs LTC3026IMSE-1#TRPBF
LTC3026IDD#TR vs LTC3026IMSE-1#PBF
LTC3026IDD#TR vs LTC3026IMSE#TRPBF
LTC3026IDD#TR vs LTC3026IMSE#PBF
LTC3026IDD#TR vs LTC3026IDD-1#TRPBF
LTC3026IDD#TR vs LTC3026IDD-1#PBF
LTC3026IDD#TR vs LTC3026IDD#TRPBF
LTC3026IDD#TR vs LTC3026IDD#PBF
LTC3026IDD#TR vs LTC3026EMSE-1#TRPBF
LTC3026IDD#TR vs LTC3026EMSE-1#PBF
LTC3026IDD#TR vs LTC3026EMSE#TRPBF
LTC3026IDD#TR vs LTC3026EMSE#PBF
LTC3026IDD#TR vs LTC3026EMSE
LTC3026IDD#TR vs LTC3026EDD-1#TRPBF
LTC3026IDD#TR vs LTC3026EDD-1#PBF
LTC3026IDD#TR vs LTC3026EDD#TRPBF
LTC3026IDD#TR vs LTC3026EDD#PBF
LTC3026IDD#TR vs LTC3025IDC-4#TRPBF
LTC3026IDD#TR vs LTC3025IDC-4#TRMPBF
LTC3026IDD#TR vs LTC3025IDC-3#TRPBF
LTC3026IDD#TR vs LTC3025IDC-3#TRMPBF
LTC3026IDD#TR vs LTC3025IDC-2#TRPBF
LTC3026IDD#TR vs LTC3025IDC-2#TRMPBF
LTC3026IDD#TR vs LTC3025IDC-2#TRM
LTC3026IDD#TR vs LTC3025IDC-1#TRPBF
LTC3026IDD#TR vs LTC3025IDC-1#TRMPBF
LTC3026IDD#TR vs LTC3025IDC-1#TRM
LTC3026IDD#TR vs LTC3025IDC-1#PBF
LTC3026IDD#TR vs LTC3025IDC#TRPBF
LTC3026IDD#TR vs LTC3025IDC#TRMPBF
LTC3026IDD#TR vs LTC3025EDC-4#TRPBF
LTC3026IDD#TR vs LTC3025EDC-4#TRMPBF
LTC3026IDD#TR vs LTC3025EDC-4#TRM
LTC3026IDD#TR vs LTC3025EDC-4#TRM
LTC3026IDD#TR vs LTC3025EDC-3#TRPBF
LTC3026IDD#TR vs LTC3025EDC-3#TRMPBF
LTC3026IDD#TR vs LTC3025EDC-2#TRPBF
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B