☰
LT1767EMS8E
LT1767EMS8E
Obsolete
Description:  IC REG BUCK ADJ 1.5A 8MSOP
Manufacturer:  Linear Technology
Datasheet:   LT1767EMS8E Datasheet
History Price: $6.24000
In Stock: 47440
LT1767EMS8E Specification
Specification
Part No
LT1767EMS8E
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Linear Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Topology
Buck, SEPIC
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
3V
Voltage - Input (Max)
25V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
22.5V
Current - Output
1.5A (Switch)
Frequency - Switching
1.25MHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
8-MSOP-EP
LT1767EMS8E Related Parts
LT1026CN8#PBF
LT1026CN8#PBF
Analog Devices
IC REG CHARG PUMP INV DL 8DIP
LT1026CS8#PBF
LT1026CS8#PBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1026CS8#TRPBF
LT1026CS8#TRPBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1026IS8#PBF
LT1026IS8#PBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1026IS8#TRPBF
LT1026IS8#TRPBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1054CDW
LT1054CDW
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWG4
LT1054CDWG4
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWR
LT1054CDWR
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWRE4
LT1054CDWRE4
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWRG4
LT1054CDWRG4
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CJ8
LT1054CJ8
Analog Devices
IC MULTI CONF ADJ 0.1A 8CERDIP
LT1054CN8#PBF
LT1054CN8#PBF
Analog Devices
IC REG CHARG PUMP INV 100MA 8DIP
LT1767EMS8E Compare Parts
  • LT1767EMS8E vs LT1977IFE#PBF
  • LT1767EMS8E vs LT1977EFE#TRPBF
  • LT1767EMS8E vs LT1977EFE#PBF
  • LT1767EMS8E vs LT1976IFE#TRPBF
  • LT1767EMS8E vs LT1976IFE#PBF
  • LT1767EMS8E vs LT1976HFE#TRPBF
  • LT1767EMS8E vs LT1976HFE#PBF
  • LT1767EMS8E vs LT1976HFE#PBF
  • LT1767EMS8E vs LT1976EFE#TRPBF
  • LT1767EMS8E vs LT1976EFE#PBF
  • LT1767EMS8E vs LT1976BIFE#TRPBF
  • LT1767EMS8E vs LT1976BIFE#PBF
  • LT1767EMS8E vs LT1976BEFE#TRPBF
  • LT1767EMS8E vs LT1976BEFE#PBF
  • LT1767EMS8E vs LT1961IMS8E#TRPBF
  • LT1767EMS8E vs LT1961IMS8E#PBF
  • LT1767EMS8E vs LT1961EMS8E#TRPBF
  • LT1767EMS8E vs LT1961EMS8E#PBF
  • LT1767EMS8E vs LT1959IS8#TRPBF
  • LT1767EMS8E vs LT1959IS8#TRPBF
  • LT1767EMS8E vs LT1959IS8#PBF
  • LT1767EMS8E vs LT1959IS8
  • LT1767EMS8E vs LT1959IR#TRPBF
  • LT1767EMS8E vs LT1959IR#PBF
  • LT1767EMS8E vs LT1959CS8#TRPBF
  • LT1767EMS8E vs LT1959CS8#PBF
  • LT1767EMS8E vs LT1959CR#TRPBF
  • LT1767EMS8E vs LT1959CR#PBF
  • LT1767EMS8E vs LT1956IGN-5#TRPBF
  • LT1767EMS8E vs LT1956IGN-5#PBF
  • LT1767EMS8E vs LT1956IGN#TRPBF
  • LT1767EMS8E vs LT1956IGN#PBF
  • LT1767EMS8E vs LT1956IFE-5#TRPBF
  • LT1767EMS8E vs LT1956IFE-5#PBF
  • LT1767EMS8E vs LT1956IFE-5#PBF
  • LT1767EMS8E vs LT1956IFE#TRPBF
  • LT1767EMS8E vs LT1956IFE#TRPBF
  • LT1767EMS8E vs LT1956IFE#PBF
  • LT1767EMS8E vs LT1956EGN-5#TRPBF
  • LT1767EMS8E vs LT1956EGN-5#PBF
  • LT1767EMS8E FAQ
    Q1: What is the Linear Technology LT1767EMS8E?
    A: The LT1767EMS8E is a low-dropout (LDO) linear regulator designed by Linear Technology (now part of Analog Devices). It provides a stable and precise output voltage with low dropout voltage, making it ideal for applications that require efficient power conversion, such as portable devices, low-voltage systems, and battery-powered equipment.

    Q2: What is the output voltage range of the LT1767EMS8E?
    A: The LT1767EMS8E provides a fixed output voltage of 5V. This makes it suitable for powering devices that require a stable 5V supply, such as microcontrollers, sensors, and communication modules.

    Q3: What is the maximum output current of the LT1767EMS8E?
    A: The LT1767EMS8E can deliver up to 500mA of output current, which is sufficient for a wide range of low-power applications. Its high output current capability makes it useful in powering small circuits that require a stable 5V source.

    Q4: What is the dropout voltage of the LT1767EMS8E?
    A: The LT1767EMS8E has a low dropout voltage of typically 40mV at 10mA load current and 300mV at 500mA load current. This makes it an excellent choice for applications where maintaining a stable output voltage close to the input voltage is critical, particularly in battery-operated systems.

    Q5: What is the quiescent current of the LT1767EMS8E?
    A: The quiescent current of the LT1767EMS8E is very low, typically 30µA. This feature is particularly beneficial for battery-powered devices, as it minimizes power consumption when the device is in standby or idle mode.

    Q6: What is the input voltage range of the LT1767EMS8E?
    A: The LT1767EMS8E accepts input voltages ranging from 1.8V to 6V. This wide input range provides flexibility in applications, as it can work with both higher and lower supply voltages, making it compatible with various power sources.

    Q7: What is the output noise voltage of the LT1767EMS8E?
    A: The LT1767EMS8E offers low output voltage noise, typically 30µVRMS (from 10Hz to 100kHz). This makes it a good choice for noise-sensitive applications, such as analog circuits and precision measurement systems, where clean and stable power is essential.

    Q8: Does the LT1767EMS8E have overcurrent protection?
    A: Yes, the LT1767EMS8E features built-in overcurrent protection. This safety feature prevents the regulator from delivering excessive current that could damage the device or other connected components in the circuit.

    Q9: Does the LT1767EMS8E include thermal shutdown protection?
    A: Yes, the LT1767EMS8E includes thermal shutdown protection. If the device's junction temperature exceeds a certain threshold, the regulator automatically shuts down to prevent overheating and damage to the internal components.

    Q10: What package type is the LT1767EMS8E available in?
    A: The LT1767EMS8E is available in an 8-lead MSOP (Mini Small Outline Package). This compact package is ideal for space-constrained applications where a small form factor is required without sacrificing performance.

    Q11: Can the LT1767EMS8E be used in automotive applications?
    A: Yes, the LT1767EMS8E is suitable for automotive applications. It has a wide input voltage range and low dropout voltage, which makes it well-suited for use in automotive power systems, where the voltage can vary and efficient regulation is important.

    Q12: What is the output voltage tolerance of the LT1767EMS8E?
    A: The LT1767EMS8E provides a fixed 5V output voltage with a tolerance of ±2%. This ensures that the output voltage remains within a narrow band, providing stable and reliable performance for sensitive electronics.

    Q13: Is the LT1767EMS8E adjustable, or is it only available with a fixed output voltage?
    A: The LT1767EMS8E is available in a fixed output voltage version (5V). If adjustable voltage is needed, Linear Technology offers other LDO regulators with adjustable output voltages, but the LT1767EMS8E itself is designed specifically for a fixed 5V output.

    Q14: Does the LT1767EMS8E include output capacitor requirements?
    A: Yes, the LT1767EMS8E requires an output capacitor for stable operation. It is recommended to use a low-ESR ceramic capacitor with a value between 1µF and 10µF to ensure proper regulation and minimize output noise.

    Q15: What is the application range for the LT1767EMS8E?
    A: The LT1767EMS8E is ideal for a variety of low-power applications, including portable devices, battery-powered equipment, point-of-load power systems, and noise-sensitive analog circuits. Its low dropout voltage and efficient power conversion make it suitable for both consumer electronics and industrial applications.

    Q16: What is the maximum operating temperature for the LT1767EMS8E?
    A: The LT1767EMS8E has an operating temperature range of -40°C to +125°C, which makes it suitable for use in a wide variety of environments, including automotive and industrial applications where temperature variations can be significant.

    Q17: How does the LT1767EMS8E perform in terms of load regulation?
    A: The LT1767EMS8E offers excellent load regulation, maintaining a steady output voltage even as the load current varies. It can maintain the output voltage within a few millivolts across the full load current range, which is important for sensitive circuits requiring stable power.

    Q18: Can the LT1767EMS8E be used in high-frequency switching applications?
    A: The LT1767EMS8E is designed for low-noise, low-dropout regulation and is typically used in low-frequency power supply applications. While it is not optimized for high-frequency switching, it is highly effective in systems that need a clean, low-noise power source at low to moderate frequencies.

    Q19: Does the LT1767EMS8E have an enable pin?
    A: Yes, the LT1767EMS8E includes an enable pin, which allows the user to enable or disable the regulator. This feature is useful for power sequencing and for saving power when the regulator is not needed.

    Q20: How does the LT1767EMS8E compare to other LDO regulators?
    A: Compared to other LDO regulators, the LT1767EMS8E stands out due to its ultra-low dropout voltage, low quiescent current, and low output noise, making it especially suitable for battery-powered and noise-sensitive applications. Its thermal and overcurrent protection features also contribute to its robustness and reliability in various environments.
    Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described