☰
LT1054CDW
LT1054CDW
Active
Description:  IC REG CHARG PUMP INV 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   LT1054CDW Datasheet
History Price: $2.72000
In Stock: 36160
LT1054CDW Specification
Specification
Part No
LT1054CDW
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Ratiometric, Step-Up
Output Configuration
Positive or Negative
Topology
Charge Pump
Output Type
Adjustable (Fixed)
Number of Outputs
1
Voltage - Input (Min)
3.5V
Voltage - Input (Max)
15V
Voltage - Output (Min/Fixed)
3.5V (-Vin, 2Vin)
Voltage - Output (Max)
26.4V
Current - Output
100mA
Frequency - Switching
25kHz
Synchronous Rectifier
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
LT1054CDW Related Parts
LT1026CN8#PBF
LT1026CN8#PBF
Analog Devices
IC REG CHARG PUMP INV DL 8DIP
LT1026CS8#PBF
LT1026CS8#PBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1026CS8#TRPBF
LT1026CS8#TRPBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1026IS8#PBF
LT1026IS8#PBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1026IS8#TRPBF
LT1026IS8#TRPBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1054CDWG4
LT1054CDWG4
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWR
LT1054CDWR
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWRE4
LT1054CDWRE4
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWRG4
LT1054CDWRG4
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CJ8
LT1054CJ8
Analog Devices
IC MULTI CONF ADJ 0.1A 8CERDIP
LT1054CN8#PBF
LT1054CN8#PBF
Analog Devices
IC REG CHARG PUMP INV 100MA 8DIP
LT1054CP
LT1054CP
Texas Instruments
IC REG CHARG PUMP INV 100MA 8DIP
LT1054CDW Description

The Texas Instruments LT1054CDW is a high-precision, low-power, operational amplifier (op-amp) designed for a wide variety of applications where stability, low offset voltage, and low drift over time are critical. The LT1054 is known for its high input impedance, low noise characteristics, and exceptional precision, making it a preferred choice for high-performance analog applications, including instrumentation, industrial control, and precision measurement systems.

## Key Features

* Low Offset Voltage: The LT1054CDW offers a very low input offset voltage (typically 50 µV), which is crucial for applications where the smallest deviations in voltage can have significant effects on performance. This makes it ideal for sensitive signal conditioning and high-accuracy measurement systems.

* Low Drift: The device has a low input offset voltage drift (typically 0.3 µV/°C), meaning it maintains stable performance across a wide temperature range. This feature ensures long-term accuracy in applications where temperature fluctuations may occur, such as in industrial and aerospace systems.

* High Common-Mode Rejection Ratio (CMRR): With a high CMRR of 120 dB, the LT1054CDW can reject common-mode signals effectively, ensuring that differential signals are amplified with minimal interference. This is particularly important in applications involving differential inputs, such as instrumentation amplifiers or sensors.

* Wide Supply Voltage Range: The LT1054CDW operates with a broad supply voltage range of 3V to 40V, providing flexibility for use in both low-voltage and high-voltage systems.

* Low Power Consumption: The LT1054CDW operates with low supply current (typically 250 µA), making it suitable for battery-powered applications where power efficiency is essential.

* Low Noise Performance: The device exhibits low noise characteristics, which makes it ideal for applications that require the amplification of small signals with minimal interference, such as in audio and medical instrumentation.

* High Slew Rate: With a slew rate of 0.3 V/µs, the LT1054CDW is capable of providing relatively fast response times, suitable for applications that require quick signal processing.

* Rail-to-Rail Input and Output: The LT1054CDW features rail-to-rail input and output, enabling it to operate over a wide input voltage range, even near the supply rails, making it suitable for low-voltage designs.

## Electrical Characteristics

* Supply Voltage: The LT1054CDW operates over a supply voltage range of 3V to 40V, allowing it to be used in a wide variety of systems, from low-power battery-operated devices to higher voltage industrial equipment.

* Input Offset Voltage: The typical input offset voltage is 50 µV, and the maximum value is 150 µV. This low offset voltage ensures minimal error in precision applications such as sensors and measurement systems.

* Input Bias Current: The typical input bias current is 30 pA, which contributes to the high input impedance of the op-amp, making it ideal for applications where loading effects on the input signal need to be minimized.

* Input Voltage Range: The input voltage range is from (V-) + 0.3V to (V+) - 0.3V, providing flexibility for systems with wide input ranges and ensuring that the op-amp can handle signals near the supply rails.

* Output Voltage Swing: The output voltage swing is from (V-) + 0.3V to (V+) - 0.3V (at a load of 10 kΩ to ground), allowing the op-amp to drive signals close to the supply rails, a key feature for low-voltage systems.

* Common-Mode Rejection Ratio (CMRR): The CMRR is typically 120 dB at 10 Hz, making the LT1054CDW highly effective in rejecting common-mode signals, which is essential for accurate signal amplification in noisy environments.

* Power Consumption: The device consumes typically 250 µA of supply current, which makes it suitable for battery-operated and power-sensitive applications.

* Output Drive Capability: The LT1054CDW can drive up to 10 kΩ loads to within 1% of the supply rails, making it capable of driving low-impedance loads in a variety of configurations.

* Slew Rate: The typical slew rate is 0.3 V/µs, which allows for moderate-speed signal processing while maintaining high precision.

* Total Harmonic Distortion (THD): The device has a typical total harmonic distortion of less than 0.001% at a frequency of 1 kHz, ensuring that the op-amp does not introduce significant distortion into the signal being amplified, making it suitable for audio and precision measurement applications.

## Package and Pinout

* Package Type: The LT1054CDW is available in a standard 8-pin dual in-line package (DIP) or a small-outline package (SOIC), making it suitable for a variety of designs, from through-hole to surface-mount PCB applications.

* Pin Configuration:

* Pin 1 (Offset Null): Used to adjust the offset voltage. Typically connected to a potentiometer for offset adjustment.
* Pin 2 (Inverting Input): Inverting input for the differential amplifier configuration.
* Pin 3 (Non-Inverting Input): Non-inverting input for the differential amplifier configuration.
* Pin 4 (V-): Negative supply voltage.
* Pin 5 (Output): The output of the op-amp.
* Pin 6 (V+): Positive supply voltage.
* Pin 7 (Offset Null): Used for offset voltage adjustment (see Pin 1).
* Pin 8 (No Connect): Typically left unconnected.

## Thermal and Mechanical Parameters

* Operating Temperature Range: The LT1054CDW is designed to operate within a temperature range of -40°C to +85°C, making it suitable for use in industrial, automotive, and other temperature-sensitive applications.

* Thermal Resistance:

* Thermal Resistance Junction-to-Ambient (θJA): Typically 100°C/W in a standard package, allowing for efficient heat dissipation during operation.

* Storage Temperature: The LT1054CDW can be safely stored at temperatures between -65°C and +150°C, providing flexibility in handling and storage conditions.

## Applications

The LT1054CDW is ideal for a wide range of high-precision applications due to its low offset voltage, low drift, and low noise characteristics. Some of its common applications include:

* Instrumentation Amplifiers: Used in applications requiring high accuracy in signal amplification, such as strain gauges, thermocouples, and other sensors.

* Measurement Systems: Perfect for use in precision measurement equipment where minimal offset and drift are critical to maintaining accuracy over time.

* Audio Applications: Used in high-fidelity audio amplifiers, audio signal conditioning, and pre-amplifiers due to its low distortion and high precision.

* Industrial Control: Suitable for industrial automation systems requiring precision signal processing and low noise for sensor data acquisition and control.

* Medical Equipment: Ideal for applications in medical instrumentation such as ECG, EEG, and other diagnostic equipment where accurate and low-noise signal processing is crucial.

* Data Acquisition Systems: In systems where sensors or external devices need to be read with high accuracy, the LT1054CDW ensures minimal error due to its high precision and stability over time.

## Conclusion

The Texas Instruments LT1054CDW is a high-performance, low-power operational amplifier that excels in precision applications requiring low offset voltage, low drift, and high common-mode rejection. With a wide supply voltage range, low noise performance, and excellent accuracy over temperature, the LT1054CDW is an ideal choice for instrumentation, industrial, medical, and audio systems where reliability and precision are critical. Its combination of precision characteristics, low power consumption, and versatility in applications make it a valuable component in a variety of high-performance analog systems.
LT1054CDW Compare Parts
  • LT1054CDW vs LT1977IFE#PBF
  • LT1054CDW vs LT1977EFE#TRPBF
  • LT1054CDW vs LT1977EFE#PBF
  • LT1054CDW vs LT1976IFE#TRPBF
  • LT1054CDW vs LT1976IFE#PBF
  • LT1054CDW vs LT1976HFE#TRPBF
  • LT1054CDW vs LT1976HFE#PBF
  • LT1054CDW vs LT1976HFE#PBF
  • LT1054CDW vs LT1976EFE#TRPBF
  • LT1054CDW vs LT1976EFE#PBF
  • LT1054CDW vs LT1976BIFE#TRPBF
  • LT1054CDW vs LT1976BIFE#PBF
  • LT1054CDW vs LT1976BEFE#TRPBF
  • LT1054CDW vs LT1976BEFE#PBF
  • LT1054CDW vs LT1961IMS8E#TRPBF
  • LT1054CDW vs LT1961IMS8E#PBF
  • LT1054CDW vs LT1961EMS8E#TRPBF
  • LT1054CDW vs LT1961EMS8E#PBF
  • LT1054CDW vs LT1959IS8#TRPBF
  • LT1054CDW vs LT1959IS8#TRPBF
  • LT1054CDW vs LT1959IS8#PBF
  • LT1054CDW vs LT1959IS8
  • LT1054CDW vs LT1959IR#TRPBF
  • LT1054CDW vs LT1959IR#PBF
  • LT1054CDW vs LT1959CS8#TRPBF
  • LT1054CDW vs LT1959CS8#PBF
  • LT1054CDW vs LT1959CR#TRPBF
  • LT1054CDW vs LT1959CR#PBF
  • LT1054CDW vs LT1956IGN-5#TRPBF
  • LT1054CDW vs LT1956IGN-5#PBF
  • LT1054CDW vs LT1956IGN#TRPBF
  • LT1054CDW vs LT1956IGN#PBF
  • LT1054CDW vs LT1956IFE-5#TRPBF
  • LT1054CDW vs LT1956IFE-5#PBF
  • LT1054CDW vs LT1956IFE-5#PBF
  • LT1054CDW vs LT1956IFE#TRPBF
  • LT1054CDW vs LT1956IFE#TRPBF
  • LT1054CDW vs LT1956IFE#PBF
  • LT1054CDW vs LT1956EGN-5#TRPBF
  • LT1054CDW vs LT1956EGN-5#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described