Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Linear Technology LT1766IGN
LT1766IGN
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
LT1766 - 5.5V TO 60V 1.5A, 200KH
Manufacturer:
Linear Technology
Datasheet:
LT1766IGN Datasheet
History Price: Active
In Stock: 23530
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LT1766IGN Specification
Specification
Part No
LT1766IGN
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Linear Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Output Configuration
-
Topology
-
Output Type
-
Number of Outputs
-
Voltage - Input (Min)
-
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Current - Output
-
Frequency - Switching
-
Synchronous Rectifier
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
LT1766IGN PDF Datasheet
LT1766IGN Datasheet
Click and Download: LT1766IGN Datasheet
LT1766IGN Related Parts
LT1026CN8#PBF
Analog Devices
IC REG CHARG PUMP INV DL 8DIP
LT1026CS8#PBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1026CS8#TRPBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1026IS8#PBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1026IS8#TRPBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1054CDW
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWG4
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWR
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWRE4
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWRG4
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CJ8
Analog Devices
IC MULTI CONF ADJ 0.1A 8CERDIP
LT1054CN8#PBF
Analog Devices
IC REG CHARG PUMP INV 100MA 8DIP
LT1766IGN Compare Parts
LT1766IGN vs LT1977IFE#PBF
LT1766IGN vs LT1977EFE#TRPBF
LT1766IGN vs LT1977EFE#PBF
LT1766IGN vs LT1976IFE#TRPBF
LT1766IGN vs LT1976IFE#PBF
LT1766IGN vs LT1976HFE#TRPBF
LT1766IGN vs LT1976HFE#PBF
LT1766IGN vs LT1976HFE#PBF
LT1766IGN vs LT1976EFE#TRPBF
LT1766IGN vs LT1976EFE#PBF
LT1766IGN vs LT1976BIFE#TRPBF
LT1766IGN vs LT1976BIFE#PBF
LT1766IGN vs LT1976BEFE#TRPBF
LT1766IGN vs LT1976BEFE#PBF
LT1766IGN vs LT1961IMS8E#TRPBF
LT1766IGN vs LT1961IMS8E#PBF
LT1766IGN vs LT1961EMS8E#TRPBF
LT1766IGN vs LT1961EMS8E#PBF
LT1766IGN vs LT1959IS8#TRPBF
LT1766IGN vs LT1959IS8#TRPBF
LT1766IGN vs LT1959IS8#PBF
LT1766IGN vs LT1959IS8
LT1766IGN vs LT1959IR#TRPBF
LT1766IGN vs LT1959IR#PBF
LT1766IGN vs LT1959CS8#TRPBF
LT1766IGN vs LT1959CS8#PBF
LT1766IGN vs LT1959CR#TRPBF
LT1766IGN vs LT1959CR#PBF
LT1766IGN vs LT1956IGN-5#TRPBF
LT1766IGN vs LT1956IGN-5#PBF
LT1766IGN vs LT1956IGN#TRPBF
LT1766IGN vs LT1956IGN#PBF
LT1766IGN vs LT1956IFE-5#TRPBF
LT1766IGN vs LT1956IFE-5#PBF
LT1766IGN vs LT1956IFE-5#PBF
LT1766IGN vs LT1956IFE#TRPBF
LT1766IGN vs LT1956IFE#TRPBF
LT1766IGN vs LT1956IFE#PBF
LT1766IGN vs LT1956EGN-5#TRPBF
LT1766IGN vs LT1956EGN-5#PBF
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described