Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Lattice Semiconductor LFE2M70E-5FN1152I
LFE2M70E-5FN1152I
Not For New Designs
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 436 I/O 1152FBGA
Manufacturer:
Lattice Semiconductor
Datasheet:
LFE2M70E-5FN1152I Datasheet
History Price: $349.63500
In Stock: 12600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LFE2M70E-5FN1152I Specification
Specification
Part No
LFE2M70E-5FN1152I
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Lattice Semiconductor
Series
ECP2M
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
8375
Number of Logic Elements/Cells
67000
Total RAM Bits
4642816
Number of I/O
436
Number of Gates
-
Voltage - Supply
1.14V ~ 1.26V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
1152-BBGA
Supplier Device Package
1152-FPBGA (35x35)
LFE2M70E-5FN1152I PDF Datasheet
LFE2M70E-5FN1152I Datasheet
Click and Download: LFE2M70E-5FN1152I Datasheet
LFE2M70E-5FN1152I Related Parts
LFE2-12E-5F256C
Lattice Semiconductor
IC FPGA 193 I/O 256FBGA
LFE2-12E-5F256I
Lattice Semiconductor
IC FPGA 193 I/O 256FBGA
LFE2-12E-5F484C
Lattice Semiconductor
IC FPGA 297 I/O 484FBGA
LFE2-12E-5F484I
Lattice Semiconductor
IC FPGA 297 I/O 484FBGA
LFE2-12E-5FN256C
Lattice Semiconductor
IC FPGA 193 I/O 256FBGA
LFE2-12E-5FN256I
Lattice Semiconductor
IC FPGA 193 I/O 256FBGA
LFE2-12E-5FN484C
Lattice Semiconductor
IC FPGA 297 I/O 484FBGA
LFE2-12E-5FN484I
Lattice Semiconductor
IC FPGA 297 I/O 484FBGA
LFE2-12E-5Q208C
Lattice Semiconductor
IC FPGA 131 I/O 208QFP
LFE2-12E-5Q208I
Lattice Semiconductor
IC FPGA 131 I/O 208QFP
LFE2-12E-5QN208C
Lattice Semiconductor
IC FPGA 131 I/O 208QFP
LFE2-12E-5QN208I
Lattice Semiconductor
IC FPGA 131 I/O 208QFP
LFE2M70E-5FN1152I Compare Parts
LFE2M70E-5FN1152I vs LFECP6E-5T144C
LFE2M70E-5FN1152I vs LFECP6E-5FN484C
LFE2M70E-5FN1152I vs LFECP6E-5FN256C
LFE2M70E-5FN1152I vs LFECP6E-5F484C
LFE2M70E-5FN1152I vs LFECP6E-5F256C
LFE2M70E-5FN1152I vs LFECP6E-4TN144I
LFE2M70E-5FN1152I vs LFECP6E-4TN144C
LFE2M70E-5FN1152I vs LFECP6E-4T144I
LFE2M70E-5FN1152I vs LFECP6E-4T144C
LFE2M70E-5FN1152I vs LFECP6E-4FN484I
LFE2M70E-5FN1152I vs LFECP6E-4FN484C
LFE2M70E-5FN1152I vs LFECP6E-4FN256I
LFE2M70E-5FN1152I vs LFECP6E-4FN256C
LFE2M70E-5FN1152I vs LFECP6E-4F484I
LFE2M70E-5FN1152I vs LFECP6E-4F484C
LFE2M70E-5FN1152I vs LFECP6E-4F256I
LFE2M70E-5FN1152I vs LFECP6E-4F256C
LFE2M70E-5FN1152I vs LFECP6E-3TN144I
LFE2M70E-5FN1152I vs LFECP6E-3TN144C
LFE2M70E-5FN1152I vs LFECP6E-3T144I
LFE2M70E-5FN1152I vs LFECP6E-3T144C
LFE2M70E-5FN1152I vs LFECP6E-3FN484I
LFE2M70E-5FN1152I vs LFECP6E-3FN484C
LFE2M70E-5FN1152I vs LFECP6E-3FN256I
LFE2M70E-5FN1152I vs LFECP6E-3FN256C
LFE2M70E-5FN1152I vs LFECP6E-3F484I
LFE2M70E-5FN1152I vs LFECP6E-3F484C
LFE2M70E-5FN1152I vs LFECP6E-3F256I
LFE2M70E-5FN1152I vs LFECP6E-3F256C
LFE2M70E-5FN1152I vs LFECP33E-5FN672C
LFE2M70E-5FN1152I vs LFECP33E-5FN484C
LFE2M70E-5FN1152I vs LFECP33E-5F672C
LFE2M70E-5FN1152I vs LFECP33E-5F484C
LFE2M70E-5FN1152I vs LFECP33E-4FN672I
LFE2M70E-5FN1152I vs LFECP33E-4FN672C
LFE2M70E-5FN1152I vs LFECP33E-4FN484I
LFE2M70E-5FN1152I vs LFECP33E-4FN484C
LFE2M70E-5FN1152I vs LFECP33E-4F672I
LFE2M70E-5FN1152I vs LFECP33E-4F672C
LFE2M70E-5FN1152I vs LFECP33E-4F484I
Customer Reviews
4.95 out of 5.00 stars from 82 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement