LFE2M70E-5FN1152I
LFE2M70E-5FN1152I
Not For New Designs
Description:  IC FPGA 436 I/O 1152FBGA
Manufacturer:  Lattice Semiconductor
History Price: $349.63500
In Stock: 12600
LFE2M70E-5FN1152I vs LFECP6E-4F256I
Series
ECP2M
ECP
Packaging
Tray
Tray
Status
Not For New Designs
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
8375
-
Number of Logic Elements/Cells
67000
6100
Total RAM Bits
4642816
94208
Number of I/O
436
195
Number of Gates
-
-
Voltage - Supply
1.14V ~ 1.26V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
1152-BBGA
256-BGA
Supplier Device Package
1152-FPBGA (35x35)
256-FPBGA (17x17)