Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Lattice Semiconductor LCMXO256E-5MN100C
LCMXO256E-5MN100C
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 78 I/O 100CSBGA
Manufacturer:
Lattice Semiconductor
Datasheet:
LCMXO256E-5MN100C Datasheet
History Price: $10.79000
In Stock: 45400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LCMXO256E-5MN100C Specification
Specification
Part No
LCMXO256E-5MN100C
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Lattice Semiconductor
Series
MachXO
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
32
Number of Logic Elements/Cells
256
Total RAM Bits
-
Number of I/O
78
Number of Gates
-
Voltage - Supply
1.14V ~ 1.26V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
100-LFBGA, CSPBGA
Supplier Device Package
100-CSBGA (8x8)
LCMXO256E-5MN100C PDF Datasheet
LCMXO256E-5MN100C Datasheet
Click and Download: LCMXO256E-5MN100C Datasheet
LCMXO256E-5MN100C Related Parts
LCMXO1200C-3B256C
Lattice Semiconductor
IC FPGA 211 I/O 256CABGA
LCMXO1200C-3B256I
Lattice Semiconductor
IC FPGA 211 I/O 256CABGA
LCMXO1200C-3BN256C
Lattice Semiconductor
IC FPGA 211 I/O 256CABGA
LCMXO1200C-3BN256I
Lattice Semiconductor
IC FPGA 211 I/O 256CABGA
LCMXO1200C-3FT256C
Lattice Semiconductor
IC FPGA 211 I/O 256FTBGA
LCMXO1200C-3FT256I
Lattice Semiconductor
IC FPGA 211 I/O 256FTBGA
LCMXO1200C-3FTN256C
Lattice Semiconductor
IC FPGA 211 I/O 256FTBGA
LCMXO1200C-3FTN256I
Lattice Semiconductor
IC FPGA 211 I/O 256FTBGA
LCMXO1200C-3M132C
Lattice Semiconductor
IC FPGA 101 I/O 132CSBGA
LCMXO1200C-3M132I
Lattice Semiconductor
IC FPGA 101 I/O 132CSBGA
LCMXO1200C-3MN132C
Lattice Semiconductor
IC FPGA 101 I/O 132CSBGA
LCMXO1200C-3MN132I
Lattice Semiconductor
IC FPGA 101 I/O 132CSBGA
LCMXO256E-5MN100C Compare Parts
LCMXO256E-5MN100C vs LCMXO640E-5TN100C
LCMXO256E-5MN100C vs LCMXO640E-5T144C
LCMXO256E-5MN100C vs LCMXO640E-5T100C
LCMXO256E-5MN100C vs LCMXO640E-5MN132C
LCMXO256E-5MN100C vs LCMXO640E-5MN100C
LCMXO256E-5MN100C vs LCMXO640E-5M132C
LCMXO256E-5MN100C vs LCMXO640E-5M100C
LCMXO256E-5MN100C vs LCMXO640E-5FTN256C
LCMXO256E-5MN100C vs LCMXO640E-5FT256C
LCMXO256E-5MN100C vs LCMXO640E-5BN256C
LCMXO256E-5MN100C vs LCMXO640E-5B256C
LCMXO256E-5MN100C vs LCMXO640E-4TN144I
LCMXO256E-5MN100C vs LCMXO640E-4TN144C
LCMXO256E-5MN100C vs LCMXO640E-4TN100I
LCMXO256E-5MN100C vs LCMXO640E-4TN100C
LCMXO256E-5MN100C vs LCMXO640E-4T144I
LCMXO256E-5MN100C vs LCMXO640E-4T144C
LCMXO256E-5MN100C vs LCMXO640E-4T100I
LCMXO256E-5MN100C vs LCMXO640E-4T100C
LCMXO256E-5MN100C vs LCMXO640E-4MN132I
LCMXO256E-5MN100C vs LCMXO640E-4MN132C
LCMXO256E-5MN100C vs LCMXO640E-4MN100I
LCMXO256E-5MN100C vs LCMXO640E-4MN100C
LCMXO256E-5MN100C vs LCMXO640E-4M132I
LCMXO256E-5MN100C vs LCMXO640E-4M132C
LCMXO256E-5MN100C vs LCMXO640E-4M100I
LCMXO256E-5MN100C vs LCMXO640E-4M100C
LCMXO256E-5MN100C vs LCMXO640E-4FTN256I
LCMXO256E-5MN100C vs LCMXO640E-4FTN256C
LCMXO256E-5MN100C vs LCMXO640E-4FT256I
LCMXO256E-5MN100C vs LCMXO640E-4FT256C
LCMXO256E-5MN100C vs LCMXO640E-4BN256I
LCMXO256E-5MN100C vs LCMXO640E-4BN256C
LCMXO256E-5MN100C vs LCMXO640E-4B256I
LCMXO256E-5MN100C vs LCMXO640E-4B256C
LCMXO256E-5MN100C vs LCMXO640E-3TN144I
LCMXO256E-5MN100C vs LCMXO640E-3TN144C
LCMXO256E-5MN100C vs LCMXO640E-3TN100I
LCMXO256E-5MN100C vs LCMXO640E-3TN100C
LCMXO256E-5MN100C vs LCMXO640E-3T144I
Customer Reviews
4.95 out of 5.00 stars from 110 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.