LCMXO1200C-3B256C
LCMXO1200C-3B256C
Obsolete
Description:  IC FPGA 211 I/O 256CABGA
Manufacturer:  Lattice Semiconductor
History Price: Obsolete
In Stock: 41700
LCMXO1200C-3B256C Specification
Specification
Part No
LCMXO1200C-3B256C
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Lattice Semiconductor
Series
MachXO
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
150
Number of Logic Elements/Cells
1200
Total RAM Bits
9421
Number of I/O
211
Number of Gates
-
Voltage - Supply
1.71V ~ 3.465V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
256-LFBGA, CSPBGA
Supplier Device Package
256-CABGA (14x14)
LCMXO1200C-3B256C PDF Datasheet
LCMXO1200C-3B256C Related Parts
LCMXO1200C-3B256I
LCMXO1200C-3B256I
Lattice Semiconductor
IC FPGA 211 I/O 256CABGA
LCMXO1200C-3BN256C
LCMXO1200C-3BN256C
Lattice Semiconductor
IC FPGA 211 I/O 256CABGA
LCMXO1200C-3BN256I
LCMXO1200C-3BN256I
Lattice Semiconductor
IC FPGA 211 I/O 256CABGA
LCMXO1200C-3FT256C
LCMXO1200C-3FT256C
Lattice Semiconductor
IC FPGA 211 I/O 256FTBGA
LCMXO1200C-3FT256I
LCMXO1200C-3FT256I
Lattice Semiconductor
IC FPGA 211 I/O 256FTBGA
LCMXO1200C-3FTN256C
LCMXO1200C-3FTN256C
Lattice Semiconductor
IC FPGA 211 I/O 256FTBGA
LCMXO1200C-3FTN256I
LCMXO1200C-3FTN256I
Lattice Semiconductor
IC FPGA 211 I/O 256FTBGA
LCMXO1200C-3M132C
LCMXO1200C-3M132C
Lattice Semiconductor
IC FPGA 101 I/O 132CSBGA
LCMXO1200C-3M132I
LCMXO1200C-3M132I
Lattice Semiconductor
IC FPGA 101 I/O 132CSBGA
LCMXO1200C-3MN132C
LCMXO1200C-3MN132C
Lattice Semiconductor
IC FPGA 101 I/O 132CSBGA
LCMXO1200C-3MN132I
LCMXO1200C-3MN132I
Lattice Semiconductor
IC FPGA 101 I/O 132CSBGA
LCMXO1200C-3T100C
LCMXO1200C-3T100C
Lattice Semiconductor
IC FPGA 73 I/O 100TQFP
LCMXO1200C-3B256C Description
Overview of Lattice Semiconductor LCMXO1200C-3B256C

The Lattice Semiconductor LCMXO1200C-3B256C is a low-power, field-programmable gate array (FPGA) designed for a variety of applications, including consumer electronics, industrial automation, and communications. This device is part of the MachXO2 family, which is known for its small form factor, low power consumption, and high performance. The LCMXO1200C-3B256C is particularly well-suited for applications that require flexible logic solutions and rapid prototyping.

Key Specifications

- Device Type: FPGA (Field-Programmable Gate Array)
- Logic Cells: 1,200
- Package Type: 256-pin BGA (Ball Grid Array)
- Maximum Operating Frequency: 100 MHz
- I/O Pins: 128 I/O pins
- Supply Voltage: 1.2V to 3.6V
- Power Consumption: Typically 50 mW (dynamic), 10 µW (static)
- Operating Temperature Range: -40°C to +85°C
- Flash Memory: 128 Kbits of embedded flash memory
- Configuration: Non-volatile configuration via embedded flash

Architecture and Features

The LCMXO1200C-3B256C features a flexible architecture that allows for a wide range of logic functions to be implemented. It includes a combination of programmable logic blocks, I/O blocks, and interconnect resources, enabling users to create complex digital designs. The device supports various I/O standards, including LVCMOS, LVTTL, and HSTL, providing versatility for different application requirements.

Performance Characteristics

The LCMXO1200C-3B256C is designed to operate at a maximum frequency of 100 MHz, making it suitable for a variety of time-sensitive applications. The low power consumption, typically around 50 mW during dynamic operation, is a significant advantage for battery-powered and energy-efficient designs. The device's embedded flash memory allows for quick configuration and reprogramming, facilitating rapid prototyping and design iterations.

Applications

The LCMXO1200C-3B256C is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smart TVs, gaming consoles, and home automation systems.
- Industrial Automation: Employed in control systems, robotics, and sensor interfaces.
- Communications: Suitable for networking equipment, data routers, and signal processing applications.
- Automotive: Used in advanced driver-assistance systems (ADAS) and infotainment systems.

Programming and Configuration

Programming the LCMXO1200C-3B256C is straightforward, utilizing Lattice Semiconductor's proprietary software tools, such as Lattice Diamond. The device can be configured using a simple programming interface, allowing for easy integration into existing design workflows. The non-volatile configuration via embedded flash ensures that the design is retained even when power is removed.

Power Management Features

The LCMXO1200C-3B256C includes advanced power management features that enhance its usability in various applications. These features include:

- Low Power Modes: The device can enter low-power states when not in active use, conserving energy.
- Dynamic Voltage Scaling: Allows for adjustment of the supply voltage based on performance requirements, further optimizing power consumption.

Thermal Management

The LCMXO1200C-3B256C is designed to operate effectively across a wide temperature range of -40°C to +85°C. This robustness ensures reliable performance in diverse environmental conditions, making it suitable for both consumer and industrial applications. The BGA package design aids in thermal management, allowing for efficient heat dissipation in compact designs.

Conclusion

The Lattice Semiconductor LCMXO1200C-3B256C is a highly flexible and efficient FPGA that meets the demands of modern digital design. With its combination of performance, low power consumption, and ease of programming, it is an excellent choice for engineers looking to implement custom logic solutions in a variety of applications. Its wide range of specifications and features makes it a valuable component in the design of complex electronic systems, enabling rapid development and deployment of innovative solutions.
LCMXO1200C-3B256C Compare Parts
  • LCMXO1200C-3B256C vs LCMXO640E-5TN100C
  • LCMXO1200C-3B256C vs LCMXO640E-5T144C
  • LCMXO1200C-3B256C vs LCMXO640E-5T100C
  • LCMXO1200C-3B256C vs LCMXO640E-5MN132C
  • LCMXO1200C-3B256C vs LCMXO640E-5MN100C
  • LCMXO1200C-3B256C vs LCMXO640E-5M132C
  • LCMXO1200C-3B256C vs LCMXO640E-5M100C
  • LCMXO1200C-3B256C vs LCMXO640E-5FTN256C
  • LCMXO1200C-3B256C vs LCMXO640E-5FT256C
  • LCMXO1200C-3B256C vs LCMXO640E-5BN256C
  • LCMXO1200C-3B256C vs LCMXO640E-5B256C
  • LCMXO1200C-3B256C vs LCMXO640E-4TN144I
  • LCMXO1200C-3B256C vs LCMXO640E-4TN144C
  • LCMXO1200C-3B256C vs LCMXO640E-4TN100I
  • LCMXO1200C-3B256C vs LCMXO640E-4TN100C
  • LCMXO1200C-3B256C vs LCMXO640E-4T144I
  • LCMXO1200C-3B256C vs LCMXO640E-4T144C
  • LCMXO1200C-3B256C vs LCMXO640E-4T100I
  • LCMXO1200C-3B256C vs LCMXO640E-4T100C
  • LCMXO1200C-3B256C vs LCMXO640E-4MN132I
  • LCMXO1200C-3B256C vs LCMXO640E-4MN132C
  • LCMXO1200C-3B256C vs LCMXO640E-4MN100I
  • LCMXO1200C-3B256C vs LCMXO640E-4MN100C
  • LCMXO1200C-3B256C vs LCMXO640E-4M132I
  • LCMXO1200C-3B256C vs LCMXO640E-4M132C
  • LCMXO1200C-3B256C vs LCMXO640E-4M100I
  • LCMXO1200C-3B256C vs LCMXO640E-4M100C
  • LCMXO1200C-3B256C vs LCMXO640E-4FTN256I
  • LCMXO1200C-3B256C vs LCMXO640E-4FTN256C
  • LCMXO1200C-3B256C vs LCMXO640E-4FT256I
  • LCMXO1200C-3B256C vs LCMXO640E-4FT256C
  • LCMXO1200C-3B256C vs LCMXO640E-4BN256I
  • LCMXO1200C-3B256C vs LCMXO640E-4BN256C
  • LCMXO1200C-3B256C vs LCMXO640E-4B256I
  • LCMXO1200C-3B256C vs LCMXO640E-4B256C
  • LCMXO1200C-3B256C vs LCMXO640E-3TN144I
  • LCMXO1200C-3B256C vs LCMXO640E-3TN144C
  • LCMXO1200C-3B256C vs LCMXO640E-3TN100I
  • LCMXO1200C-3B256C vs LCMXO640E-3TN100C
  • LCMXO1200C-3B256C vs LCMXO640E-3T144I
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.