Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - CPLDs (Complex Programmable Logic Devices)
/ Lattice Semiconductor LC4512V-5FN256C
LC4512V-5FN256C
Active
Embedded - CPLDs (Complex Programmable Logic Devices)
Description:
IC CPLD 512MC 5NS 256FPBGA
Manufacturer:
Lattice Semiconductor
Datasheet:
LC4512V-5FN256C Datasheet
History Price: $79.33000
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LC4512V-5FN256C Specification
Specification
Part No
LC4512V-5FN256C
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Lattice Semiconductor
Series
ispMACH 4000
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
5 ns
Voltage Supply - Internal
3V ~ 3.6V
Number of Logic Elements/Blocks
32
Number of Macrocells
512
Number of Gates
-
Number of I/O
208
Operating Temperature
0 ℃ ~ 90 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
256-BGA
Supplier Device Package
256-FPBGA (17x17)
LC4512V-5FN256C PDF Datasheet
LC4512V-5FN256C Datasheet
Click and Download: LC4512V-5FN256C Datasheet
LC4512V-5FN256C Related Parts
LC4032B-10T44I
Lattice Semiconductor
IC CPLD 32MC 10NS 44TQFP
LC4032B-10TN44I
Lattice Semiconductor
IC CPLD 32MC 10NS 44TQFP
LC4032B-25T44C
Lattice Semiconductor
IC CPLD 32MC 2.5NS 44TQFP
LC4032B-25TN44C
Lattice Semiconductor
IC CPLD 32MC 2.5NS 44TQFP
LC4032B-5T44I
Lattice Semiconductor
IC CPLD 32MC 5NS 44TQFP
LC4032B-5TN44C
Lattice Semiconductor
IC CPLD 32MC 5NS 44TQFP
LC4032B-5TN44I
Lattice Semiconductor
IC CPLD 32MC 5NS 44TQFP
LC4032B-75T44C
Lattice Semiconductor
IC CPLD 32MC 7.5NS 44TQFP
LC4032B-75T44I
Lattice Semiconductor
IC CPLD 32MC 7.5NS 44TQFP
LC4032B-75TN44C
Lattice Semiconductor
IC CPLD 32MC 7.5NS 44TQFP
LC4032B-75TN44I
Lattice Semiconductor
IC CPLD 32MC 7.5NS 44TQFP
LC4032C-10T44I
Lattice Semiconductor
IC CPLD 32MC 10NS 44TQFP
LC4512V-5FN256C Compare Parts
LC4512V-5FN256C vs LC4512V-75FTN256C
LC4512V-5FN256C vs LC4512V-75FT256I
LC4512V-5FN256C vs LC4512V-75FT256C
LC4512V-5FN256C vs LC4512V-75FN256C
LC4512V-5FN256C vs LC4512V-75F256C
LC4512V-5FN256C vs LC4512V-5FTN256I
LC4512V-5FN256C vs LC4512V-5FTN256C
LC4512V-5FN256C vs LC4512V-5FT256I
LC4512V-5FN256C vs LC4512V-5FT256C
LC4512V-5FN256C vs LC4512V-5F256I
LC4512V-5FN256C vs LC4512V-5F256C
LC4512V-5FN256C vs LC4512V-35FTN256C
LC4512V-5FN256C vs LC4512V-35FT256C
LC4512V-5FN256C vs LC4512V-35FN256C
LC4512V-5FN256C vs LC4512V-35F256C
LC4512V-5FN256C vs LC4512V-10FTN256I
LC4512V-5FN256C vs LC4512V-10FT256I
LC4512V-5FN256C vs LC4512C-75TN176I
LC4512V-5FN256C vs LC4512C-75TN176C
LC4512V-5FN256C vs LC4512C-75T176I
LC4512V-5FN256C vs LC4512C-75T176C
LC4512V-5FN256C vs LC4512C-75FN256C
LC4512V-5FN256C vs LC4512C-75F256C
LC4512V-5FN256C vs LC4512C-5TN176I
LC4512V-5FN256C vs LC4512C-5TN176C
LC4512V-5FN256C vs LC4512C-5T176I
LC4512V-5FN256C vs LC4512C-5T176C
LC4512V-5FN256C vs LC4512C-5FN256C
LC4512V-5FN256C vs LC4512C-5F256C
LC4512V-5FN256C vs LC4512C-35TN176C
LC4512V-5FN256C vs LC4512C-35T176C
LC4512V-5FN256C vs LC4512C-35FN256C
LC4512V-5FN256C vs LC4512C-35F256C
LC4512V-5FN256C vs LC4512C-10TN176I
LC4512V-5FN256C vs LC4512C-10T176I
LC4512V-5FN256C vs LC4512B-75TN176I
LC4512V-5FN256C vs LC4512B-75TN176C
LC4512V-5FN256C vs LC4512B-75T176I
LC4512V-5FN256C vs LC4512B-75T176C
LC4512V-5FN256C vs LC4512B-75FN256C
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping