LC4032B-5T44I
LC4032B-5T44I
Obsolete
Description:  IC CPLD 32MC 5NS 44TQFP
Manufacturer:  Lattice Semiconductor
History Price: Obsolete
In Stock: 28400
LC4032B-5T44I Specification
Specification
Part No
LC4032B-5T44I
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Lattice Semiconductor
Series
ispMACH 4000B
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
5 ns
Voltage Supply - Internal
2.3V ~ 2.7V
Number of Logic Elements/Blocks
2
Number of Macrocells
32
Number of Gates
-
Number of I/O
30
Operating Temperature
-40 ℃ ~ 105 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP (10x10)
LC4032B-5T44I PDF Datasheet
LC4032B-5T44I Related Parts
LC4032B-10T44I
LC4032B-10T44I
Lattice Semiconductor
IC CPLD 32MC 10NS 44TQFP
LC4032B-10TN44I
LC4032B-10TN44I
Lattice Semiconductor
IC CPLD 32MC 10NS 44TQFP
LC4032B-25T44C
LC4032B-25T44C
Lattice Semiconductor
IC CPLD 32MC 2.5NS 44TQFP
LC4032B-25TN44C
LC4032B-25TN44C
Lattice Semiconductor
IC CPLD 32MC 2.5NS 44TQFP
LC4032B-5TN44C
LC4032B-5TN44C
Lattice Semiconductor
IC CPLD 32MC 5NS 44TQFP
LC4032B-5TN44I
LC4032B-5TN44I
Lattice Semiconductor
IC CPLD 32MC 5NS 44TQFP
LC4032B-75T44C
LC4032B-75T44C
Lattice Semiconductor
IC CPLD 32MC 7.5NS 44TQFP
LC4032B-75T44I
LC4032B-75T44I
Lattice Semiconductor
IC CPLD 32MC 7.5NS 44TQFP
LC4032B-75TN44C
LC4032B-75TN44C
Lattice Semiconductor
IC CPLD 32MC 7.5NS 44TQFP
LC4032B-75TN44I
LC4032B-75TN44I
Lattice Semiconductor
IC CPLD 32MC 7.5NS 44TQFP
LC4032C-10T44I
LC4032C-10T44I
Lattice Semiconductor
IC CPLD 32MC 10NS 44TQFP
LC4032C-10TN44I
LC4032C-10TN44I
Lattice Semiconductor
IC CPLD 32MC 10NS 44TQFP
LC4032B-5T44I Compare Parts
  • LC4032B-5T44I vs LC4512V-75FTN256C
  • LC4032B-5T44I vs LC4512V-75FT256I
  • LC4032B-5T44I vs LC4512V-75FT256C
  • LC4032B-5T44I vs LC4512V-75FN256C
  • LC4032B-5T44I vs LC4512V-75F256C
  • LC4032B-5T44I vs LC4512V-5FTN256I
  • LC4032B-5T44I vs LC4512V-5FTN256C
  • LC4032B-5T44I vs LC4512V-5FT256I
  • LC4032B-5T44I vs LC4512V-5FT256C
  • LC4032B-5T44I vs LC4512V-5FN256C
  • LC4032B-5T44I vs LC4512V-5F256I
  • LC4032B-5T44I vs LC4512V-5F256C
  • LC4032B-5T44I vs LC4512V-35FTN256C
  • LC4032B-5T44I vs LC4512V-35FT256C
  • LC4032B-5T44I vs LC4512V-35FN256C
  • LC4032B-5T44I vs LC4512V-35F256C
  • LC4032B-5T44I vs LC4512V-10FTN256I
  • LC4032B-5T44I vs LC4512V-10FT256I
  • LC4032B-5T44I vs LC4512C-75TN176I
  • LC4032B-5T44I vs LC4512C-75TN176C
  • LC4032B-5T44I vs LC4512C-75T176I
  • LC4032B-5T44I vs LC4512C-75T176C
  • LC4032B-5T44I vs LC4512C-75FN256C
  • LC4032B-5T44I vs LC4512C-75F256C
  • LC4032B-5T44I vs LC4512C-5TN176I
  • LC4032B-5T44I vs LC4512C-5TN176C
  • LC4032B-5T44I vs LC4512C-5T176I
  • LC4032B-5T44I vs LC4512C-5T176C
  • LC4032B-5T44I vs LC4512C-5FN256C
  • LC4032B-5T44I vs LC4512C-5F256C
  • LC4032B-5T44I vs LC4512C-35TN176C
  • LC4032B-5T44I vs LC4512C-35T176C
  • LC4032B-5T44I vs LC4512C-35FN256C
  • LC4032B-5T44I vs LC4512C-35F256C
  • LC4032B-5T44I vs LC4512C-10TN176I
  • LC4032B-5T44I vs LC4512C-10T176I
  • LC4032B-5T44I vs LC4512B-75TN176I
  • LC4032B-5T44I vs LC4512B-75TN176C
  • LC4032B-5T44I vs LC4512B-75T176I
  • LC4032B-5T44I vs LC4512B-75T176C
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.