Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ Lantiq SAF82526NV2.2
SAF82526NV2.2
Active
Interface - Specialized
Description:
HSCX HIGH-LEVEL SERIAL COMMUNIC
Manufacturer:
Lantiq
Datasheet:
SAF82526NV2.2 Datasheet
History Price: $10.36000
In Stock: 7195
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SAF82526NV2.2 Specification
Specification
Part No
SAF82526NV2.2
Category
Interface - Specialized
Manufacturer
Lantiq
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Interface
-
Voltage - Supply
-
Package / Case
-
Supplier Device Package
-
Mounting Type
-
SAF82526NV2.2 Related Parts
SAF 82525 N V2.2
Infineon Technologies
IC INTERFACE SPECIALIZED 44PLCC
SAF 82526 N V2.2
Infineon Technologies
IC INTERFACE SPECIALIZED 44PLCC
SAF3555HV/N151
NXP Semiconductors
WITH PROCESSOR/CONTROLLER
SAF3555HV/N151,557
NXP Semiconductors
IC INTFACE SPECIALIZED 144HLQFP
SAF82525N-V21
Infineon Technologies
IC INTERFACE SPECIALIZED 44PLCC
SAF3555HV/N151,518
NXP Semiconductors
IC INTERFACE SPECIALIZED HD RAD
SAF3560HV/V1101,51
NXP Semiconductors
IC INTFACE SPECIALIZED 144HLQFP
SAF3560HV/V1101,55
NXP Semiconductors
IC INTFACE SPECIALIZED 144HLQFP
SAF3560HV/V1103,51
NXP Semiconductors
IC INTFACE SPECIALIZED 144HLQFP
SAF3560HV/V1103,55
NXP Semiconductors
IC INTFACE SPECIALIZED 144HLQFP
SAF5000EL/V100/S2K
NXP Semiconductors
IC INTERFACE SPECIALIZED MULTI
SAF5000EL/V100/S2Y
NXP Semiconductors
IC INTERFACE SPECIALIZED MULTI
SAF82526NV2.2 Compare Parts
SAF82526NV2.2 vs SAF3555HV/N151,557
SAF82526NV2.2 vs SAF3555HV/N151
SAF82526NV2.2 vs SAF 82526 N V2.2
SAF82526NV2.2 vs SAF 82525 N V2.2
SAF82526NV2.2 vs SAF82532N10V32A
SAF82526NV2.2 vs SAF82526HV2.1-HSCX-1
SAF82526NV2.2 vs SAF5000EL/V100Y
SAF82526NV2.2 vs SAF5000EL/V100K
SAF82526NV2.2 vs SAF5000EL/V100/S2Y
SAF82526NV2.2 vs SAF5000EL/V100/S2K
SAF82526NV2.2 vs SAF3560HV/V1103,55
SAF82526NV2.2 vs SAF3560HV/V1103,51
SAF82526NV2.2 vs SAF3560HV/V1101,55
SAF82526NV2.2 vs SAF3560HV/V1101,51
SAF82526NV2.2 vs SAF3555HV/N151,518
Customer Reviews
4.95 out of 5.00 stars from 59 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping