SAF3560HV/V1101,55
SAF3560HV/V1101,55
Obsolete
Description:  IC INTFACE SPECIALIZED 144HLQFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 15260
SAF3560HV/V1101,55 Specification
Specification
Part No
SAF3560HV/V1101,55
Category
Interface - Specialized
Manufacturer
NXP Semiconductors
Series
Automotive, AEC-Q100
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Interface
I2C, SPI, UART
Voltage - Supply
1.2V, 3.3V
Package / Case
144-LQFP Exposed Pad
Supplier Device Package
144-HLQFP (20x20)
Mounting Type
Surface Mount
SAF3560HV/V1101,55 PDF Datasheet
SAF3560HV/V1101,55 Related Parts
SAF 82525 N V2.2
SAF 82525 N V2.2
Infineon Technologies
IC INTERFACE SPECIALIZED 44PLCC
SAF 82526 N V2.2
SAF 82526 N V2.2
Infineon Technologies
IC INTERFACE SPECIALIZED 44PLCC
SAF3555HV/N151
SAF3555HV/N151
NXP Semiconductors
WITH PROCESSOR/CONTROLLER
SAF3555HV/N151,557
SAF3555HV/N151,557
NXP Semiconductors
IC INTFACE SPECIALIZED 144HLQFP
SAF82525N-V21
SAF82525N-V21
Infineon Technologies
IC INTERFACE SPECIALIZED 44PLCC
SAF3555HV/N151,518
SAF3555HV/N151,518
NXP Semiconductors
IC INTERFACE SPECIALIZED HD RAD
SAF3560HV/V1101,51
SAF3560HV/V1101,51
NXP Semiconductors
IC INTFACE SPECIALIZED 144HLQFP
SAF3560HV/V1103,51
SAF3560HV/V1103,51
NXP Semiconductors
IC INTFACE SPECIALIZED 144HLQFP
SAF3560HV/V1103,55
SAF3560HV/V1103,55
NXP Semiconductors
IC INTFACE SPECIALIZED 144HLQFP
SAF5000EL/V100/S2K
SAF5000EL/V100/S2K
NXP Semiconductors
IC INTERFACE SPECIALIZED MULTI
SAF5000EL/V100/S2Y
SAF5000EL/V100/S2Y
NXP Semiconductors
IC INTERFACE SPECIALIZED MULTI
SAF5000EL/V100K
SAF5000EL/V100K
NXP Semiconductors
IC RADIO SYSTEM MULTI
SAF3560HV/V1101,55 Compare Parts
  • SAF3560HV/V1101,55 vs SAF3555HV/N151,557
  • SAF3560HV/V1101,55 vs SAF3555HV/N151
  • SAF3560HV/V1101,55 vs SAF 82526 N V2.2
  • SAF3560HV/V1101,55 vs SAF 82525 N V2.2
  • SAF3560HV/V1101,55 vs SAF82532N10V32A
  • SAF3560HV/V1101,55 vs SAF82526HV2.1-HSCX-1
  • SAF3560HV/V1101,55 vs SAF5000EL/V100Y
  • SAF3560HV/V1101,55 vs SAF5000EL/V100K
  • SAF3560HV/V1101,55 vs SAF5000EL/V100/S2Y
  • SAF3560HV/V1101,55 vs SAF5000EL/V100/S2K
  • SAF3560HV/V1101,55 vs SAF3560HV/V1103,55
  • SAF3560HV/V1101,55 vs SAF3560HV/V1103,51
  • SAF3560HV/V1101,55 vs SAF3560HV/V1101,51
  • SAF3560HV/V1101,55 vs SAF3555HV/N151,518
  • SAF3560HV/V1101,55 vs SAF82526NV2.2
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.