PEF22624EV1.3
PEF22624EV1.3
Active
Description:  SDFE-2 SYMMETRIC DSL FRONT END,
Manufacturer:  Lantiq
History Price: $45.73000
In Stock: 39600
PEF22624EV1.3 Specification
Specification
Part No
PEF22624EV1.3
Category
Interface - Telecom
Manufacturer
Lantiq
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Symmetrical DSL Front End (SDFE)
Interface
HDLC, Serial, TDM
Number of Circuits
2
Voltage - Supply
-
Current - Supply
-
Power (Watts)
500 mW
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
324-LBGA
Supplier Device Package
P-LBGA-324
PEF22624EV1.3 PDF Datasheet
PEF22624EV1.3 Related Parts
PEF 20450 H V1.3
PEF 20450 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20470 H V1.3
PEF 20470 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20525 F V1.3
PEF 20525 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20532 F V1.3
PEF 20532 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 2054 N V2.1
PEF 2054 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20542 F V1.3
PEF 20542 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 2055 N V2.1
PEF 2055 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20550 H V2.1
PEF 20550 H V2.1
Infineon Technologies
IC TELECOM INTERFACE 80MQFP
PEF 20571 F V3.1
PEF 20571 F V3.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20954 HT V1.1
PEF 20954 HT V1.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 22504 HT V2.1
PEF 22504 HT V2.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF 22554 HT V2.1
PEF 22554 HT V2.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF22624EV1.3 Compare Parts
  • PEF22624EV1.3 vs PEF82902FV1.1/M13
  • PEF22624EV1.3 vs PEF82902FV1.1-INF
  • PEF22624EV1.3 vs PEF82902FV1.1
  • PEF22624EV1.3 vs PEF82902F
  • PEF22624EV1.3 vs PEF81913FV1.4
  • PEF22624EV1.3 vs PEF55008EV1.3-G-INF
  • PEF22624EV1.3 vs PEF42065HLV12XP
  • PEF22624EV1.3 vs PEF3460EV1.2
  • PEF22624EV1.3 vs PEF3452HV1.3
  • PEF22624EV1.3 vs PEF3452H-V13
  • PEF22624EV1.3 vs PEF3394ELV2.2-G
  • PEF22624EV1.3 vs PEF3304HLV2.1
  • PEF22624EV1.3 vs PEF3101FV1.3
  • PEF22624EV1.3 vs PEF24911HV2.2
  • PEF22624EV1.3 vs PEF24911HV2.1
  • PEF22624EV1.3 vs PEF24911HV1.3
  • PEF22624EV1.3 vs PEF22810T-V21TR
  • PEF22624EV1.3 vs PEF22558E-V1.1
  • PEF22624EV1.3 vs PEF22554H-TV2.1
  • PEF22624EV1.3 vs PEF22508EV11G
  • PEF22624EV1.3 vs PEF20954HTV1.1
  • PEF22624EV1.3 vs PEF2055NV2.1
  • PEF22624EV1.3 vs PEF20550HV2.1
  • PEF22624EV1.3 vs PEF2054NV21
  • PEF22624EV1.3 vs PEF2026T-SV1.1
  • PEF22624EV1.3 vs PEF2015TV1.2
  • PEF22624EV1.3 vs PEF 82912 F V1.4
  • PEF22624EV1.3 vs PEF 82902 F V1.1
  • PEF22624EV1.3 vs PEF 80912 H V1.4
  • PEF22624EV1.3 vs PEF 80902 H V1.1
  • PEF22624EV1.3 vs PEF 4268 T V1.2
  • PEF22624EV1.3 vs PEF 4268 F V1.2
  • PEF22624EV1.3 vs PEF 3452 H V1.3
  • PEF22624EV1.3 vs PEF 3314 HL V2.2
  • PEF22624EV1.3 vs PEF 3304 HL V2.1
  • PEF22624EV1.3 vs PEF 24911 H V2.2
  • PEF22624EV1.3 vs PEF 24902 H V2.1
  • PEF22624EV1.3 vs PEF 24901 H V2.2
  • PEF22624EV1.3 vs PEF 2466 H V2.2
  • PEF22624EV1.3 vs PEF 2466 F V2.2
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!