PBL38621/2QNA
PBL38621/2QNA
Obsolete
Description:  IC TELECOM INTERFACE PLCC-28
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 11295
PBL38621/2QNA Specification
Specification
Part No
PBL38621/2QNA
Category
Interface - Telecom
Manufacturer
Infineon Technologies
Series
FlexiSLIC
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Subscriber Line Interface Concept (SLIC)
Interface
-
Number of Circuits
1
Voltage - Supply
5V
Current - Supply
2.8mA
Power (Watts)
290 mW
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
P/PG-LCC-28-3
PBL38621/2QNA PDF Datasheet
PBL38621/2QNA Related Parts
PBL3764/4QNS
PBL3764/4QNS
Infineon Technologies
BIPOLAR SLIC, 2-4 CONVERSION
PBL386112QNT
PBL386112QNT
Infineon Technologies
SLIC
PBL38620/2SHA
PBL38620/2SHA
Infineon Technologies
IC TELECOM INTERFACE 24-SSOP
PBL38620/2SHAR2B
PBL38620/2SHAR2B
Infineon Technologies
FLEXISLIC SLIC
PBL38620/2SOA
PBL38620/2SOA
Infineon Technologies
IC TELECOM INTERFACE PDSO-24
PBL38620/2SOT
PBL38620/2SOT
Infineon Technologies
FLEXISLIC SLIC
PBL38621/2SHA
PBL38621/2SHA
Infineon Technologies
IC TELECOM INTERFACE 24-SSOP
PBL38621/2SOA
PBL38621/2SOA
Infineon Technologies
IC TELECOM INTERFACE PDSO-24
PBL38621/2SOT
PBL38621/2SOT
Infineon Technologies
IC TELECOM INTERFACE PDSO-24
PBL38630/2SOA
PBL38630/2SOA
Infineon Technologies
IC TELECOM INTERFACE PDSO-24
PBL38640/2SHA
PBL38640/2SHA
Infineon Technologies
FLEXISLIC
PBL38640/2SOA
PBL38640/2SOA
Infineon Technologies
IC TELECOM INTERFACE PDSO-24
PBL38621/2QNA Compare Parts
  • PBL38621/2QNA vs PBL38640/2SOA
  • PBL38621/2QNA vs PBL38640/2SHA
  • PBL38621/2QNA vs PBL38630/2SOA
  • PBL38621/2QNA vs PBL38621/2SOT
  • PBL38621/2QNA vs PBL38621/2SOA
  • PBL38621/2QNA vs PBL38621/2SHA
  • PBL38621/2QNA vs PBL38620/2SOT
  • PBL38621/2QNA vs PBL38620/2SOA
  • PBL38621/2QNA vs PBL38620/2SHAR2B
  • PBL38621/2QNA vs PBL38620/2SHA
  • PBL38621/2QNA vs PBL386112QNT
  • PBL38621/2QNA vs PBL3764/4QNS
  • PBL38621/2QNA vs PBL387821QSD
  • PBL38621/2QNA vs PBL38780/1QSD
  • PBL38621/2QNA vs PBL38650/2QNT
  • PBL38621/2QNA vs PBL38650/2QNS
  • PBL38621/2QNA vs PBL38650/2QNA
  • PBL38621/2QNA vs PBL38640/2QNT
  • PBL38621/2QNA vs PBL38640/2QNA
  • PBL38621/2QNA vs PBL38630/2SOTR2B
  • PBL38621/2QNA vs PBL38630/2QNT
  • PBL38621/2QNA vs PBL38630/2QNA
  • PBL38621/2QNA vs PBL38627/2SOTR2B
  • PBL38621/2QNA vs PBL386212QNA
  • PBL38621/2QNA vs PBL38621/2QNT-INF
  • PBL38621/2QNA vs PBL38621/2QNT
  • PBL38621/2QNA vs PBL38621/2QNS
  • PBL38621/2QNA vs PBL38620/2QNA
  • PBL38621/2QNA vs PBL38615/1SHA
  • PBL38621/2QNA vs PBL38201/1QSA
  • PBL38621/2QNA vs PBL38112/1QSAR1B
  • PBL38621/2QNA vs PBL38112/1QSA
  • PBL38621/2QNA vs PBL3766/1NS
  • PBL38621/2QNA vs PBL3764/4NSR2A
  • PBL38621/2QNA vs PBL38640/2SOA
  • PBL38621/2QNA vs PBL38640/2SHA
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description