PBL38621/2QNA
PBL38621/2QNA
Obsolete
Description:  IC TELECOM INTERFACE PLCC-28
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 11295
PBL38621/2QNA vs PBL38620/2SOT
Series
FlexiSLIC
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Function
Subscriber Line Interface Concept (SLIC)
Subscriber Line Interface Circuit
Interface
-
2-Wire
Number of Circuits
1
1
Voltage - Supply
5V
4.75V ~ 5.25V
Current - Supply
2.8mA
2.8mA
Power (Watts)
290 mW
290 mW
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
P/PG-LCC-28-3
PG-DSO-24-8