Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Infineon Technologies PBL38621/2QNA
PBL38621/2QNA
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE PLCC-28
Manufacturer:
Infineon Technologies
Datasheet:
PBL38621/2QNA Datasheet
History Price: Obsolete
In Stock: 11295
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PBL38621/2QNA vs PBL3766/1NS
Part No
PBL38621/2QNA
PBL3766/1NS
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Infineon Technologies
Infineon Technologies
Series
FlexiSLIC
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Function
Subscriber Line Interface Concept (SLIC)
Subscriber Line Interface Concept (SLIC)
Interface
-
2-Wire
Number of Circuits
1
1
Voltage - Supply
5V
-24V ~ -58V
Current - Supply
2.8mA
-
Power (Watts)
290 mW
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
22-DIP
Supplier Device Package
P/PG-LCC-28-3
22-DIP