Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS43DR16320D-25DBI
IS43DR16320D-25DBI
Obsolete
Memory
Description:
IC DRAM 512MBIT PAR 84TWBGA
Manufacturer:
ISSI
Datasheet:
IS43DR16320D-25DBI Datasheet
History Price: Obsolete
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS43DR16320D-25DBI Specification
Specification
Part No
IS43DR16320D-25DBI
Category
Memory
Manufacturer
ISSI
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
SDRAM - DDR2
Memory Size
512Mbit
Memory Organization
32M x 16
Memory Interface
Parallel
Clock Frequency
400 MHz
Write Cycle Time - Word, Page
15ns
Access Time
400 ps
Voltage - Supply
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
84-TFBGA
Supplier Device Package
84-TWBGA (8x12.5)
IS43DR16320D-25DBI PDF Datasheet
IS43DR16320D-25DBI Datasheet
Click and Download: IS43DR16320D-25DBI Datasheet
IS43DR16320D-25DBI Related Parts
IS41C16100C-50KLI
ISSI
IC DRAM 16MBIT PARALLEL 42SOJ
IS41C16100C-50KLI-TR
ISSI
IC DRAM 16MBIT PARALLEL 42SOJ
IS41C16100C-50TI
ISSI
IC DRAM 16MBIT PAR 50TSOP II
IS41C16100C-50TI-TR
ISSI
IC DRAM 16MBIT PAR 50TSOP II
IS41C16100C-50TLI
ISSI
IC DRAM 16MBIT PAR 50TSOP II
IS41C16100C-50TLI-TR
ISSI
IC DRAM 16MBIT PAR 50TSOP II
IS41C16105C-50KLI
ISSI
IC DRAM 16MBIT PARALLEL 42SOJ
IS41C16105C-50KLI-TR
ISSI
IC DRAM 16MBIT PARALLEL 42SOJ
IS41C16105C-50TI
ISSI
IC DRAM 16MBIT PAR 50TSOP II
IS41C16105C-50TI-TR
ISSI
IC DRAM 16MBIT PAR 50TSOP II
IS41C16105C-50TLI
ISSI
IC DRAM 16MBIT PAR 54TSOP II
IS41C16105C-50TLI-TR
ISSI
IC DRAM 16MBIT PAR 54TSOP II
IS43DR16320D-25DBI Compare Parts
IS43DR16320D-25DBI vs IS49RL36160A-107EBL
IS43DR16320D-25DBI vs IS49RL36160A-093FBLI
IS43DR16320D-25DBI vs IS49RL36160A-093FBL
IS43DR16320D-25DBI vs IS49RL36160A-093EBLI
IS43DR16320D-25DBI vs IS49RL36160A-093EBL
IS43DR16320D-25DBI vs IS49RL36160-125EBLI
IS43DR16320D-25DBI vs IS49RL36160-125EBL
IS43DR16320D-25DBI vs IS49RL36160-125BLI
IS43DR16320D-25DBI vs IS49RL36160-125BL
IS43DR16320D-25DBI vs IS49RL36160-107EBLI
IS43DR16320D-25DBI vs IS49RL36160-107EBL
IS43DR16320D-25DBI vs IS49RL36160-107BLI
IS43DR16320D-25DBI vs IS49RL36160-107BL
IS43DR16320D-25DBI vs IS49RL36160-093EBLI
IS43DR16320D-25DBI vs IS49RL36160-093EBL
IS43DR16320D-25DBI vs IS49RL36160-093BLI
IS43DR16320D-25DBI vs IS49RL36160-093BL
IS43DR16320D-25DBI vs IS49RL18320A-107EBLI
IS43DR16320D-25DBI vs IS49RL18320A-107EBL
IS43DR16320D-25DBI vs IS49RL18320A-093EBLI
IS43DR16320D-25DBI vs IS49RL18320A-093EBL
IS43DR16320D-25DBI vs IS49RL18320-125EBLI
IS43DR16320D-25DBI vs IS49RL18320-125EBL
IS43DR16320D-25DBI vs IS49RL18320-125BLI
IS43DR16320D-25DBI vs IS49RL18320-125BL
IS43DR16320D-25DBI vs IS49RL18320-107EBLI
IS43DR16320D-25DBI vs IS49RL18320-107EBL
IS43DR16320D-25DBI vs IS49RL18320-107BLI
IS43DR16320D-25DBI vs IS49RL18320-107BL
IS43DR16320D-25DBI vs IS49RL18320-093EBLI
IS43DR16320D-25DBI vs IS49RL18320-093EBL
IS43DR16320D-25DBI vs IS49RL18320-093BLI
IS43DR16320D-25DBI vs IS49RL18320-093BL
IS43DR16320D-25DBI vs IS49NLS96400A-33WBL
IS43DR16320D-25DBI vs IS49NLS96400A-25WBL
IS43DR16320D-25DBI vs IS49NLS96400-33BLI
IS43DR16320D-25DBI vs IS49NLS96400-33BL
IS43DR16320D-25DBI vs IS49NLS96400-33BI
IS43DR16320D-25DBI vs IS49NLS96400-33B
IS43DR16320D-25DBI vs IS49NLS96400-25BLI
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.