IS22TF16G-JQLA1-TR
IS22TF16G-JQLA1-TR
Active
Description:  16GB, 100 Ball FBGA, 3.3V, RoHS,
Manufacturer:  ISSI
History Price: $25.40300
In Stock: 21600
IS22TF16G-JQLA1-TR Specification
Specification
Part No
IS22TF16G-JQLA1-TR
Category
Memory
Manufacturer
ISSI
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND (TLC)
Memory Size
128Gbit
Memory Organization
16G x 8
Memory Interface
eMMC_5.1
Clock Frequency
200 MHz
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-LBGA
Supplier Device Package
100-LFBGA (14x18)
IS22TF16G-JQLA1-TR PDF Datasheet
IS22TF16G-JQLA1-TR Related Parts
IS21ES04G-JCLI
IS21ES04G-JCLI
ISSI
IC FLASH 32GBIT EMMC 153VFBGA
IS21ES04G-JCLI-TR
IS21ES04G-JCLI-TR
ISSI
IC FLASH 32GBIT EMMC 153VFBGA
IS21ES04G-JQLI
IS21ES04G-JQLI
ISSI
IC FLASH 32GBIT EMMC 100LFBGA
IS21ES08G-JCLI
IS21ES08G-JCLI
ISSI
IC FLASH 64GBIT EMMC 153VFBGA
IS21ES08G-JCLI-TR
IS21ES08G-JCLI-TR
ISSI
IC FLASH 64GBIT EMMC 153VFBGA
IS21ES08G-JQLI
IS21ES08G-JQLI
ISSI
IC FLASH 64GBIT EMMC 100LFBGA
IS21ES08GA-JCLI
IS21ES08GA-JCLI
ISSI
IC FLASH 64GBIT EMMC 153VFBGA
IS21ES08GA-JCLI-TR
IS21ES08GA-JCLI-TR
ISSI
IC FLASH 64GBIT EMMC 153VFBGA
IS21ES16G-JCLI
IS21ES16G-JCLI
ISSI
IC FLASH 128GBIT EMMC 153VFBGA
IS21ES16G-JQLI
IS21ES16G-JQLI
ISSI
IC FLASH 128GBIT EMMC 100LFBGA
IS21ES32G-JCLI
IS21ES32G-JCLI
ISSI
IC FLASH 256GBIT EMMC 153VFBGA
IS21ES32G-JQLI
IS21ES32G-JQLI
ISSI
IC FLASH 256GBIT EMMC 100LFBGA
IS22TF16G-JQLA1-TR Compare Parts
  • IS22TF16G-JQLA1-TR vs IS29LV032T-70BLI
  • IS22TF16G-JQLA1-TR vs IS29LV032B-70TLI
  • IS22TF16G-JQLA1-TR vs IS29LV032B-70BLI
  • IS22TF16G-JQLA1-TR vs IS29GL512S-11TFV023
  • IS22TF16G-JQLA1-TR vs IS29GL512S-11TFV020
  • IS22TF16G-JQLA1-TR vs IS29GL512S-11TFV02-TR
  • IS22TF16G-JQLA1-TR vs IS29GL512S-11TFV02
  • IS22TF16G-JQLA1-TR vs IS29GL512S-11TFV013
  • IS22TF16G-JQLA1-TR vs IS29GL512S-11TFV010
  • IS22TF16G-JQLA1-TR vs IS29GL512S-11TFV01-TR
  • IS22TF16G-JQLA1-TR vs IS29GL512S-11TFV01
  • IS22TF16G-JQLA1-TR vs IS29GL512S-11DHV023
  • IS22TF16G-JQLA1-TR vs IS29GL512S-11DHV020
  • IS22TF16G-JQLA1-TR vs IS29GL512S-11DHV02-TR
  • IS22TF16G-JQLA1-TR vs IS29GL512S-11DHV02
  • IS22TF16G-JQLA1-TR vs IS29GL512S-11DHV013
  • IS22TF16G-JQLA1-TR vs IS29GL512S-11DHV010
  • IS22TF16G-JQLA1-TR vs IS29GL512S-11DHV01-TR
  • IS22TF16G-JQLA1-TR vs IS29GL512S-11DHV01
  • IS22TF16G-JQLA1-TR vs IS29GL512S-11DHB023
  • IS22TF16G-JQLA1-TR vs IS29GL512S-11DHB020
  • IS22TF16G-JQLA1-TR vs IS29GL512S-11DHB02-TR
  • IS22TF16G-JQLA1-TR vs IS29GL512S-11DHB02
  • IS22TF16G-JQLA1-TR vs IS29GL512S-11DHB013
  • IS22TF16G-JQLA1-TR vs IS29GL512S-11DHB010
  • IS22TF16G-JQLA1-TR vs IS29GL512S-11DHB01-TR
  • IS22TF16G-JQLA1-TR vs IS29GL512S-11DHB01
  • IS22TF16G-JQLA1-TR vs IS29GL256S-10TFV023
  • IS22TF16G-JQLA1-TR vs IS29GL256S-10TFV020
  • IS22TF16G-JQLA1-TR vs IS29GL256S-10TFV02-TR
  • IS22TF16G-JQLA1-TR vs IS29GL256S-10TFV02
  • IS22TF16G-JQLA1-TR vs IS29GL256S-10TFV013
  • IS22TF16G-JQLA1-TR vs IS29GL256S-10TFV010
  • IS22TF16G-JQLA1-TR vs IS29GL256S-10TFV01-TR
  • IS22TF16G-JQLA1-TR vs IS29GL256S-10TFV01
  • IS22TF16G-JQLA1-TR vs IS29GL256S-10DHV023
  • IS22TF16G-JQLA1-TR vs IS29GL256S-10DHV020
  • IS22TF16G-JQLA1-TR vs IS29GL256S-10DHV02-TR
  • IS22TF16G-JQLA1-TR vs IS29GL256S-10DHV02
  • IS22TF16G-JQLA1-TR vs IS29GL256S-10DHV013
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.