IS21ES08GA-JCLI-TR
IS21ES08GA-JCLI-TR
Active
Description:  IC FLASH 64GBIT EMMC 153VFBGA
Manufacturer:  ISSI
History Price: $17.47000
In Stock: 28800
IS21ES08GA-JCLI-TR Specification
Specification
Part No
IS21ES08GA-JCLI-TR
Category
Memory
Manufacturer
ISSI
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND (MLC)
Memory Size
64Gbit
Memory Organization
8G x 8
Memory Interface
eMMC
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
153-VFBGA
Supplier Device Package
153-VFBGA (11.5x13)
IS21ES08GA-JCLI-TR PDF Datasheet
IS21ES08GA-JCLI-TR Related Parts
IS21ES04G-JCLI
IS21ES04G-JCLI
ISSI
IC FLASH 32GBIT EMMC 153VFBGA
IS21ES04G-JCLI-TR
IS21ES04G-JCLI-TR
ISSI
IC FLASH 32GBIT EMMC 153VFBGA
IS21ES04G-JQLI
IS21ES04G-JQLI
ISSI
IC FLASH 32GBIT EMMC 100LFBGA
IS21ES08G-JCLI
IS21ES08G-JCLI
ISSI
IC FLASH 64GBIT EMMC 153VFBGA
IS21ES08G-JCLI-TR
IS21ES08G-JCLI-TR
ISSI
IC FLASH 64GBIT EMMC 153VFBGA
IS21ES08G-JQLI
IS21ES08G-JQLI
ISSI
IC FLASH 64GBIT EMMC 100LFBGA
IS21ES08GA-JCLI
IS21ES08GA-JCLI
ISSI
IC FLASH 64GBIT EMMC 153VFBGA
IS21ES16G-JCLI
IS21ES16G-JCLI
ISSI
IC FLASH 128GBIT EMMC 153VFBGA
IS21ES16G-JQLI
IS21ES16G-JQLI
ISSI
IC FLASH 128GBIT EMMC 100LFBGA
IS21ES32G-JCLI
IS21ES32G-JCLI
ISSI
IC FLASH 256GBIT EMMC 153VFBGA
IS21ES32G-JQLI
IS21ES32G-JQLI
ISSI
IC FLASH 256GBIT EMMC 100LFBGA
IS21ES64G-JCLI
IS21ES64G-JCLI
ISSI
IC FLASH 512GBIT EMMC 153VFBGA
IS21ES08GA-JCLI-TR Description
The ISSI IS21ES08GA-JCLI-TR is a high-performance, low-power, 8-Mbit (1 Megabyte) CMOS static random-access memory (SRAM) device designed for a variety of applications requiring fast and reliable data storage. This SRAM is particularly suitable for use in embedded systems, telecommunications, networking, and consumer electronics, where speed and efficiency are critical.

## Key Features:

1. High Density: The IS21ES08GA-JCLI-TR offers 8 Mbits of memory capacity, providing ample storage for applications that require significant data handling.
2. Fast Access Time: With access times as low as 10 ns, this SRAM allows for rapid data retrieval, making it ideal for high-speed applications.
3. Low Power Consumption: The device is designed for low power operation, with active current consumption typically around 35 mA and standby current as low as 1 µA, which is essential for battery-operated devices.
4. Wide Operating Voltage Range: The SRAM operates over a voltage range of 2.7V to 3.6V, making it compatible with various logic levels and suitable for different system designs.
5. Asynchronous Operation: The IS21ES08GA-JCLI-TR features asynchronous read and write operations, allowing for straightforward interfacing with microcontrollers and other digital devices.
6. Byte Write Capability: The device supports byte write operations, enabling efficient data manipulation and reducing the need for full-word writes, which can save time and power.
7. Easy Integration: The SRAM is available in a compact 48-pin TSOP II package, facilitating easy integration into printed circuit boards (PCBs) and minimizing space requirements.

## Specifications:

- Memory Capacity: 8 Mbits (1 Megabyte)
- Access Time: 10 ns (for the fastest version)
- Operating Voltage (VCC): 2.7V to 3.6V
- Active Current (ICC): Typically 35 mA
- Standby Current (ISB): Typically 1 µA
- Data Retention Voltage: 1.5V (minimum)
- Operating Temperature Range: -40°C to +85°C
- Package Type: 48-pin TSOP II
- Pin Configuration: The device features a standard pin configuration for easy integration into existing designs.

## Applications:

The IS21ES08GA-JCLI-TR is suitable for a wide range of applications, including:
- Embedded systems requiring fast data access
- Telecommunications equipment such as routers and switches
- Networking devices that need reliable memory storage
- Consumer electronics, including digital cameras and gaming consoles
- Industrial applications where low power and high reliability are essential

## Conclusion:

The ISSI IS21ES08GA-JCLI-TR is a versatile and efficient SRAM solution that meets the demands of modern electronic applications. With its high density, fast access times, and low power consumption, it provides an excellent choice for engineers looking to implement reliable memory solutions in their designs. Whether used in embedded systems, telecommunications, or consumer electronics, the IS21ES08GA-JCLI-TR delivers the performance and reliability needed for today’s high-speed data processing requirements.
IS21ES08GA-JCLI-TR Compare Parts
  • IS21ES08GA-JCLI-TR vs IS29LV032T-70BLI
  • IS21ES08GA-JCLI-TR vs IS29LV032B-70TLI
  • IS21ES08GA-JCLI-TR vs IS29LV032B-70BLI
  • IS21ES08GA-JCLI-TR vs IS29GL512S-11TFV023
  • IS21ES08GA-JCLI-TR vs IS29GL512S-11TFV020
  • IS21ES08GA-JCLI-TR vs IS29GL512S-11TFV02-TR
  • IS21ES08GA-JCLI-TR vs IS29GL512S-11TFV02
  • IS21ES08GA-JCLI-TR vs IS29GL512S-11TFV013
  • IS21ES08GA-JCLI-TR vs IS29GL512S-11TFV010
  • IS21ES08GA-JCLI-TR vs IS29GL512S-11TFV01-TR
  • IS21ES08GA-JCLI-TR vs IS29GL512S-11TFV01
  • IS21ES08GA-JCLI-TR vs IS29GL512S-11DHV023
  • IS21ES08GA-JCLI-TR vs IS29GL512S-11DHV020
  • IS21ES08GA-JCLI-TR vs IS29GL512S-11DHV02-TR
  • IS21ES08GA-JCLI-TR vs IS29GL512S-11DHV02
  • IS21ES08GA-JCLI-TR vs IS29GL512S-11DHV013
  • IS21ES08GA-JCLI-TR vs IS29GL512S-11DHV010
  • IS21ES08GA-JCLI-TR vs IS29GL512S-11DHV01-TR
  • IS21ES08GA-JCLI-TR vs IS29GL512S-11DHV01
  • IS21ES08GA-JCLI-TR vs IS29GL512S-11DHB023
  • IS21ES08GA-JCLI-TR vs IS29GL512S-11DHB020
  • IS21ES08GA-JCLI-TR vs IS29GL512S-11DHB02-TR
  • IS21ES08GA-JCLI-TR vs IS29GL512S-11DHB02
  • IS21ES08GA-JCLI-TR vs IS29GL512S-11DHB013
  • IS21ES08GA-JCLI-TR vs IS29GL512S-11DHB010
  • IS21ES08GA-JCLI-TR vs IS29GL512S-11DHB01-TR
  • IS21ES08GA-JCLI-TR vs IS29GL512S-11DHB01
  • IS21ES08GA-JCLI-TR vs IS29GL256S-10TFV023
  • IS21ES08GA-JCLI-TR vs IS29GL256S-10TFV020
  • IS21ES08GA-JCLI-TR vs IS29GL256S-10TFV02-TR
  • IS21ES08GA-JCLI-TR vs IS29GL256S-10TFV02
  • IS21ES08GA-JCLI-TR vs IS29GL256S-10TFV013
  • IS21ES08GA-JCLI-TR vs IS29GL256S-10TFV010
  • IS21ES08GA-JCLI-TR vs IS29GL256S-10TFV01-TR
  • IS21ES08GA-JCLI-TR vs IS29GL256S-10TFV01
  • IS21ES08GA-JCLI-TR vs IS29GL256S-10DHV023
  • IS21ES08GA-JCLI-TR vs IS29GL256S-10DHV020
  • IS21ES08GA-JCLI-TR vs IS29GL256S-10DHV02-TR
  • IS21ES08GA-JCLI-TR vs IS29GL256S-10DHV02
  • IS21ES08GA-JCLI-TR vs IS29GL256S-10DHV013
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.