IS21ES08GA-JCLI-TR
IS21ES08GA-JCLI-TR
Active
Description:  IC FLASH 64GBIT EMMC 153VFBGA
Manufacturer:  ISSI
History Price: $17.47000
In Stock: 28800
IS21ES08GA-JCLI-TR vs IS29LV032T-70BLI
Category
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NAND (MLC)
FLASH - NOR
Memory Size
64Gbit
32Mbit
Memory Organization
8G x 8
4M x 8, 2M x 16
Memory Interface
eMMC
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
70ns
Access Time
-
70 ns
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
153-VFBGA
48-TFBGA
Supplier Device Package
153-VFBGA (11.5x13)
48-TFBGA (6x8)