☰
ISL6549CA
ISL6549CA
Obsolete
Description:  SWITCHING CONTROLLER
Manufacturer:  Intersil
Datasheet:   ISL6549CA Datasheet
History Price: $4.38000
In Stock: 9570
ISL6549CA Specification
Specification
Part No
ISL6549CA
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs
2
Frequency - Switching
150kHz ~ 1MHz
Voltage/Current - Output 1
Controller
Voltage/Current - Output 2
Controller
Voltage/Current - Output 3
-
w/LED Driver
No
w/Supervisor
No
w/Sequencer
No
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
ISL6549CA PDF Datasheet
ISL6549CA Related Parts
ISL6235CA
ISL6235CA
Intersil
SWITCHING CONTROLLER
ISL6235CA-T
ISL6235CA-T
Intersil
SWITCHING CONTROLLER
ISL6402AIR
ISL6402AIR
Intersil
DUAL SWITCHING CONTROLLER
ISL6402AIR
ISL6402AIR
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6402AIR-T
ISL6402AIR-T
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6402AIR-TK
ISL6402AIR-TK
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6402AIRZ
ISL6402AIRZ
Intersil
DUAL SWITCHING CONTROLLER
ISL6402AIRZ
ISL6402AIRZ
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6402AIRZ-T
ISL6402AIRZ-T
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6402AIRZ-TK
ISL6402AIRZ-TK
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6402IR
ISL6402IR
Intersil
DUAL SWITCHING CONTROLLER
ISL6402IR
ISL6402IR
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6549CA Compare Parts
  • ISL6549CA vs ISL9441IRZ-T
  • ISL6549CA vs ISL9441IRZ
  • ISL6549CA vs ISL9440IRZ-T
  • ISL6549CA vs ISL9440IRZ
  • ISL6549CA vs ISL9440CIRZ-T
  • ISL6549CA vs ISL9440CIRZ
  • ISL6549CA vs ISL9440BIRZ-T
  • ISL6549CA vs ISL9440BIRZ
  • ISL6549CA vs ISL9440AIRZ-T
  • ISL6549CA vs ISL9440AIRZ
  • ISL6549CA vs ISL9307IRTWCWNZ-T7A
  • ISL6549CA vs ISL9307IRTWCWNZ-T
  • ISL6549CA vs ISL9307IRTWCNJZ-T7A
  • ISL6549CA vs ISL9307IRTWCNJZ-T
  • ISL6549CA vs ISL9307IRTAANYZ-T7A
  • ISL6549CA vs ISL9307IRTAANYZ-T
  • ISL6549CA vs ISL9307IRTAANWZ-T7A
  • ISL6549CA vs ISL9307IRTAANWZ-T
  • ISL6549CA vs ISL9307IRTAANLZ-T7A
  • ISL6549CA vs ISL9307IRTAANLZ-T
  • ISL6549CA vs ISL9307IRTAANGZ-T7A
  • ISL6549CA vs ISL9307IRTAANGZ-T
  • ISL6549CA vs ISL9307IRTAANFZ-T7A
  • ISL6549CA vs ISL9307IRTAANFZ-T
  • ISL6549CA vs ISL9307IRTAANCZ-T7A
  • ISL6549CA vs ISL9307IRTAANCZ-T
  • ISL6549CA vs ISL9307IRTAAJYZ-T7A
  • ISL6549CA vs ISL9307IRTAAJYZ-T
  • ISL6549CA vs ISL9307IRTAAJLZ-T7A
  • ISL6549CA vs ISL9307IRTAAJLZ-T
  • ISL6549CA vs ISL9307IRTAAJGZ-T7A
  • ISL6549CA vs ISL9307IRTAAJGZ-T
  • ISL6549CA vs ISL9307IRTAAJFZ-T7A
  • ISL6549CA vs ISL9307IRTAAJFZ-T
  • ISL6549CA vs ISL9307IRTAAJBZ-T7A
  • ISL6549CA vs ISL9307IRTAAJBZ-T
  • ISL6549CA vs ISL9305IRTWLNCZ-T
  • ISL6549CA vs ISL9305IRTWCNYZ-T
  • ISL6549CA vs ISL9305IRTWCNLZ-T
  • ISL6549CA vs ISL9305IRTWCLBZ-T
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet