Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Specialized ICs
/ Intersil HA4404BCB96
HA4404BCB96
Obsolete
Specialized ICs
Description:
4 X 1 VIDEO XPOINT SWITCH
Manufacturer:
Intersil
Datasheet:
HA4404BCB96 Datasheet
History Price: $4.22000
In Stock: 24790
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HA4404BCB96 Specification
Specification
Part No
HA4404BCB96
Category
Specialized ICs
Manufacturer
Intersil
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Crosspoint Switch
Applications
Video
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
HA4404BCB96 PDF Datasheet
HA4404BCB96 Datasheet
Click and Download: HA4404BCB96 Datasheet
HA4404BCB96 Related Parts
HA4201CB
Intersil
CROSS POINT SWITCH, 1 FUNC
HA4201CB96
Intersil
XPOINT SWITCH, 1 CHANNEL, CMOS
HA4201CB96
Renesas Electronics
IC CROSSPOINT SWITCH 8SOIC
HA4201CBZ96
Renesas Electronics
IC CROSSPOINT SWITCH 8SOIC
HA4201CP
Harris Corporation
CROSS POINT SWITCH, 1 CHANNEL,
HA4344BCB
Intersil
XPOINT SWITCH, 4 CHANNEL, CMOS
HA4344BCB
Renesas Electronics
IC CROSSPOINT SWITCH 16SOIC
HA4344BCB96S2492
Intersil
CROSS POINT SWITCH, 4 CHANNEL,
HA4344BCBZ
Intersil
XPOINT SWITCH, 4 CHANNEL
HA4344BCBZ
Renesas Electronics
IC CROSSPOINT SWITCH 16SOIC
HA4344BCBZ96
Renesas Electronics
IC CROSSPOINT SWITCH 16SOIC
HA4404BCB
Intersil
4 X 1 VIDEO XPOINT SWITCH
HA4404BCB96 Compare Parts
HA4404BCB96 vs HA4404BCB
HA4404BCB96 vs HA4344BCBZ96
HA4404BCB96 vs HA4344BCBZ
HA4404BCB96 vs HA4344BCBZ
HA4404BCB96 vs HA4344BCB96S2492
HA4404BCB96 vs HA4344BCB
HA4404BCB96 vs HA4344BCB
HA4404BCB96 vs HA4201CP
HA4404BCB96 vs HA4201CBZ96
HA4404BCB96 vs HA4201CB96
HA4404BCB96 vs HA4201CB96
HA4404BCB96 vs HA4201CB
Customer Reviews
4.95 out of 5.00 stars from 137 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.