Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Specialized ICs
/ Intersil HA4201CB96
HA4201CB96
Obsolete
Specialized ICs
Description:
XPOINT SWITCH, 1 CHANNEL, CMOS
Manufacturer:
Intersil
Datasheet:
HA4201CB96 Datasheet
History Price: $0.95000
In Stock: 41375
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HA4201CB96 Specification
Specification
Part No
HA4201CB96
Category
Specialized ICs
Manufacturer
Intersil
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Crosspoint Switch
Applications
Video
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
HA4201CB96 PDF Datasheet
HA4201CB96 Datasheet
Click and Download: HA4201CB96 Datasheet
HA4201CB96 Related Parts
HA4201CB
Intersil
CROSS POINT SWITCH, 1 FUNC
HA4201CBZ96
Renesas Electronics
IC CROSSPOINT SWITCH 8SOIC
HA4201CP
Harris Corporation
CROSS POINT SWITCH, 1 CHANNEL,
HA4344BCB
Intersil
XPOINT SWITCH, 4 CHANNEL, CMOS
HA4344BCB
Renesas Electronics
IC CROSSPOINT SWITCH 16SOIC
HA4344BCB96S2492
Intersil
CROSS POINT SWITCH, 4 CHANNEL,
HA4344BCBZ
Intersil
XPOINT SWITCH, 4 CHANNEL
HA4344BCBZ
Renesas Electronics
IC CROSSPOINT SWITCH 16SOIC
HA4344BCBZ96
Renesas Electronics
IC CROSSPOINT SWITCH 16SOIC
HA4404BCB
Intersil
4 X 1 VIDEO XPOINT SWITCH
HA4404BCB96
Intersil
4 X 1 VIDEO XPOINT SWITCH
HA4404BCB96
Renesas Electronics
IC CROSSPOINT SWITCH 16SOIC
HA4201CB96 Compare Parts
HA4201CB96 vs HA4404BCB96
HA4201CB96 vs HA4404BCB96
HA4201CB96 vs HA4404BCB
HA4201CB96 vs HA4344BCBZ96
HA4201CB96 vs HA4344BCBZ
HA4201CB96 vs HA4344BCBZ
HA4201CB96 vs HA4344BCB96S2492
HA4201CB96 vs HA4344BCB
HA4201CB96 vs HA4344BCB
HA4201CB96 vs HA4201CP
HA4201CB96 vs HA4201CBZ96
HA4201CB96 vs HA4201CB
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.