CA3140MZ96
CA3140MZ96
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   CA3140MZ96 Datasheet
History Price: $3.46000
In Stock: 43100
CA3140MZ96 Specification
Specification
Part No
CA3140MZ96
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
9V/μs
Gain Bandwidth Product
4.5 MHz
-3db Bandwidth
-
Current - Input Bias
10 pA
Voltage - Input Offset
5 mV
Current - Supply
4mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
CA3140MZ96 Related Parts
CA30003
CA30003
Harris Corporation
HIGH RELIABILITY DC AMPLIFIER
CA3038A3
CA3038A3
Harris Corporation
DIFFERENTIAL/CASCODE AMPLIFIER
CA3054
CA3054
Intersil
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054M96
CA3054M96
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054MZ
CA3054MZ
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054MZ96
CA3054MZ96
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3060E
CA3060E
Harris Corporation
IC OPAMP GP 3 CIRCUIT 16DIP
CA3078AE
CA3078AE
Intersil
IC OPAMP GP 1 CIRCUIT 8DIP
CA3078AE
CA3078AE
Renesas Electronics
MICROPOWER OP AMP
CA3078AM
CA3078AM
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8SOIC
CA3078AT
CA3078AT
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
CA3078AT/B
CA3078AT/B
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
CA3140MZ96 Compare Parts
  • CA3140MZ96 vs CA3493T
  • CA3140MZ96 vs CA3493E
  • CA3140MZ96 vs CA3440T
  • CA3140MZ96 vs CA3440M
  • CA3140MZ96 vs CA3440E
  • CA3140MZ96 vs CA3420EZ
  • CA3140MZ96 vs CA3420E
  • CA3140MZ96 vs CA3420E
  • CA3140MZ96 vs CA3410E
  • CA3140MZ96 vs CA3280E
  • CA3140MZ96 vs CA3260EZ
  • CA3140MZ96 vs CA3260E
  • CA3140MZ96 vs CA3260E
  • CA3140MZ96 vs CA3260E
  • CA3140MZ96 vs CA3260AEZ
  • CA3140MZ96 vs CA3260AE
  • CA3140MZ96 vs CA3260AE
  • CA3140MZ96 vs CA3260AE
  • CA3140MZ96 vs CA3240EZ
  • CA3140MZ96 vs CA3240E
  • CA3140MZ96 vs CA3240E
  • CA3140MZ96 vs CA3240AEZ
  • CA3140MZ96 vs CA3240AEZ
  • CA3140MZ96 vs CA3240AE
  • CA3140MZ96 vs CA3240AE
  • CA3140MZ96 vs CA3177E
  • CA3140MZ96 vs CA3160T
  • CA3140MZ96 vs CA3160AE
  • CA3140MZ96 vs CA3140T
  • CA3140MZ96 vs CA3140MZ96S2705
  • CA3140MZ96 vs CA3140MZ
  • CA3140MZ96 vs CA3140M96
  • CA3140MZ96 vs CA3140M96
  • CA3140MZ96 vs CA3140M
  • CA3140MZ96 vs CA3140M
  • CA3140MZ96 vs CA3140EZ
  • CA3140MZ96 vs CA3140E
  • CA3140MZ96 vs CA3140AT/B
  • CA3140MZ96 vs CA3140AT
  • CA3140MZ96 vs CA3140AMZ96
  • CA3140MZ96 FAQ
    Q1: What is the Renesas Electronics CA3140MZ96?
    A1: The Renesas Electronics CA3140MZ96 is a high-performance operational amplifier (op-amp) designed for general-purpose applications, offering low offset voltage and high input impedance.

    Q2: What type of device is the Renesas Electronics CA3140MZ96?
    A2: The Renesas Electronics CA3140MZ96 is a precision operational amplifier designed for a wide range of analog signal processing applications.

    Q3: What is the supply voltage range for the Renesas Electronics CA3140MZ96?
    A3: The Renesas Electronics CA3140MZ96 operates with a supply voltage range of ±3V to ±18V, making it versatile for various analog systems.

    Q4: What is the typical input offset voltage of the Renesas Electronics CA3140MZ96?
    A4: The typical input offset voltage of the Renesas Electronics CA3140MZ96 is low, typically around 3mV, ensuring high accuracy in signal amplification.

    Q5: What is the output voltage swing of the Renesas Electronics CA3140MZ96?
    A5: The output voltage swing of the Renesas Electronics CA3140MZ96 is typically from (V+ - 2V) to (V- + 2V), depending on the load conditions, offering a wide voltage swing range.

    Q6: Does the Renesas Electronics CA3140MZ96 have a rail-to-rail output?
    A6: No, the Renesas Electronics CA3140MZ96 does not have rail-to-rail output; however, it offers a wide output swing close to the supply rails.

    Q7: What is the typical gain-bandwidth product of the Renesas Electronics CA3140MZ96?
    A7: The typical gain-bandwidth product of the Renesas Electronics CA3140MZ96 is around 1 MHz, which ensures stable operation in a variety of signal processing applications.

    Q8: Is the Renesas Electronics CA3140MZ96 suitable for high-frequency applications?
    A8: While the Renesas Electronics CA3140MZ96 is suitable for a wide range of frequencies, it is not intended for very high-frequency applications. For higher-frequency needs, a different op-amp may be more appropriate.

    Q9: What is the input bias current of the Renesas Electronics CA3140MZ96?
    A9: The Renesas Electronics CA3140MZ96 features a low input bias current, typically around 50nA, which helps minimize error in precision applications.

    Q10: Can the Renesas Electronics CA3140MZ96 be used in industrial applications?
    A10: Yes, the Renesas Electronics CA3140MZ96 is suitable for industrial applications, including signal conditioning, data acquisition, and instrumentation, due to its precision and reliability.

    Q11: What is the total harmonic distortion (THD) of the Renesas Electronics CA3140MZ96?
    A11: The total harmonic distortion (THD) of the Renesas Electronics CA3140MZ96 is typically low, making it suitable for applications where signal integrity is critical.

    Q12: What is the input impedance of the Renesas Electronics CA3140MZ96?
    A12: The input impedance of the Renesas Electronics CA3140MZ96 is typically very high, around 10^12 ohms, allowing for minimal loading on the input signal.

    Q13: What is the package type for the Renesas Electronics CA3140MZ96?
    A13: The Renesas Electronics CA3140MZ96 is available in a 8-pin PDIP (Plastic Dual In-line Package), making it easy to integrate into a variety of circuit designs.

    Q14: Can the Renesas Electronics CA3140MZ96 be used in audio applications?
    A14: Yes, the Renesas Electronics CA3140MZ96 is suitable for audio applications where low distortion and high input impedance are important, such as audio amplifiers and mixers.

    Q15: Does the Renesas Electronics CA3140MZ96 have short-circuit protection?
    A15: The Renesas Electronics CA3140MZ96 includes internal short-circuit protection, ensuring reliable operation and protection against output short circuits.

    Q16: What is the slew rate of the Renesas Electronics CA3140MZ96?
    A16: The Renesas Electronics CA3140MZ96 has a typical slew rate of 0.3 V/µs, which is adequate for many standard applications but may be limiting for high-speed circuits.

    Q17: How does the temperature affect the performance of the Renesas Electronics CA3140MZ96?
    A17: The Renesas Electronics CA3140MZ96 operates over a wide temperature range, typically from -40°C to +85°C, ensuring stable performance in various environmental conditions.

    Q18: What type of applications is the Renesas Electronics CA3140MZ96 ideal for?
    A18: The Renesas Electronics CA3140MZ96 is ideal for precision signal processing applications, including instrumentation, control systems, audio amplifiers, and industrial sensors.

    Q19: What is the output current drive capability of the Renesas Electronics CA3140MZ96?
    A19: The Renesas Electronics CA3140MZ96 can typically drive output currents up to ±10mA, making it suitable for most standard signal amplification tasks.

    Q20: Can the Renesas Electronics CA3140MZ96 be used in battery-powered devices?
    A20: Yes, the Renesas Electronics CA3140MZ96 can be used in battery-powered devices due to its low power consumption and high efficiency, making it ideal for portable applications.
    Customer Reviews
    4.95 out of 5.00 stars from 87 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.