CA3140MZ96
CA3140MZ96
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   CA3140MZ96 Datasheet
History Price: $3.46000
In Stock: 43100
CA3140MZ96 vs CA3260AEZ
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Amplifier Type
General Purpose
CMOS
Number of Circuits
1
2
Output Type
-
-
Slew Rate
9V/μs
10V/μs
Gain Bandwidth Product
4.5 MHz
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 pA
5 pA
Voltage - Input Offset
5 mV
2 mV
Current - Supply
4mA
9mA (x2 Channels)
Current - Output / Channel
40 mA
22 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
36 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP