P8042AH
P8042AH
Active
Description:  8-BIT, MROM, 8048 CPU
Manufacturer:  Intel
Datasheet:   P8042AH Datasheet
History Price: $4.67000
In Stock: 15500
P8042AH vs P80C32X2FA,512
Manufacturer
Series
-
80C
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
8048
8051
Core Size
8-Bit
8-Bit
Speed
12.5MHz
33MHz
Connectivity
-
EBI/EMI, UART/USART
Peripherals
DMA
POR
Number of I/O
18
32
Program Memory Size
2KB (2K x 8)
-
Program Memory Type
ROM
ROMless
EEPROM Size
-
-
RAM Size
256 x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 4.5V
2.7V ~ 5.5V
Data Converters
-
-
Oscillator Type
External
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP
44-LCC (J-Lead)
Supplier Device Package
40-DIP
44-PLCC (16.59x16.59)