Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Advanced Micro Devices N80C286-12TR
N80C286-12TR
Active
Embedded - Microprocessors
Description:
IC MPU 12MHZ 68PLCC
Manufacturer:
Advanced Micro Devices
Datasheet:
N80C286-12TR Datasheet
History Price: $21.07000
In Stock: 30500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
N80C286-12TR Specification
Specification
Part No
N80C286-12TR
Category
Embedded - Microprocessors
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
80C286
Number of Cores/Bus Width
1 Core, 16-Bit
Speed
12MHz
Co-Processors/DSP
Math Engine; 80C287
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
68-LCC (J-Lead)
N80C286-12TR PDF Datasheet
N80C286-12TR Datasheet
Click and Download: N80C286-12TR Datasheet
N80C286-12TR Related Parts
N80286-12
Intel
IC MPU IAPX86 12MHZ 68PLCC
N80286-8
Intel
IC MPU 8MHZ 68PLCC
N802868
Intel
IC MPU 8MHZ 68PLCC
N8085AH-2-G
Rochester Electronics
MICROPROCESSOR, 8 BIT, 5MHZ, MOS
N80960SA16
Intel
IC MPU 16MHZ 84PLCC
N80960SA20
Intel
IC MPU I960 20MHZ 84PLCC
N80960SB10
Intel
IC MPU I960 10MHZ 84PLCC
N80C186-20
Rochester Electronics
IC MPU I186 20MHZ
N80C188-12
Rochester Electronics
IC MPU I186 12MHZ
N80C188-20
Rochester Electronics
IC MPU I186 20MHZ
N80C188-25
Rochester Electronics
IC MPU I186 25MHZ
N80C188XL12
Intel
IC MPU I186 12MHZ 68PLCC
N80C286-12TR Compare Parts
N80C286-12TR vs N80C286-12
N80C286-12TR vs N80C188XL12
N80C286-12TR vs N80C188-25
N80C286-12TR vs N80C188-20
N80C286-12TR vs N80C188-12
N80C286-12TR vs N80C186-20
N80C286-12TR vs N80960SB10
N80C286-12TR vs N80960SA20
N80C286-12TR vs N80960SA16
N80C286-12TR vs N8085AH-2-G
N80C286-12TR vs N802868
N80C286-12TR vs N80286-8
N80C286-12TR vs N80286-12
N80C286-12TR vs N80L286-12/S
N80C286-12TR vs N80L186-12
N80C286-12TR vs N80C286-20
N80C286-12TR vs N80C286-16
N80C286-12TR vs N80C286-12
N80C286-12TR vs N80C188/TR
N80C286-12TR vs N80C188-16/TR
N80C286-12TR vs N80C188-16
N80C286-12TR vs N80C188
N80C286-12TR vs N80C186/TR
N80C286-12TR vs N80C186-25
N80C286-12TR vs N80C186-16/TR
N80C286-12TR vs N80C186-16
N80C286-12TR vs N80C186-12/TR
N80C286-12TR vs N80C186-12
N80C286-12TR vs N80C186
N80C286-12TR vs N8088-2TR
N80C286-12TR vs N8088-2
N80C286-12TR vs N8086-2
N80C286-12TR vs N8086-1
N80C286-12TR vs N80188-10
N80C286-12TR vs N80186-10
N80C286-12TR vs N80186
N80C286-12TR vs N80C286-16TR
Customer Reviews
4.95 out of 5.00 stars from 61 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.