N80286-8
N80286-8
Active
Description:  IC MPU 8MHZ 68PLCC
Manufacturer:  Intel
Datasheet:   N80286-8 Datasheet
History Price: $12.00000
In Stock: 9700
N80286-8 Specification
Specification
Part No
N80286-8
Category
Embedded - Microprocessors
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
80286
Number of Cores/Bus Width
1 Core
Speed
8MHz
Co-Processors/DSP
-
RAM Controllers
DRAM
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
68-LCC (J-Lead)
N80286-8 PDF Datasheet
N80286-8 Related Parts
N80286-12
N80286-12
Intel
IC MPU IAPX86 12MHZ 68PLCC
N802868
N802868
Intel
IC MPU 8MHZ 68PLCC
N8085AH-2-G
N8085AH-2-G
Rochester Electronics
MICROPROCESSOR, 8 BIT, 5MHZ, MOS
N80960SA16
N80960SA16
Intel
IC MPU 16MHZ 84PLCC
N80960SA20
N80960SA20
Intel
IC MPU I960 20MHZ 84PLCC
N80960SB10
N80960SB10
Intel
IC MPU I960 10MHZ 84PLCC
N80C186-20
N80C186-20
Rochester Electronics
IC MPU I186 20MHZ
N80C188-12
N80C188-12
Rochester Electronics
IC MPU I186 12MHZ
N80C188-20
N80C188-20
Rochester Electronics
IC MPU I186 20MHZ
N80C188-25
N80C188-25
Rochester Electronics
IC MPU I186 25MHZ
N80C188XL12
N80C188XL12
Intel
IC MPU I186 12MHZ 68PLCC
N80C286-12
N80C286-12
Intel
IC MPU 80C286 12.5MHZ 68PLCC
N80286-8 Description
Overview
The Intel N80286-8 is a microprocessor from the 80286 family, an advanced version of the popular Intel 8086, released in the early 1980s. It represents a significant leap in performance and capabilities, marking the transition to a 16-bit architecture. The N80286-8 was widely used in personal computers and embedded systems of its time, playing a central role in the evolution of the personal computing industry. Its design enabled more powerful computing, with improved memory management and enhanced processing capabilities, paving the way for more complex software and multitasking operating systems.

Key Features

* Architecture: 16-bit microprocessor with a 16-bit data bus
* Clock Speed: Operates at 8 MHz, offering reasonable performance for early personal computing tasks
* Instruction Set: Compatible with the Intel 8086 instruction set, with added support for advanced modes and instructions
* Memory Addressing: Capable of addressing up to 16 MB of memory, a massive improvement over its predecessors
* Segmented Memory Model: Supports a 16-bit segmented memory model, allowing the processor to handle larger data sets and enabling efficient memory use
* Protected Mode: Introduced enhanced features for multitasking and memory protection, allowing systems to run multiple processes more securely
* Registers: 16 general-purpose 16-bit registers, offering flexibility for complex calculations and efficient data handling
* Compatibility: Fully backward compatible with the 8086 instruction set, making it easy for developers to migrate existing applications
* I/O Operations: Supports efficient I/O management, which was important for early PC peripherals and expansion cards

Electrical and Performance Specifications

| Parameter | Specification |
| ----------------------------- | ----------------------------------------------------- |
| Clock Speed | 8 MHz |
| Data Bus Width | 16 bits |
| Address Bus Width | 24 bits (up to 16 MB memory addressing) |
| Instruction Set | Intel 8086 compatible, with added extensions |
| Voltage Supply | 5 V ±10% |
| Maximum Power Consumption | 1.2 W (typical) |
| Package | 40-pin Dual In-line Package (DIP) |
| Memory Address Range | 16 MB |
| Registers | 16 general-purpose 16-bit registers |
| Bus Interface | 16-bit internal data bus, 24-bit external address bus |

Functional Description
The Intel N80286-8 is a 16-bit microprocessor designed to handle a variety of computing tasks, from basic arithmetic and logic operations to more advanced tasks like memory management and I/O control. It features a 16-bit internal architecture, which allows it to process 16 bits of data at a time, enabling faster operations compared to the older 8-bit processors like the 8080 or 8085.

One of the most significant advancements in the N80286-8 was the introduction of a protected mode, which allowed the operating system to manage and allocate memory more securely. This mode also enabled multitasking, which was a major breakthrough for personal computers, as it allowed multiple programs to run concurrently without interfering with each other. The processor can switch between real mode (for compatibility with older software) and protected mode, which provided greater flexibility in managing system resources.

The segmented memory model in the 80286 allows the processor to access up to 16 MB of memory, a vast improvement over the 1 MB limit of the earlier 8086. This was achieved through a clever use of segmentation, where memory is divided into segments that can be individually accessed by the processor, enabling better organization and protection of memory spaces.

Performance Characteristics

* 16-bit Architecture: The N80286-8’s 16-bit data bus improves throughput and allows faster data manipulation than previous 8-bit processors.
* Clock Speed: Operating at 8 MHz, the N80286-8 offers a performance boost over earlier processors, particularly in computational-heavy tasks.
* Memory Management: The introduction of protected mode and the ability to address up to 16 MB of memory made the N80286-8 suitable for more advanced applications, including early operating systems like OS/2 and Windows.
* Multitasking: Protected mode enables better handling of multiple tasks at once, an essential feature for early personal computer operating systems.
* Compatibility: The processor is compatible with the Intel 8086, allowing it to run older software without modification, which made it an attractive option for upgrading systems.

Applications

* Personal Computers: Widely used in early PCs, such as IBM’s PC/AT, which was powered by the N80286-8. These machines were capable of running more sophisticated software and performing multitasking operations, which had previously been difficult for home computers.
* Embedded Systems: The N80286-8 was also used in embedded systems, where its processing power and compatibility with the 8086 family made it suitable for a range of control applications.
* Workstations: Some early workstations utilized the N80286-8 for tasks that required moderate processing power but still demanded the flexibility of a general-purpose processor.
* Industrial Applications: In industrial computing systems, where reliability and compatibility with legacy software were key factors, the N80286-8 was often employed.

Package and Mechanical Details

* Package Type: The Intel N80286-8 was available in a 40-pin Dual In-line Package (DIP), which was common for microprocessors of that era. This made it easy to integrate into early motherboard designs.
* Thermal Management: The device operates at relatively low power, but proper heat dissipation was necessary for ensuring reliable operation in extended use. Heatsinks or active cooling systems were often used in systems that ran continuously.
* Lead Finish: Standard tin-lead alloy finishes were used for the package leads, with a focus on ease of soldering and high-volume manufacturing.

Design Considerations

* Power Consumption: The N80286-8 has a relatively low power consumption of approximately 1.2 W, which helped in reducing heat generation and allowed for more compact system designs. However, careful attention was required to avoid power supply issues in high-performance systems.
* Clocking: The processor’s 8 MHz clock speed was typical for its time, and the system designer had to ensure that the clock generator could provide a stable clock signal for optimal performance.
* Memory Management: Designers had to carefully partition memory using the segmented model, and operating systems needed to be designed to leverage the full potential of the protected mode.
* Peripheral Support: External I/O devices, such as disk drives and graphic adapters, had to be designed to interface with the N80286-8's data bus and I/O capabilities.

Reliability and Compliance

* Durability: The N80286-8 was designed for high reliability and could withstand the typical operating conditions of personal computers and embedded systems of its time.
* RoHS Compliance: The N80286-8 was produced before the widespread adoption of RoHS (Restriction of Hazardous Substances) standards, but the parts were made with standard lead-based solder. In modern applications, lead-free alternatives would be preferred.
* ESD Protection: The device included basic electrostatic discharge (ESD) protection, but in modern systems, more robust protection strategies would be employed.

Conclusion
The Intel N80286-8 was a groundbreaking microprocessor that advanced personal computing by introducing protected mode, enhanced memory management, and higher processing power over its predecessors. Its architecture allowed personal computers and embedded systems to scale in terms of performance and capability, making it a pivotal device in the early days of computing. With its ability to address large amounts of memory and support multitasking, the N80286-8 laid the groundwork for the later development of more sophisticated microprocessors and operating systems. Despite its age, it remains a significant milestone in the evolution of microprocessor technology.
N80286-8 Compare Parts
  • N80286-8 vs N80C286-12
  • N80286-8 vs N80C188XL12
  • N80286-8 vs N80C188-25
  • N80286-8 vs N80C188-20
  • N80286-8 vs N80C188-12
  • N80286-8 vs N80C186-20
  • N80286-8 vs N80960SB10
  • N80286-8 vs N80960SA20
  • N80286-8 vs N80960SA16
  • N80286-8 vs N8085AH-2-G
  • N80286-8 vs N802868
  • N80286-8 vs N80286-12
  • N80286-8 vs N80L286-12/S
  • N80286-8 vs N80L186-12
  • N80286-8 vs N80C286-20
  • N80286-8 vs N80C286-16
  • N80286-8 vs N80C286-12
  • N80286-8 vs N80C188/TR
  • N80286-8 vs N80C188-16/TR
  • N80286-8 vs N80C188-16
  • N80286-8 vs N80C188
  • N80286-8 vs N80C186/TR
  • N80286-8 vs N80C186-25
  • N80286-8 vs N80C186-16/TR
  • N80286-8 vs N80C186-16
  • N80286-8 vs N80C186-12/TR
  • N80286-8 vs N80C186-12
  • N80286-8 vs N80C186
  • N80286-8 vs N8088-2TR
  • N80286-8 vs N8088-2
  • N80286-8 vs N8086-2
  • N80286-8 vs N8086-1
  • N80286-8 vs N80188-10
  • N80286-8 vs N80186-10
  • N80286-8 vs N80186
  • N80286-8 vs N80C286-16TR
  • N80286-8 vs N80C286-12TR
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!